- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature (Max.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Quiescent Current | Supply Current-Max | Current - Supply | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Halogen Free | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Settling Time | Max Dual Supply Voltage | Low-Bias | Micropower | -3db Bandwidth | Primary Clock/Crystal Frequency-Nom | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Signal to Noise Ratio (SNR) | Nominal Gain Bandwidth Product | Max I/O Voltage | Input Offset Voltage-Max | Wideband | Input Offset Current-Max (IIO) | Harmonic Distortion | Common-mode Reject Ratio-Min | Input Voltage Noise Density | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1193CS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 70°C | - | Tape & Reel (TR) | 2003 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | Differential | - | - | - | - | DUAL | GULL WING | 250 | 1 | 5V | - | - | - | LT1193 | 8 | - | - | - | 5V | - | - | COMMERCIAL | - | - | 1 | - | 35mA | - | - | - | - | - | - | - | - | - | 500V/μs | - | OPERATIONAL AMPLIFIER | 70 dB | - | 4.75V~16V ±2.38V~8V | - | 50mA | - | 2mV | - | - | -5V | 80000 kHz | - | 4μA | - | - | - | 9V | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 80MHz | - | - | - | - | - | 60 dB | - | - | - | 4.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCS2553DG ON Semiconductor | 506 | - | Datasheet | 2 Weeks | CONSULT SALES OFFICE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | Tube | 2008 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | 85°C | -40°C | Filter | - | - | - | - | DUAL | GULL WING | - | 3 | - | 1.27mm | - | - | NCS2553 | 8 | - | - | - | 5V | - | 5V | INDUSTRIAL | - | 1 | 3 | - | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V~5.25V | Halogen Free | 50mA | Single | - | 8000 kHz | 9MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 0.4% | - | - | 1.5mm | - | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() THS7360IPWR Texas Instruments | 2500 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | - | 85°C | -40°C | Buffer | - | 8542.33.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | THS7360 | 20 | - | Rail-to-Rail | - | 3V | 5V | 3.3/5V | INDUSTRIAL | 2.7V | 6 | 6 | - | 25.5mA | 24.5mA | - | - | - | - | - | - | - | - | 150V/μs | - | - | - | - | 2.6V~5.5V | - | - | Single | - | 60000 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5MHz | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD8023ARZ-REEL Analog Devices Inc. | 25 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | - | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 85°C | -40°C | Current Feedback | - | - | TAPE AND REEL | - | - | GULL WING | 260 | 3 | 7.5V | 1.27mm | - | 30 | AD8023 | 14 | Not Qualified | - | - | - | - | +-7.5/15V | INDUSTRIAL | - | 3 | - | - | 30mA | 30mA | - | - | - | - | 10mA | - | - | - | 1200V/μs | - | OPERATIONAL AMPLIFIER | 56 dB | - | 4.2V~15V ±2.1V~7.5V | - | 70mA | Dual, Single | 2mV | 125MHz | 250MHz | -7.5V | 125000 kHz | 101dB | - | 76dB | NO | YES | 7.75V | - | 30 ns | - | - | - | - | - | 10μA | - | - | 2pF | 5μA | -7.75V | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() OPA360AIDCKRG4 Texas Instruments | 3553 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Reconstruction Filter | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | OPA360 | - | - | Rail-to-Rail | - | - | - | 3V | INDUSTRIAL | - | 1 | 1 | - | 6mA | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V~3.3V | - | 80mA | Single | - | - | - | - | - | - | - | - | - | - | - | 6 dB | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | 70 dB | - | - | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMH6715MA/NOPB Texas Instruments | 43 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | Tube | - | VIP10™ | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Current Feedback | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | LMH6715 | 8 | - | - | 70mA | - | - | - | INDUSTRIAL | - | 2 | - | - | 5.8mA | 5.8mA | - | 70mA | - | - | - | - | - | - | 1300V/μs | - | OPERATIONAL AMPLIFIER | 50 dB | - | 10V~12V ±5V~6V | - | 70mA | - | 6mV | 400MHz | 480MHz | -5V | 480000 kHz | 60dB | - | 46dB | NO | YES | 6.75V | 3 dB | 12 ns | - | NO | NO | 170MHz | - | - | NO | - | - | 21μA | -6.75V | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADD8704ARUZ-REEL Analog Devices Inc. | 21500 | - | Datasheet | - | - | Tin | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | - | Cut Tape (CT) | - | - | e3 | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 16V | 0.65mm | - | 40 | ADD8704 | 14 | - | - | - | - | - | - | INDUSTRIAL | - | 4 | - | - | 2.8mA | - | - | - | - | - | 850μA | - | - | - | 6V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 95 dB | - | 4.5V~16V | - | 35mA | - | 2mV | - | 5.8MHz | - | 5800 kHz | 80dB | 1.5μA | 70dB | NO | YES | 18V | - | - | - | - | - | 6.8MHz | - | 1.1μA | - | - | 1pF | 200nA | - | - | - | - | - | - | - | - | - | - | 26nV/sqrt Hz | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() OPA2832IDR Texas Instruments | 3020 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | 2 | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Voltage Feedback | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | OPA2832 | 8 | - | Rail-to-Rail | - | - | - | - | INDUSTRIAL | - | - | - | - | 8.5mA | 3.9mA | - | - | - | - | - | - | - | - | 300V/μs | - | OPERATIONAL AMPLIFIER | 72 dB | - | 2.8V~11V ±1.4V~5.5V | - | 82mA | - | 6mV | - | 250MHz | -5V | 250000 kHz | 6dB | 13μA | 61dB | NO | YES | 5.5V | - | 46 ns | - | NO | NO | - | - | - | NO | - | - | 10μA | -5.5V | - | - | - | 6mV | - | YES | 1.5μA | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN10503D Texas Instruments | 45 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | 133.412856mg | 3 | - | - | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Voltage Feedback | IT CAN ALSO OPERATE WITH 2.7V TO 18V SINGLE SUPPLY | - | - | 1.5W | DUAL | GULL WING | 260 | 3 | - | 1.27mm | - | - | SN10503 | 14 | - | Rail-to-Rail | - | - | 8V | - | INDUSTRIAL | - | 1 | - | - | 14mA | 45mA | 1.5W | 100mA | - | - | - | - | - | - | 900V/μs | - | - | 70 dB | - | 2.7V~16V ±1.35V~8V | - | 100mA | - | 25mV | 100000 kHz | 120MHz | - | - | 100dB | - | 62dB | - | - | - | - | 52 ns | - | - | - | 170MHz | - | - | - | 5V | - | 5μA | - | VIDEO AMPLIFIER | - | - | 30mV | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-9313001MPA Analog Devices Inc. | 121 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 5 days ago) | Lead, Tin | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | - | Military grade | Tube | - | - | e0 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | General Purpose | - | - | - | - | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | not_compliant | NOT APPLICABLE | AD830 | 8 | Qualified | - | - | - | - | - | MILITARY | - | - | 1 | - | - | - | - | - | - | - | - | - | 14.5mA | - | 360V/μs | - | OPERATIONAL AMPLIFIER | 100 dB | - | ±4V~16.5V | - | - | - | - | - | 85MHz | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7000μV | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TL592B-8D Texas Instruments | 2475 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | - | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | Differential | - | - | - | 530mW | - | GULL WING | 260 | 1 | - | - | - | - | TL592 | 8 | - | - | - | 8V | 8V | - | COMMERCIAL | 3V | 1 | - | - | 18mA | 18mA | - | 4mA | 24mA | - | - | - | - | - | 9 V/μs | - | - | 60 dB | - | ±3V~8V | - | 4mA | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BUF18830AIRGFR Texas Instruments | 11000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 38-VFQFN Exposed Pad | - | 38 | - | - | - | - | Cut Tape (CT) | - | - | e4 | yes | Active | 3 (168 Hours) | 38 | - | EAR99 | - | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | 8542.39.00.01 | - | - | QUAD | - | 260 | 1 | - | - | - | - | BUF18830 | 38 | - | Rail-to-Rail | - | - | - | - | INDUSTRIAL | - | 18 | 20 | ANALOG CIRCUIT | 500μA | - | - | - | - | - | - | - | - | 6.5V | 45V/μs | - | - | - | 20V | 6.5V~20V | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 7mm | 5mm | 880μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD812AR-REEL Analog Devices Inc. | 41 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | - | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | 85°C | -40°C | Current Feedback | - | - | - | 900mW | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | AD812 | 8 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 4.5mA | 11mA | 900mW | - | - | - | - | - | - | - | 1600V/μs | - | OPERATIONAL AMPLIFIER | 58 dB | - | 2.4V~36V ±1.2V~18V | - | 50mA | - | 2mV | - | - | - | - | 73dB | - | 70dB | - | - | - | - | - | - | - | - | 145MHz | - | - | - | - | 1.7pF | 1.5μA | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LMH6722MAX Texas Instruments | 296 | - | Datasheet | - | NRND (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | - | Tape & Reel (TR) | - | VIP10™ | e0 | - | Not For New Designs | 1 (Unlimited) | 14 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | Current Feedback | - | - | TR | - | DUAL | GULL WING | 235 | 4 | 5V | 1.27mm | - | 30 | LMH6722 | 14 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 5.6mA | 5.6mA | - | 70mA | - | - | - | - | - | - | 1800V/μs | - | OPERATIONAL AMPLIFIER | 48 dB | - | 8V~12.5V ±4V~6.25V | - | 70mA | - | 6mV | - | 400MHz | -5V | 400000 kHz | - | 10μA | 48dB | NO | YES | - | - | - | - | NO | NO | 250MHz | - | - | NO | 5V | - | 12μA | - | - | - | - | - | - | YES | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() OPA3355EA/2K5 Texas Instruments | 2012 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 57.209338mg | 3 | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | - | 125°C | -40°C | Voltage Feedback | - | - | TR | - | DUAL | GULL WING | 260 | 3 | 5V | - | - | - | OPA3355 | 14 | - | Rail-to-Rail | - | 5V | - | - | AUTOMOTIVE | - | - | - | - | 8.3mA | - | - | - | - | - | - | 11mA | - | - | 360V/μs | - | OPERATIONAL AMPLIFIER | 66 dB | - | 2.5V~5.5V ±1.25V~2.75V | - | 100mA | - | 9mV | - | 200MHz | - | 200000 kHz | 92dB | 0.00005μA | 81.94dB | NO | YES | - | - | 30 ns | - | YES | NO | 450MHz | - | 0.00005μA | NO | - | - | 50pA | - | - | - | - | 2mV | - | - | 0.00005μA | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN10501DBVR Texas Instruments | 400 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | 13.012431mg | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Voltage Feedback | - | - | - | 391mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | SN10501 | 5 | - | Rail-to-Rail | - | - | 8V | - | INDUSTRIAL | - | 1 | - | - | 14mA | 15mA | 391mW | 100mA | - | - | - | - | - | - | 900V/μs | - | - | 70 dB | - | 2.7V~16V ±1.35V~8V | - | 100mA | - | 25mV | 100000 kHz | 120MHz | - | - | 100dB | - | 62dB | - | - | - | - | 25 ns | - | - | - | 170MHz | - | - | - | 5V | - | 5μA | - | VIDEO AMPLIFIER | - | - | 30mV | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BUF08821BIPWPR Texas Instruments | 25 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-PowerTSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | - | 95°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | IT ALSO REQUIRES 2 TO 5.5V DIGITAL SUPPLY | - | - | - | DUAL | GULL WING | 260 | - | 18V | 0.65mm | - | - | BUF08821 | 20 | - | Rail-to-Rail | - | - | - | - | INDUSTRIAL | 9V | - | 8 | - | 4.6mA | - | - | - | - | CLOCK GENERATOR, VIDEO | - | - | - | - | - | - | - | - | - | 9V~20V | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN10502DR Texas Instruments | 677 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Voltage Feedback | - | - | - | 1.02W | DUAL | GULL WING | 260 | 2 | - | - | - | - | SN10502 | 8 | - | Rail-to-Rail | - | - | 8V | +-5V | INDUSTRIAL | 1.35V | 1 | 2 | - | 14mA | 30mA | - | 100mA | - | - | - | - | - | - | 900V/μs | - | - | 70 dB | - | 2.7V~16V ±1.35V~8V | - | 100mA | - | 25mV | 100000 kHz | 120MHz | - | - | 100dB | - | 62dB | - | - | - | - | 25 ns | - | - | - | 170MHz | - | - | - | - | - | 5μA | - | VIDEO AMPLIFIER | - | - | 30mV | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UA733CD Texas Instruments | 29 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | - | - | - | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 70°C | 0°C | Differential | - | - | - | - | - | GULL WING | 260 | 1 | - | - | - | - | UA733 | 14 | - | - | - | 16V | - | +-6V | COMMERCIAL | 6V | 1 | - | - | 16mA | 16mA | - | 3.6mA | 24mA | - | - | - | - | - | - | - | - | 60 dB | - | - | - | 3.6mA | Dual | - | 200MHz | - | - | - | - | - | - | - | - | - | 52 dB | - | 8V | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BUF22821AIDCPR Texas Instruments | 4 |
| - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | - | 38 | 125.900232mg | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 38 | - | EAR99 | - | 95°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | ALSO REQUIRES A 9V TO 20V SUPPLY | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 18V | 0.5mm | - | - | BUF22821 | 38 | - | Rail-to-Rail | - | - | 20V | 218V | INDUSTRIAL | 9V | 22 | 24 | ANALOG CIRCUIT | 12mA | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | 9V~20V | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free |