- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Throw Configuration | Quiescent Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Number of Inputs | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Settling Time | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Capacitance | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Nominal Gain Bandwidth Product | Max I/O Voltage | Wideband | Input Offset Current-Max (IIO) | Input Voltage Noise Density | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THS7375IPW Texas Instruments | 760 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | - | - | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | THS7375 | 14 | - | Rail-to-Rail | 80mA | - | 5V | 3.3/5V | INDUSTRIAL | 3V | 4 | - | - | 10.3mA | 14mA | - | 90mA | - | - | - | - | 150V/μs | - | - | - | - | 2.85V~5.5V | 90mA | Single | - | 6000 kHz | - | - | - | - | - | - | - | - | - | 15 dB | - | - | - | 9.5MHz | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LT6553IGN#PBF Linear Technology/Analog Devices | 7 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | General Purpose | IT CAN ALSO OPERATE WITH 4.5V TO 12V SINGLE SUPPLY | - | - | - | DUAL | GULL WING | 260 | 3 | - | - | - | 30 | LT6553 | 16 | Not Qualified | - | - | 5V | 6V | - | INDUSTRIAL | - | 1 | 3 | - | 8mA | - | - | - | 33mA | - | - | - | 2500V/μs | - | - | - | - | 4.5V~12V ±2.25V~6V | 70mA | - | 10mV | 650000 kHz | - | - | - | - | - | 56dB | - | - | - | - | - | - | - | 650MHz | - | - | 3V | - | 50μA | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 1.5mm | - | 4.98mm | 3.99mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM6584MTX/NOPB Texas Instruments | 25 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | General Purpose | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | LM6584 | 14 | - | Rail-to-Rail | - | - | - | +-2.5/+-6.5/+5/+13V | INDUSTRIAL | - | - | - | - | 780μA | 1.35mA | - | 75mA | - | - | - | - | 15V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 72 dB | - | 5V~13V ±2.5V~6.5V | 75mA | - | 6mV | - | 15.3MHz | - | 15400 kHz | 106dB | 1μA | 75dB | NO | YES | - | - | - | NO | NO | 24MHz | 1μA | NO | - | - | 7μA | - | - | - | - | NO | 0.15μA | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMH6738MQX/NOPB Texas Instruments | 3000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 3 | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Current Feedback | - | - | TR | - | DUAL | GULL WING | 260 | 3 | 5V | 0.64mm | - | - | LMH6738 | 16 | - | - | - | 12V | - | - | INDUSTRIAL | - | - | - | - | 32mA | 33mA | - | 90mA | - | - | - | - | 3300V/μs | - | OPERATIONAL AMPLIFIER | 46 dB | - | 8V~12V ±4V~6V | 90mA | - | 2.5mV | - | 750MHz | -5V | 750000 kHz | - | 15μA | 50dB | NO | YES | 6.6V | - | - | NO | NO | 400MHz | - | NO | 5V | - | 25μA | - | - | - | - | YES | - | - | - | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1190CS8#PBF Linear Technology/Analog Devices | 25 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | Tube | 2001 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | 70°C | 0°C | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LT1190 | 8 | - | - | - | - | - | 5/+-5V | COMMERCIAL | - | 1 | - | - | 32mA | - | - | 50mA | - | - | - | - | 450V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 55 dB | - | 4.75V~16V ±2.38V~8V | 50mA | - | 3mV | 50MHz | 47MHz | -5V | 50000 kHz | 76.9dB | 2.5μA | 60dB | NO | YES | 9V | - | - | - | - | - | 2.5μA | - | - | - | 1.5μA | -9V | - | 50MHz | - | - | - | - | - | - | - | 4.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM6588MT Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | - | Tube | - | VIP10™ | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | LM6588 | 14 | - | Rail-to-Rail | - | - | - | 5/16V | INDUSTRIAL | - | - | - | - | 800μA | 800μA | - | 40mA | - | - | - | - | 15V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 70 dB | - | 5V~16V ±2.5V~8V | 230mA | - | 6mV | - | 15.3MHz | - | 15300 kHz | 106dB | - | 80dB | NO | YES | 18V | - | - | NO | NO | 24MHz | 1μA | NO | - | - | 7μA | - | - | - | - | NO | - | - | - | - | - | 5mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() BUF20820AIDCPR Texas Instruments | 4 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | - | 38 | 125.900232mg | - | - | Tape & Reel (TR) | - | - | e4 | no | Obsolete | 2 (1 Year) | 38 | - | - | - | 95°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | 0.5mm | unknown | NOT SPECIFIED | BUF20820 | 38 | Not Qualified | Rail-to-Rail | - | - | - | - | INDUSTRIAL | 7V | - | 18 | ANALOG CIRCUIT | 18mA | - | - | 100mA | - | - | - | - | - | - | - | - | - | 7V~18V | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 9.7mm | 4.4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LT1204CSW#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | Tube | 1999 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 4:1 Multiplexer-Amplifier | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | LT1204 | 16 | - | - | - | - | - | - | COMMERCIAL | - | 4 | 1 | VIDEO MULTIPLEXER | 19mA | - | - | - | - | 4PST | - | - | 1000V/μs | - | - | - | 4 | 10V~30V ±5V~15V | 125mA | - | - | 75MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BUF12800AIPWPR Texas Instruments | 2418 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | 98.08935mg | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | - | - | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer | ALSO REQUIRES A 7V TO 18V SUPPLY | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | BUF12800 | 24 | - | Rail-to-Rail | - | - | 5.5V | 518V | INDUSTRIAL | 2.3V | 12 | 12 | ANALOG CIRCUIT | 9mA | 50μA | - | 10mA | - | - | - | - | - | - | - | - | - | 7V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMH6722MAX/NOPB Texas Instruments | 595 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | Tape & Reel (TR) | - | VIP10™ | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 85°C | -40°C | Current Feedback | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | LMH6722 | 14 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 5.6mA | 5.6mA | - | 70mA | - | - | - | - | 1800V/μs | - | OPERATIONAL AMPLIFIER | 48 dB | - | 8V~12.5V ±4V~6.25V | 70mA | - | 6mV | - | 400MHz | -5V | 400000 kHz | - | 10μA | 48dB | NO | YES | - | - | - | NO | NO | 250MHz | - | NO | 5V | - | 12μA | - | - | - | - | YES | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-9312901MPA Analog Devices Inc. | 226 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Lead, Tin | - | Through Hole | 8-CDIP (0.300, 7.62mm) | NO | 8 | - | - | Military grade | Tube | - | - | e0 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | General Purpose | - | - | - | 1.3W | - | - | NOT APPLICABLE | 1 | 15V | 2.54mm | not_compliant | NOT APPLICABLE | AD829 | 8 | Qualified | - | - | 15V | - | - | MILITARY | - | 1 | - | - | - | - | 1.3W | - | - | - | 6.5mA | 5mA | 150V/μs | - | OPERATIONAL AMPLIFIER | 100 dB | - | ±4V~18V | - | Dual | 200μV | 600MHz | 600MHz | -15V | 750000 kHz | 96.26dB | 9.5μA | 98dB | - | - | - | - | - | - | - | - | - | - | - | - | 3.3μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM6588MAX/NOPB Texas Instruments | 1712 |
| - | - | NRND (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | Tape & Reel (TR) | - | VIP10™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 14 | - | EAR99 | - | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | LM6588 | 14 | - | Rail-to-Rail | - | - | - | 5/16V | INDUSTRIAL | - | - | - | - | 800μA | 800μA | - | 40mA | - | - | - | - | 15V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 70 dB | - | 5V~16V ±2.5V~8V | 230mA | - | 6mV | - | 15.3MHz | - | 15300 kHz | 106dB | 1μA | 80dB | NO | YES | 18V | - | - | NO | NO | 24MHz | 1μA | NO | - | - | 7μA | - | - | - | - | NO | 0.15μA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMH6720MFX/NOPB Texas Instruments | 44 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 1 | - | Tape & Reel (TR) | - | VIP10™ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Current Feedback | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | LMH6720 | 6 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 5.6mA | 5.6mA | - | 70mA | - | - | - | - | 1800V/μs | - | OPERATIONAL AMPLIFIER | 48 dB | - | 8V~12.5V ±4V~6.25V | 70mA | - | 6mV | - | 400MHz | -5V | 400000 kHz | - | - | 48dB | NO | YES | - | - | - | NO | NO | 250MHz | - | NO | 5V | - | 12μA | - | - | - | - | YES | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSH173IDT STMicroelectronics | 1892 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | Buffer | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | TSH173 | 8 | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 3 | - | 7.4mA | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | 38mA | - | - | - | - | - | - | - | - | - | - | - | - | 6 dB | - | - | - | 8.2MHz | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1253CS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 70°C | 0°C | Current Feedback | - | - | - | - | DUAL | GULL WING | 250 | 2 | 12V | - | - | - | LT1253 | 8 | - | - | - | - | - | - | COMMERCIAL | - | 2 | - | - | 6mA | - | - | 55mA | - | - | 6mA | - | 250V/μs | - | OPERATIONAL AMPLIFIER | 55 dB | - | 4V~28V ±2V~14V | 55mA | - | 5mV | 90MHz | 218MHz | -12V | 90000 kHz | 63.52dB | - | 60dB | NO | YES | 14V | - | - | NO | NO | 270MHz | - | NO | - | - | 15μA | -14V | - | 250MHz | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BUF04701AIPWR Texas Instruments | 230 | - | Datasheet | - | NRND (Last Updated: 3 months ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 58.910309mg | 4 | - | Cut Tape (CT) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | 125°C | -40°C | TFT-LCD Panels: Gamma Buffer | - | - | TR | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | NOT SPECIFIED | BUF04701 | 14 | Not Qualified | Rail-to-Rail | - | - | - | 3.5/12V | AUTOMOTIVE | - | - | - | - | 1.1mA | - | - | 32mA | - | - | - | - | 10V/μs | - | - | - | - | 3.5V~12V ±1.75V~6V | 32mA | - | 7mV | - | - | -5V | - | - | 0.00001μA | 93.98dB | - | - | 6.6V | - | - | - | - | 8MHz | 0.00001μA | - | - | - | 10pA | -6.6V | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN10501DBVT Texas Instruments | 1800 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | 13.012431mg | - | - | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Voltage Feedback | - | - | - | 391mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | SN10501 | 5 | - | Rail-to-Rail | 100mA | 5V | 8V | - | INDUSTRIAL | - | 1 | - | - | 14mA | 15mA | 391mW | 100mA | - | - | - | - | 900V/μs | - | - | 70 dB | - | 2.7V~16V ±1.35V~8V | 100mA | - | 25mV | 100000 kHz | 120MHz | - | - | 100dB | - | 62dB | - | - | - | - | 25 ns | - | - | 170MHz | - | - | 5V | - | 5μA | - | VIDEO AMPLIFIER | - | 30mV | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM6588MA/NOPB Texas Instruments | 538 |
| - | - | NRND (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | Tube | - | VIP10™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | LM6588 | 14 | - | Rail-to-Rail | - | - | - | 5/16V | INDUSTRIAL | - | 4 | - | - | 800μA | 800μA | - | 40mA | - | - | - | - | 15V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 70 dB | - | 5V~16V ±2.5V~8V | 230mA | - | 6mV | 15.4MHz | 15.3MHz | - | 15300 kHz | 106dB | 1μA | 80dB | NO | YES | 18V | - | - | NO | NO | 24MHz | 1μA | NO | 5V | - | 7μA | - | - | - | - | - | 0.15μA | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPA361AIDCKTG4 Texas Instruments | 30 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | OPA361 | 6 | - | Rail-to-Rail | 80mA | 3V | - | 3V | AUTOMOTIVE | 2.5V | 1 | - | - | 5.3mA | 5.3mA | - | 80mA | - | - | 5.3mA | - | 100 V/μs | - | - | - | - | 2.5V~3.3V | 80mA | Single | - | - | - | - | - | - | - | - | - | - | - | 14.3 dB | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD811AR-16-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | 85°C | -40°C | Current Feedback | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | AD811 | 16 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | - | 16.5mA | - | - | - | - | - | 16mA | - | 2500V/μs | - | OPERATIONAL AMPLIFIER | 60 dB | - | ±4.5V~18V | 100mA | - | 500μV | - | - | - | - | - | - | 60dB | - | - | - | - | - | - | - | 140MHz | - | - | - | 7.5pF | 2μA | - | - | - | - | - | - | 1.9nV/sqrt Hz | - | - | 2.65mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |