- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Factory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Number of Circuits | Max Supply Current | Current - Supply | Slew Rate | Voltage - Supply, Single/Dual (±) | Supply Type | Current - Output / Channel | -3db Bandwidth | Interface IC Type | Product | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJW1342V-TE2 Nisshinbo | In Stock | - | - | - | SSOP-32 | - | - | - | - | 2000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 1100 mW | - | - | - | Details | - | 6 V | 3 V | - | - | Reel | NJW1342 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | Video Switches | - | - | - | - | ||
![]() NJM2561F1A-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJM25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2535M-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2535 | - | Reel | NJM2535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | ||
![]() NJM2533D Nisshinbo | In Stock | - | - | - | DIP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 20 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2533 | 0.080001 oz | Tube | NJM2533 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2535D Nisshinbo | In Stock | - | - | - | DIP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 20 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2535 | 0.080001 oz | Tube | NJM2535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | ||
![]() NJM2534M-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2534 | - | Reel | NJM2534 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | ||
![]() NJM2535M-TE1 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2535 | - | Reel | NJM2535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | ||
![]() NJM2534V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2534 | 0.000825 oz | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | 4.4 mm | - | ||
![]() NJM2534M-TE1 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2534 | - | Reel | NJM2534 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | ||
![]() NJM2535V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2535 | 0.000825 oz | Reel | NJM2535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | 4.4 mm | - | ||
![]() NJM2533M-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2533 | - | Reel | NJM2533 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | ||
![]() NJM2533V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2533 | 0.000825 oz | Reel | NJM2533 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | 4.4 mm | - | ||
![]() NJW1303V-TE2 Nisshinbo | In Stock | - | - | - | SSOP-14 | - | - | - | - | 2000 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJW130 | 0.004296 oz | Reel | NJW1303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | 1.15 mm | 5 mm | 4.4 mm | - | ||
![]() NJM2533V-TE2 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2533 | 0.000825 oz | Reel | NJM2533 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | 4.4 mm | - | ||
![]() NJW1303V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-14 | - | - | - | - | 2000 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJW130 | 0.004296 oz | Reel | NJW1303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | 1.15 mm | 5 mm | 4.4 mm | - | ||
![]() NJW1351KU1-TE3 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJW13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2534D Nisshinbo | In Stock | - | - | - | DIP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2534 | 0.080001 oz | Tube | NJM2534 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | ||
![]() NJM2534M Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | 2000 | - | - | + 75 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJM2534 | - | Tube | NJM2534 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | ||
![]() ISL1534IRZ-T13 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | YES | - | 24 | - | - | INTERSIL CORP | ISL1534IRZ-T13 | - | - | - | 3 | - | - | UNSPECIFIED | 4 X 5 MM, ROHS COMPLIANT, PLASTIC, QFN-24 | RECTANGULAR | CHIP CARRIER | Obsolete | QFN, TSSOP | - | - | 30 | 5.71 | Compliant | Yes | - | - | - | - | Tape & Reel | - | e3 | EAR99 | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | compliant | 24, 20 | R-XQCC-N24 | Not Qualified | - | Intersil | - | - | 8 mA | - | - | - | - | - | - | LINE TRANSCEIVER | - | - | - | - | No | ||
![]() OPA3692ID Burr Brown | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | OPA3692 | - | - | - | - | Burr Brown | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 15.3 mA | 2000V/µs | 5V ~ 12V, ±2.5V ~ 6V | - | 190 mA | 280 MHz | - | - | - | - | - | - |