- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Case Size | Case Style | Connections | Factory Pack Quantity | Ihs Manufacturer | Input Return Loss | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | NF - Noise Figure | Package | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Range | Risk Rank | RoHS | Rohs Code | SNR - Signal to Noise Ratio | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Gain in dB | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Technology | Reach Compliance Code | Pin Count | Operating Frequency | Output Type | Brand Name | Operating Supply Voltage | Number of Channels | Number of Circuits | Operating Supply Current | Current - Supply | Slew Rate | Voltage - Supply, Single/Dual (±) | Supply Type | Gain | -3db Bandwidth | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU71031RB1-TE2 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJU71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2561BF1-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM41031F1-TE2 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2561KG1-TE3 Nisshinbo | In Stock | - | - | - | DFN-6 | - | - | - | - | - | 3000 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 950 mW | - | - | - | Details | - | 60 dB | 5.5 V | 2.8 V | - | - | 6.5 dB | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | 8 mA | - | - | - | - | - | - | Video Amplifiers | No Shutdown | - | - | - | ||
![]() ISL1533IRZ-T13 Renesas Electronics America | In Stock | - | - | - | - | - | - | - | - | - | - | INTERSIL CORP | - | - | ISL1533IRZ-T13 | - | - | - | 3 | - | - | - | Transferred | QFN | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | e3 | EAR99 | - | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | - | compliant | 24 | - | - | Intersil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2535M-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJM2535 | - | - | Reel | NJM2535 | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() NJM2533D Nisshinbo | In Stock | - | - | - | DIP-8 | - | - | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJM2533 | 0.080001 oz | - | Tube | NJM2533 | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2535D Nisshinbo | In Stock | - | - | - | DIP-8 | - | - | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJM2535 | 0.080001 oz | - | Tube | NJM2535 | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | ||
![]() NJM2534M-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJM2534 | - | - | Reel | NJM2534 | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() NJM2535M-TE1 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJM2535 | - | - | Reel | NJM2535 | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() NJM2534V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJM2534 | 0.000825 oz | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | 4.4 mm | ||
![]() NJM2534M-TE1 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJM2534 | - | - | Reel | NJM2534 | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() NJM2535V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJM2535 | 0.000825 oz | - | Reel | NJM2535 | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | 4.4 mm | ||
![]() NJM2533M-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJM2533 | - | - | Reel | NJM2533 | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() NJM2533V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJM2533 | 0.000825 oz | - | Reel | NJM2533 | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | 4.4 mm | ||
![]() NJW1303V-TE2 Nisshinbo | In Stock | - | - | - | SSOP-14 | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJW130 | 0.004296 oz | - | Reel | NJW1303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJM2533V-TE2 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJM2533 | 0.000825 oz | - | Reel | NJM2533 | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | 4.4 mm | ||
![]() NJW1303V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-14 | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJW130 | 0.004296 oz | - | Reel | NJW1303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() QPA3240 Qorvo | In Stock | - | - | - | SOT-115J-9 | - | - | 4.5 | Lower Back Mount | 1/4 NPT | - | - | 17 dB | US Gauge | 155359 | + 100 C | - | - 30 C | - | SMD/SMT | 3 dB | - | - | - | - | - | 0-160 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Amplifiers | - | - | - | GaAs GaN | - | - | 45 MHz to 1.218 GHz | - | - | 24 V | - | - | 470 mA | - | - | - | - | 24.8 dB | - | - | - | - | - | - | ||
![]() MAX4024ESD T Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | MAX4024 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 Multiplexer-Amplifier | - | - | - | - | - | - | - | - | - | 3 | - | 25 mA | 360V/µs | 4.5V ~ 11V, ±2.25V ~ 5.5V | - | - | 200 MHz | - | - | - | - | - |