- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Bandwidth-Nom | Base Product Number | Brand | CMRR - Common Mode Rejection Ratio | Common-mode Reject Ratio-Nom | en - Input Voltage Noise Density | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ihs Manufacturer | In - Input Noise Current Density | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Neg Supply Voltage Limit-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Slew Rate-Nom | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Tradename | Unit Weight | Voltage Gain in dB | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Supply Current-Max | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Seated Height-Max | Input Offset Voltage (Vos) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Product Type | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Current - Output / Channel | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Consumer IC Type | Nominal Gain Bandwidth Product | Input Offset Voltage-Max | Product | Shutdown | Product Category | 3dB Bandwidth | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2533M Nisshinbo | In Stock | - | - | - | - | - | DMP-8 | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | + 75 C | - | - 20 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | NJM2533 | - | - | Tube | NJM2533 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2535M Nisshinbo | In Stock | - | - | - | - | - | DMP-8 | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | + 75 C | - | - 20 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | NJM2535 | - | - | Tube | NJM2535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2533M-TE1 Nisshinbo | In Stock | - | - | - | - | - | DMP-8 | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | + 75 C | - | - 20 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | NJM2533 | - | - | Reel | NJM2533 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | - | ||
![]() NJM2561F1-TE1 Nisshinbo | In Stock | - | - | - | - | - | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 5.5 V | 2.8 V | - | NJM256 | 0.001270 oz | - | MouseReel | NJM2561 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V, 5 V | - | - | - | - | 1 Channel | - | - | - | 12 mA | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | - | 1.1 mm | 2.9 mm | 1.6 mm | - | - | ||
![]() NJM2567V-TE2 New Japan Radio (NJR) | In Stock | - | - | - | - | - | - | YES | - | - | 14 | - | - | - | - | - | - | - | - | - | - | NEW JAPAN RADIO CO LTD | - | - | - | - | NJM2567V-TE2 | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 5.24 | - | No | - | - | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | GULL WING | - | 3 | 0.635 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | - | - | 3/5 V | INDUSTRIAL | - | - | - | - | - | - | - | 16 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS3514T Analog Devices | 251 |
| Datasheet | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | 48-TQFN (7x7) | - | - | DS3514 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | - | - | 14 | - | - | - | - | - | 5 mA | - | - | - | 9V ~ 15V | - | - | - | - | - | - | - | - | - | - | - | - | 4 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1193IS8#PBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | SOIC-8 | YES | 8 | 8-SO | 8 | - | LT1193 | Analog Devices | 75 dB | 70 dB | 50 nV/rtHz | - | 100 | 80 MHz | 0.5 uA | ANALOG DEVICES INC | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1610 (S8) | LT1193IS8#PBF | - | Analog Devices Inc. | - | - | 1 | SMD/SMT | -9 V | - | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | Active | - | 5.11 | Compliant | Yes | 500 V/us | 500 V/us | 18 V | 4 V | 5 V | - | - | - | Bulk | LT1193 | e3 | No | - | MATTE TIN | - | - | Differential | Amplifier ICs | - | BIPOLAR | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | Analog Devices Inc | 5 V | - | - | INDUSTRIAL | - | 1 | 1 | 18 V | 4 V | 35 mA | - | - | 35 mA | 500 V/µs | OPERATIONAL AMPLIFIER | - | 4.75V ~ 16V, ±2.38V ~ 8V | 50 mA | - | 1.752 mm | 2 mV | 26.5 MHz | -5 V | 80000 kHz | Video Amplifiers | - | 5.5 µA | - | 9 V | 50 mA | 9 V | 80 MHz | 2 V | 5 V | - | - | 80 MHz | 20 µV | - | - | Video Amplifiers | - | 1.75 mm | 4.9 mm | 3.9 mm | - | Lead Free | ||
![]() LT6206CMS8#TRPBF Analog Devices | 2500 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 8-MSOP | 8 | - | LT6206 | Analog Devices | 90 dB | - | 9 nV/rtHz | - | 2500 | 100 MHz | 18 uA | ANALOG DEVICES INC | 4 pA/rtHz | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1660 | LT6206CMS8#TRPBF | - | Analog Devices Inc. | - | - | 1 | SMD/SMT | -6.3 V | 2 | 70 °C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | TSSOP | MSOP-8 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Active | NOT SPECIFIED | 5.68 | Compliant | Yes | 600 V/us | 600 V/us | 12.6 V | 3 V | 5 V | - | - | - | Tape & Reel (TR) | - | e3 | No | - | Matte Tin (Sn) | 70 °C | 0 °C | Voltage Feedback | Amplifier ICs | - | BIPOLAR | DUAL | GULL WING | 250 | 2 | 0.65 mm | compliant | - | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | Analog Devices Inc | - | - | - | COMMERCIAL | - | 2 | 2 | 12.6 V | 3 V | 4 mA | - | - | 4 mA | 600 V/µs | OPERATIONAL AMPLIFIER | 78 dB | 2.7V ~ 12.6V, ±1.35V ~ 6.3V | 60 mA | - | 1.1 mm | 4.5 mV | 100 MHz | -5 V | - | Op Amps - High Speed Operational Amplifiers | 100 dB | - | 67 dB | 6.3 V | 60 mA | 6.3 V | - | 1.35 V | - | 30 µA | - | 100 MHz | 4500 µV | - | - | High Speed Operational Amplifiers | - | - | 3 mm | 3 mm | - | Lead Free | ||
![]() LT6558IDHC#PBF Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | DFN-16 | YES | - | 16-DFN (5x3) | 16 | 550000 kHz | LT6558 | Analog Devices | - | - | - | - | 73 | 550 MHz | - | ANALOG DEVICES INC | - | Analog Devices Inc. | - | 05-08-1706 | LT6558IDHC#PBF | - | Analog Devices Inc. | - | - | 1 | SMD/SMT | - | - | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | Active | - | 5.12 | Details | Yes | - | 2200 V/us | 7.5 V | 3 V | - | - | - | - | Tube | LT6558 | e3 | No | - | MATTE TIN | - | - | General Purpose | Amplifier ICs | - | - | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | 16 | R-PDSO-N16 | Not Qualified | - | Analog Devices Inc | - | 7.5 V | - | INDUSTRIAL | 3 V | 3 Channel | 3 | - | - | 22.5 mA | - | - | 22.5 mA | 2200V/µs | - | - | 3V ~ 7.5V, ±2.5V ~ 3.3V | 90 mA | - | 0.8 mm | - | - | - | - | Video Amplifiers | - | - | - | - | 90 mA | - | 550 MHz | - | - | - | VIDEO AMPLIFIER | - | - | - | - | Video Amplifiers | - | - | 5 mm | 3 mm | - | - | ||
![]() MAX454CPD Analog Devices | 15 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | MAX454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4:1 Multiplexer-Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 25 mA | 300V/µs | - | - | ±4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5679ETJ T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | 32-TQFN (5x5) | - | - | MAX5679 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT-LCD Panels: Gamma Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | 12.5 mA | - | - | - | 9V ~ 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL59110IEZ-T7R5235 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UA733CN National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4027EUD T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | - | MAX4027 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 2:1 Multiplexer-Amplifier | - | 727 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 3 | - | - | 31 mA | -36 mA | - | 31 mA | 1100V/µs | - | - | ±4.5V ~ 5.5V | 143 mA | Dual | - | - | - | - | - | - | - | - | - | - | 143 mA | 5.5 V | 225 MHz | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() DIO2573TP14 DIOO | In Stock | - | - | - | - | - | TSSOP-14 | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | DIOO MICROCIRCUITS CO LTD | - | - | - | - | DIO2573TP14 | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.66 | Details | - | - | - | 5.25 V | 4.75 V | - | - | 0.006102 oz | 6 dB | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 3 Channel | - | - | - | 36 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | Video Amplifiers | No Shutdown | - | 32 MHz | - | - | - | - | - | ||
![]() DIO2673CS8 DIOO | In Stock | - | - | - | - | - | SOIC-8 | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 5.25 V | 3.135 V | - | - | - | 6 dB | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Channel | - | - | - | 78 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | No Shutdown | - | 80 MHz | - | - | - | - | - | ||
![]() DIO2551BSC5 DIOO | 19960 | - | - | - | - | - | SOIC-8 | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 5.5 V | 3.135 V | - | - | - | 6 dB | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | No Shutdown | - | 9.5 MHz | - | - | - | - | - | ||
![]() DIO2551BSO8 DIOO | In Stock | - | - | - | - | - | SOIC-8 | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 5.5 V | 3.135 V | - | - | - | 6 dB | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video Amplifiers | No Shutdown | - | 9.5 MHz | - | - | - | - | - | ||
![]() DIO2514CST6 DIOO | In Stock | - | - | - | - | - | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | DIOO MICROCIRCUITS CO LTD | - | - | - | - | DIO2514CST6 | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.71 | Details | - | - | - | 5.5 V | 3.135 V | - | - | - | 6 dB | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | 8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | Video Amplifiers | No Shutdown | - | 11 MHz | - | - | - | - | - | ||
![]() DIO2763CS8 DIOO | In Stock | - | - | - | - | - | SOIC-8 | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | DIOO MICROCIRCUITS CO LTD | - | - | - | - | DIO2763CS8 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.71 | - | - | - | 300 V/us | 5.25 V | 3.135 V | - | - | - | 6 dB | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 3 Channel | - | - | - | 27 mA | - | - | - | - | Video Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | Video Amplifiers | - | - | 200 MHz | - | - | - | - | - |