- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Number of Terminals | Backshell Material, Plating | Approvals | Bandwidth-Nom | Base Product Number | Brand | Bridge Type | CMRR - Common Mode Rejection Ratio | Common-mode Reject Ratio-Nom | Contact Finish Mating | Contact Materials | Contact Sizes | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | en - Input Voltage Noise Density | Enclosure | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ihs Manufacturer | In - Input Noise Current Density | Input Offset Voltage | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Input Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Neg Supply Voltage Limit-Max | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Supply Rejection Ratio | Power Supply Requirement | Primary Material | Product Status | PSRR - Power Supply Rejection Ratio | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Slew Rate-Nom | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Voltage, Rating | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Max Power Dissipation | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Number of Outputs | Qualification Status | Housing Color | Output Type | Brand Name | Max Output Current | Operating Supply Voltage | Failure Rate | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Nominal Supply Current | Output Current | Shell Size, MIL | Lead Style | Number of Poles | Illumination | Supply Current-Max | Cable Opening | Current - Supply | Switch Type | Topology | Slew Rate | Amplifier Type | Contact Termination | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Seated Height-Max | Input Offset Voltage (Vos) | Bandwidth | Size | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Product Type | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | RPM | Includes | Bearing Type | Voltage - Input Offset | Settling Time | Current - Output / Channel | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Coating, Housing Type | High Level Output Current | Input Bias Current | Consumer IC Type | Nominal Gain Bandwidth Product | Input Offset Voltage-Max | Overall Length | Thermal Resistance @ Natural | Number of Amplifiers | Power Dissipation @ Temperature Rise | Product | Connection Type | Features | Supply Current | Shutdown | Product Category | Shaft Diameter | Phase | 3dB Bandwidth | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMH6722MAX National Semiconductor | 5538 |
| - | - | - | - | Panel Mount | 14-SOIC (0.154, 3.90mm Width) | - | Bulkhead - Front Side Nut | - | - | Aluminum | 14-SOIC | - | Thermoplastic | - | - | - | - | - | - | - | TV07RW | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Crimp | - | - | Receptacle, Female Sockets | - | - | 8 | - | - | - | - | Olive Drab | Aviation, Marine, Military | - | - | - | Threaded | - | - | - | - | - | - | - | B | - | Shielded | - | - | Environment Resistant | - | - | - | - | - | Olive Drab Cadmium | - | 13-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 mA | - | - | 1800V/µs | - | - | - | - | 8V ~ 12.5V, ±4V ~ 6.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mA | - | 400 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0µin (2.54µm) | - | - | - | - | ||
![]() MAX4023EEE Analog Devices | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 16 | - | - | 16-QSOP | - | - | - | - | - | - | - | - | - | MAX4023 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 2:1 Multiplexer-Amplifier | - | - | - | - | - | - | - | - | 667 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 3 | 5.5 V | 2.25 V | 25 mA | - | - | - | 25 mA | - | - | - | - | - | - | - | 25 mA | - | - | 300V/µs | - | - | - | - | 4.5V ~ 11V, ±2.25V ~ 5.5V | - | Dual, Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 260 MHz | 2.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX4259EEE Analog Devices | 21735 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | 16-QSOP | - | - | XA | - | - | - | - | CSA, UL | - | MAX4259 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | - | - | GECXAT-3M | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duraloy Iron | - | 2:1 Multiplexer-Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9 mA | - | - | 1000V/µs | - | - | - | - | ±4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX405CPA Analog Devices | 1887 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | - | 8-PDIP | - | - | - | - | - | - | - | - | - | MAX405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mA | - | - | 650V/µs | - | - | - | - | ±4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mA | - | 180 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MAX4310EUA T Analog Devices | 46 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Tin | Surface Mount | Snap Fit | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | - | - | 8-uMAX/uSOP | - | - | Rectangular, Concave | - | - | - | - | - | - | MAX4310 | - | - | - | - | - | - | - | - | - | - | - | - | - | Multimec® Series | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 3 weeks ago) | - | - | - | + 85 C | MEC Switches | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | 330 mW | - | - | - | Active | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 10.5 V | 4 V | - | - | - | - | - | - | - | - | Multimec® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Black, Frosted White Lens | 2:1 Multiplexer-Amplifier | - | - | - | - | Amplifier ICs | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Rail-to-Rail | - | - | - | - | - | - | - | - | - | 2 | 1 | 10.5 V | 4 V | 6.1 mA | - | - | - | 560 µA | - | - | - | - | Illumination Opening | - | - | 6.1 mA | Tactile | - | 460 V/µs | - | - | - | - | 4V ~ 10.5V, ±2V ~ 5.25V | 95 mA | Dual, Single | - | - | 110 MHz | 12.50mm L x 6.50mm W x 5.30mm H | - | - | Video Amplifiers | - | - | - | - | - | - | - | - | 95 mA | 5.25 V | 280 MHz | 2 V | - | 120 mA | - | - | - | - | - | - | - | - | Video Amplifiers | - | - | - | - | - | - | - | 110 MHz | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX9552EUD T Analog Devices | In Stock | - | Datasheet | - | - | - | Panel Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | Flange | - | Circular | Composite | 14-TSSOP-EP | - | - | - | - | - | - | - | - | - | D38999/20JJ | - | - | - | - | - | - | 16 (4), 20 (40), 8 Coax (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 46 (44 + 2 Coax) | - | - | - | - | - | TFT-LCD Panels: VCOM Driver | - | - | - | Threaded | - | Crimp | - | - | - | - | - | A | - | Shielded | - | - | Environment Resistant | - | - | - | - | - | Cadmium | - | 25-46 | - | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | 4 | - | - | - | - | - | - | - | - | J | - | - | - | - | - | 2 mA | - | - | - | - | - | - | - | 6V ~ 20V, ±3V ~ 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9504BEUT Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23-6 | - | - | - | - | - | SOT-6 | - | - | - | - | - | - | - | - | - | MAX9504 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | United Chemicon | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mA | - | - | 165V/µs | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 mA | - | 47 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4389EUT T Analog Devices | 1297 | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Radial, Flat Oval | - | Flange Braces, Right Angle | 6 | - | - | SOT-6 | - | - | - | - | - | - | - | - | - | MAX4389 | - | - | 95 dB | - | - | - | - | - | - | - | 13 nV/sqrt Hz | - | - | - | - | 15 uA | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | 696 mW | - | - | - | Active | 65 dB | - | - | - | Compliant | - | - | - | - | - | - | - | 500 V/us | 11 V | 4.5 V | - | - | - | 70 dB | - | 5 mV | -55°C ~ 350°C | Bulk | FSOT | 3.500 L x 1.187 W (88.90mm x 30.16mm) | ±10% | - | - | Active | - | - | - | ±260ppm/°C | - | - | 5 kOhms | - | - | 85 °C | -40 °C | Wirewound | - | Voltage Feedback | 55W | - | - | - | Amplifier ICs | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | -- | - | - | - | - | - | 1 | 1 | 11 V | 4.5 V | 6 mA | - | - | - | 3.2 mA | 55 mA | - | Solder Lugs | - | - | - | - | 6 mA | - | Voltage Feedback | 500V/µs | Voltage Feedback | - | 70 dB | - | 4.5V ~ 11V, ±2.25V ~ 5.5V | 95 mA | - | - | 18 mV | 85MHz | - | - | - | Op Amps - High Speed Operational Amplifiers | 60 dB | 65 dB | - | - | - | - | - | - | 95 mA | 5.5 V | 85 MHz | 2.25 V | Silicone Coated | - | 15 µA | - | - | - | - | - | 1 | - | Operational Amplifiers | - | -- | - | - | - | - | - | 85 MHz | - | - | 0.594 (15.08mm) | - | - | - | - | No | Unknown | - | ||
![]() MAX4390EUK T Analog Devices | 2040 | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | MAX4390 | - | - | 95 dB | - | - | - | - | - | - | - | 13 nV/sqrt Hz | - | - | - | - | 15 uA | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | 571 mW | - | - | - | Active | 65 dB | - | - | - | - | - | - | - | - | - | - | - | 500 V/us | 11 V | 4.5 V | - | 11 V | 4.5 V | 70 dB | - | 5 mV | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Feedback | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | - | - | - | - | 1 Channel | 1 | - | - | 5.5 mA | - | - | - | - | - | - | - | - | - | - | - | 6 mA | - | Voltage Feedback | 500V/µs | Current Sense | - | - | 2.5 µA | 4.5V ~ 11V, ±2.25V ~ 5.5V | 50 mA | - | - | - | - | - | - | - | Op Amps - High Speed Operational Amplifiers | - | - | - | - | - | - | 5 mV | - | 95 mA | - | 85 MHz | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | - | - | - | - | - | - | - | 85 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1256CS#PBF Analog Devices | 100 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 14-SO | - | - | - | - | - | 14 | - | - | - | LT1256 | - | - | 61 dB | 57 dB | - | - | - | - | - | - | 2.7 nV/rtHz | - | - | - | - | 30 uA | ANALOG DEVICES INC | - | - | - | Analog Devices Inc | - | 05-08-1610 (S14) | LT1256CS#PBF | 17 MOhms | + 70 C | Analog Devices Inc. | 0 C | 1 | - | SMD/SMT | - | -16 V | - | - | - | 70 °C | - | Tube | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | Active | 76 dB | - | 30 | 1.4 | - | Yes | Video Amplifiers 40 MHz DC Gain Controller Amplifier | - | - | - | - | 300 V/us | 300 V/us | 36 V | 5 V | 5 V | - | - | 93 dB | - | 2 mV | - | - | - | - | - | e3 | No | - | - | - | - | - | - | - | - | - | MATTE TIN | - | - | - | - | Current Feedback | - | - | - | - | Operational Amplifier | - | - | - | - | BIPOLAR | DUAL | - | GULL WING | - | 260 | 1 | - | 1.27 mm | - | compliant | - | - | - | 14 | - | R-PDSO-G14 | - | Not Qualified | - | - | Analog Devices Inc | - | - | - | - | - | COMMERCIAL | - | - | 1 Channel | 1 | - | - | 13.5 mA | - | - | - | - | - | - | - | - | - | - | - | 14.5 mA | - | - | 300V/µs | OPERATIONAL AMPLIFIER | - | - | - | 5V ~ 30V, ±2.5V ~ 15V | 40 mA | - | 1.75 mm | - | - | - | -5 V | 40000 kHz | Video Amplifiers | - | - | 16 V | - | - | - | - | - | 40 mA | - | 40 MHz | - | - | - | - | - | - | 3000 µV | - | - | - | - | Video Amplifiers | - | - | - | No Shutdown | - | - | - | 40 MHz | - | - | - | 8.65 mm | 3.9 mm | - | - | - | - | - | ||
![]() HA5023IB HARRIS | 645 | - | - | - | - | - | Rigid | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 8-SOIC | - | - | - | - | - | - | - | CE, CSA, UR | - | HA5023 | - | - | - | - | - | - | - | - | - | - | - | Drip Proof | - | - | - | - | - | - | - | - | Marathon Electric | - | - | 145TTDR5701 | - | - | Harris Corporation | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Definite Purpose, NEMA Motors | - | - | - | - | - | Rolled Steel | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 4, 8 | - | - | - | 7.5 mA | - | - | 350V/µs | - | - | - | - | ±4.75V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | 1,725 RPM | - | Ball | - | - | 20 mA | - | 125 MHz | - | - | - | - | - | - | - | 12.99 | - | - | - | - | - | - | - | - | - | 0.88 | 3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9532AUB/V Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | 10-uMAX/uSOP | - | - | - | - | - | - | - | - | - | MAX9532 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DirectDrive® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4158EUA T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | - | - | 8-uMAX/uSOP | - | - | - | - | - | - | - | - | - | MAX4158 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 2:1 Multiplexer-Amplifier | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 1 | 1 | - | - | 10.9 mA | - | - | - | 13 mA | - | - | - | - | - | - | - | 10.9 mA | - | - | 700 V/µs | - | - | - | - | ±4.5V ~ 5.5V | 100 mA | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | 5.5 V | 350 MHz | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHP3450IM14X Fairchild | In Stock | - | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 mA | - | - | 1100V/µs | - | - | - | - | 3V ~ 12V, ±1.5V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 mA | - | 210 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9541AEE Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | 16-QSOP | - | - | - | - | - | - | - | - | - | MAX9541 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 172 | - | - | - | - | Active | -- | - | - | - | - | - | - | 14 | - | - | - | - | - | 2:1 Multiplexer-Amplifier | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 mA | - | - | - | - | Receptacle to Solder Tab | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.50 (88.90mm) | - | - | - | - | - | - | ||
![]() MAX4189EEE Analog Devices | 185 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | 16-QSOP | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | MAX4189 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 V | 4.5 V | - | - | - | -40°C ~ 85°C | Bulk | pushPIN™ | - | - | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Push Pin | 0.790 (20.00mm) | 7.52°C/W @ 100 LFM | - | - | - | - | - | - | - | - | 1.5 mA | - | - | 175V/µs | Current Feedback | - | - | 2 µA | 4.5V ~ 11V, ±2.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mV | - | 55 mA | - | 250 MHz | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | - | ||
![]() MAX4258EUA Analog Devices | 5565 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | 8-uMAX/uSOP | - | - | - | - | - | - | - | - | - | MAX4258 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RCD | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 Multiplexer-Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9 mA | - | - | 1000V/µs | - | - | - | - | ±4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4259ESD Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 14-SOIC | - | - | - | - | - | - | - | - | - | MAX4259 | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | DTS20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 Multiplexer-Amplifier | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9 mA | - | - | 1000V/µs | - | - | - | - | ±4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | 100 mA | - | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1227CS8#TRPBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | SOIC-8 | YES | - | 8 | - | - | 8-SO | - | - | - | - | - | 8 | - | - | - | LT1227 | Analog Devices | - | 62 dB | 62 dB | - | - | - | - | - | - | 3.2 nV/rtHz | - | 2500 | - | - | - | ANALOG DEVICES INC | 1.7 pA/rtHz | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1610 (S8) | LT1227CS8#TRPBF | - | - | Analog Devices Inc. | - | - | - | SMD/SMT | - | -18 V | 1 | - | - | 70 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | Active | - | - | - | 5.71 | Compliant | Yes | - | - | - | - | - | 1100 V/us | 1.1 kV/us | 36 V | 4 V | 5 V | - | - | - | - | - | - | Tape & Reel (TR) | LT1227 | - | - | e3 | No | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) | 70 °C | 0 °C | - | - | Current Feedback | - | - | - | - | Amplifier ICs | - | - | - | - | BIPOLAR | DUAL | - | GULL WING | - | - | 1 | - | 1.27 mm | - | compliant | - | - | - | 8 | - | R-PDSO-G8 | - | Not Qualified | - | - | Analog Devices Inc | - | - | - | - | - | COMMERCIAL | - | - | 1 | 1 | 36 V | 4 V | 10 mA | - | - | - | - | - | - | - | - | - | - | - | 10 mA | - | - | 1100 V/µs | OPERATIONAL AMPLIFIER | - | 55 dB | - | 4V ~ 30V, ±2V ~ 15V | 60 mA | - | 1.752 mm | 3 mV | - | - | -5 V | - | Op Amps - High Speed Operational Amplifiers | 72 dB | 60 dB | 18 V | - | - | - | - | - | 60 mA | 15 V | 140 MHz | 2 V | - | - | 60 µA | - | 140 MHz | 15000 µV | - | - | - | - | - | - | - | - | - | High Speed Operational Amplifiers | - | - | - | - | 1.75 mm | - | 4.9025 mm | 3.899 mm | - | - | - | - | Lead Free | ||
![]() LT6559CUD#PBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | QFN-16 | YES | - | 16 | - | - | 16-QFN (3x3) | - | - | - | - | - | 16 | - | - | 300000 kHz | LT6559 | Analog Devices | - | 50 dB | - | - | - | - | ±6(V) | ±2(V) | ±3/±5(V) | 4.5 nV/rtHz | - | 121 | - | - | - | LINEAR TECHNOLOGY CORP | - | 10(mV) | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | UD | LT6559CUD#PBF | 1 MOhms | + 70 C | Analog Devices Inc. | 0 C | 1 | Surface Mount | SMD/SMT | - | - | 3 | 0C to 70C | Commercial | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC16,.16SQ,20 | LCC16,.16SQ,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | QFN EP | Transferred | QFN | - | 56(dB) | Single/Dual | - | Active | 70 dB | No | - | 7.75 | Details | Yes | - | Yes | 12(V) | 4(V) | 5/9(V) | - | 500 V/us | 12 V | 4 V | - | - | - | - | - | 1.5 mV | - | Rail/Tube | LT6559 | - | - | e3 | - | - | - | SMD/SMT | EAR99 | - | - | - | - | - | Matte Tin (Sn) | 85 °C | -40 °C | - | - | General Purpose | - | IT CAN ALSO OPERATES AT 4V TO 12V DUAL SUPPLY | 8542.33.00.01 | - | Amplifier ICs | - | - | - | - | BiCOM | QUAD | - | NO LEAD | - | 260 | 1 | - | 0.5 mm | - | compliant | - | 30 | - | 16 | - | R-PQCC-N16 | - | Not Qualified | - | - | Linear Technology | 80 mA | - | - | 6 V | 5/+-5 V | INDUSTRIAL | 2 V | - | 3 Channel | 3 | 12 V | 4 V | 3.9 mA | - | - | - | - | 80 mA | - | - | - | - | 19.5 mA | - | 4.6 mA | - | - | 500(V/us) | - | - | 40(dB) | - | 4V ~ 12V, ±2V ~ 6V | 80 mA | - | 0.8 mm | 1.5 mV | 300 MHz | - | - | - | Video Amplifiers | - | 56 dB | - | - | - | - | - | 0.025(us) | 100 mA | 6 V | 300 MHz | 2 V | - | - | - | VIDEO AMPLIFIER | 300 MHz | - | - | - | 3 | - | Video Amplifiers | - | - | 18.3@5V@0C TO 70C(mA) | Shutdown | Video Amplifiers | - | - | 300 MHz | - | - | - | 3 mm | 3 mm | - | - | - | No SVHC | - |