- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | RoHS | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Packaging | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Technology | Pin Count | Output Type | Operating Supply Voltage | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Current - Supply | Slew Rate | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Current - Output / Channel | -3db Bandwidth | Input Bias Current | Number of Amplifiers | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3510AEEP Analog Devices | 271 |
| - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20-QSOP | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | CATV | - | - | - | - | - | - | 1 | - | - | - | 109 mA | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | ||
![]() MAX466CWI Analog Devices | 1115 |
| Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Video | - | - | - | Single-Ended | - | - | 4 | - | - | - | 100 mA | 300V/µs | - | ±4.75V ~ 5.25V | - | - | - | - | - | - | 90 MHz | - | - | - | - | - | - | ||
![]() LM1207N National Semiconductor | 12 |
| - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-DIP | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | 3 | - | - | - | 90 mA | - | - | 10.8V ~ 13.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4221CPE Analog Devices | In Stock | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | 2 | - | - | - | 4 mA | 700V/µs | - | ±4.5V ~ 5.5V | - | - | - | - | - | - | 330 MHz | - | - | - | - | - | - | ||
![]() MAX9515ABS TG45 Analog Devices | 38305 |
| Datasheet | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1.05x1.05) | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | - | - | - | 1 | - | - | - | 2.9 mA | - | - | 2.7V ~ 3.6V | - | - | - | - | - | 1 µA | - | - | - | - | - | - | - | ||
![]() EL4543IUZS2714 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | Driver | - | - | - | Differential | - | - | 3 | - | - | - | 14.5mA | 1000 V/µs | - | 5 V ~ 12 V, ±2.5 V ~ 6 V | - | - | - | - | - | 60mA | 350MHz | - | - | - | - | - | - | ||
![]() MAX4031EESD Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | MAX4031E | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | General Purpose | 667 mW | - | - | Rail-to-Rail | 5 V | 3 | 3 | 5.5 V | 4.5 V | 12 mA | 12 mA | 115 V/µs | 50 dB | 4.5V ~ 5.5V | 100 mA | 13 mV | 144 MHz | 80 dB | 40 dB | 100 mA | 144 MHz | 10 nA | - | - | - | - | No | ||
![]() MAX469CWE-T Analog Devices | 222 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MAX469 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | Single-Ended | - | - | 3 | - | - | - | 80 mA | 300V/µs | - | ±4.75V ~ 5.25V | - | - | - | - | - | - | 90 MHz | - | - | - | - | - | - | ||
![]() EL4543IUZ-T13S2714 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | Driver | - | - | - | Differential | - | - | 3 | - | - | - | 14.5mA | 1000 V/µs | - | 5 V ~ 12 V, ±2.5 V ~ 6 V | - | - | - | - | - | 60mA | 350MHz | - | - | - | - | - | - | ||
![]() NTE1576 NTE ELECT | In Stock | - | - | Through Hole | - | - | 16 | - | 7.257478 g | - | - | - | - | - | NTE Electronics | NTE1576 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 75 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | 152.4 mm | 76.2 mm | - | ||
![]() OV05645-A66A-1D OmniVision | 56000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | OmniVision Technologies Inc | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE7049 NTE ELECT | In Stock | - | - | Through Hole | - | - | 24 | - | - | - | - | - | - | - | NTE Electronics | NTE7049 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA4-5020/883 HARRIS | In Stock | - | - | - | Surface Mount | 20-CLCC | - | 20-CLCC (8.89x8.89) | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Current Feedback | - | - | - | Push-Pull | - | - | 1 | - | - | - | 10 mA | 860V/µs | - | ±5V ~ 15V | - | - | - | - | - | 30 mA | 105 MHz | - | - | - | - | - | - | ||
![]() OPA360AIDCKT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THS7316DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN10501D National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THS7353PWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6714MF/NOPB National Semiconductor | 540 | - | - | - | - | - | - | - | - | - | ±6.25(V) | ±4(V) | ±5(V) | 6(mV) | - | - | - | Surface Mount | 1 | -40C to 85C | Industrial | - | SOT-23 | 48(dB) | Single/Dual | - | No | No | - | No | 12.6(V) | 8(V) | 9/12(V) | Tape and Reel | - | - | - | - | - | - | BiCOM | 5 | - | - | - | - | - | - | - | - | 1800(V/us) | 48(dB) | - | - | - | - | - | - | - | - | 10000(nA) | 1 | - | - | - | - | ||
![]() LMH6722MA/NOPB National Semiconductor | 538 |
| - | - | - | - | - | - | - | - | ±6.25(V) | ±4(V) | ±5(V) | 6(mV) | - | - | - | Surface Mount | 4 | -40C to 85C | INDUSTRIALC | - | SOIC | 48(dB) | Single/Dual | - | No | No | - | No | 12.5(V) | 8(V) | 9/12(V) | Rail/Tube | - | - | - | - | - | - | BiCOM | 14 | - | - | - | - | - | - | - | - | 1800(V/us) | 48(dB) | - | - | - | - | - | - | - | - | 10000(nA) | 4 | - | - | - | - | ||
![]() OPA692ID National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |