- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | CMRR - Common Mode Rejection Ratio | Development Kit | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Voltage Gain in dB | Vos - Input Offset Voltage | Series | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Output Type | Number of Channels | Number of Circuits | Operating Supply Current | Current - Supply | Slew Rate | Amplifier Type | Voltage - Supply, Single/Dual (±) | Supply Type | Product Type | Current - Output / Channel | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Product | 3dB Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLC5602IN National Semiconductor | 3642 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-MDIP | - | - | - | - | - | - | National Semiconductor | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Current Feedback | - | - | - | 2 | - | 1.6 mA | 300V/µs | - | - | - | - | 130 mA | - | 135 MHz | - | - | - | - | ||
![]() DS3510T Analog Devices | 4197 |
| Datasheet | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | DS3510 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | Rail-to-Rail | - | 10 | - | 6.7 mA | - | - | 9V ~ 15V | - | - | 4 mA | - | - | - | - | - | - | ||
![]() MAX4395ESD/V Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX4395 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | Automotive, AEC-Q100 | - | - | Voltage Feedback | - | Rail-to-Rail | - | 4 | - | 6 mA | 500V/µs | - | 4.5V ~ 11V, ±2.25V ~ 5.5V | - | - | 95 mA | - | 85 MHz | - | - | - | - | ||
![]() MAX9510AUA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX9510 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | DirectDrive® | - | - | General Purpose | - | - | - | 1 | - | 2.9 mA | 43V/µs | - | 1.7V ~ 2.63V | - | - | 82 mA | - | 42.1 MHz | - | - | - | - | ||
![]() MAX4031EESD T Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX4031 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | General Purpose | - | Rail-to-Rail | - | 3 | - | 12 mA | 115V/µs | - | 4.5V ~ 5.5V | - | - | 100 mA | - | 144 MHz | - | - | - | - | ||
![]() MAX4447ESE/GG8 Analog Devices | In Stock | - | Datasheet | - | - | - | - | MAX4447 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA1109IB HARRIS | 251 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | HFA1109 | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | Current Feedback | - | - | - | 1 | - | 9.6 mA | 2600V/µs | - | ±4.5V ~ 5.5V | - | - | 36 mA | - | 450 MHz | - | - | - | - | ||
![]() MAX9516ALB Analog Devices | 73447 |
| Datasheet | Surface Mount | 10-WFDFN | - | 10-uDFN (2x2) | MAX9516 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | DirectDrive® | - | - | Reconstruction Filter | - | - | - | 1 | - | 3.1 mA | - | - | 1.7V ~ 2.63V | - | - | 81 mA | - | - | - | - | - | - | ||
![]() MAX9584AUA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX9584 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | 3 | - | 3.5 mA | - | - | 2.7V ~ 3.6V | - | - | 140 mA | - | - | - | - | - | - | ||
![]() MAX4315EEE T Analog Devices | 24 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX4315 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | 8:1 Multiplexer-Amplifier | - | Rail-to-Rail | - | 1 | - | 7.4 mA | 310V/µs | - | 4V ~ 10.5V, ±2V ~ 5.25V | - | - | 95 mA | - | 97 MHz | - | - | - | - | ||
![]() MAX4444ESE T Analog Devices | 24 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX4444 | 40 dB | MAX4444EVKIT | 550 MHz | 10 uA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.6 W | Active | 53 dB | - | 5 kV/us | 5.5 V | 4.5 V | 66.02 dB | 65 mV | - | - | - | Receiver | Amplifier ICs | - | 1 Channel | 1 | 3.5 mA | 41 mA | 5000V/µs | Differential Line Receiver | ±4.5V ~ 5.5V | - | Op Amps - High Speed Operational Amplifiers | 120 mA | - | 550 MHz | - | - | Instrumentation Amplifiers | 550 MHz | ||
![]() DS3514T T&R Analog Devices | In Stock | - | Datasheet | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | DS3514 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | Rail-to-Rail | - | 14 | - | 5 mA | - | - | 9V ~ 15V | - | - | 4 mA | - | - | - | - | - | - | ||
![]() MAX9503GEEE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX9503 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | DirectDrive® | - | - | Filter | - | - | - | 1 | - | 12 mA | - | - | 2.7V ~ 3.6V | - | - | 50 mA | - | - | - | - | - | - | ||
![]() MAX9586AZK T Analog Devices | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-23-5 | MAX9586 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Reconstruction Filter | - | - | - | 1 | - | 4.25 mA | - | - | 2.7V ~ 3.6V | - | - | 140 mA | - | - | - | - | - | - | ||
![]() MAX9508AEE Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX9508 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Filter | - | - | - | 3 | - | 13 mA | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | ||
![]() MAX9502GELT GA8 Analog Devices | In Stock | - | - | - | - | - | - | MAX950 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6739MQX/NOPB National Semiconductor | 52 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | 3 | - | 32 mA | 3300V/µs | - | 8V ~ 12V, ±4V ~ 6V | - | - | 90 mA | - | 750 MHz | - | - | - | - | ||
![]() MAX457CSA T Analog Devices | 23 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX457 | 54 dB | - | - | 1 nA | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | 470 mW | Active | 54 dB | - | - | - | - | 49.54 dB | 5 mV | - | - | - | General Purpose | Amplifier ICs | - | 2 Channel | 2 | 42 mA | 35 mA | 300V/µs | Video Amplifier | ±4.5V ~ 5.5V | - | Video Amplifiers | 20 mA | - | 70 MHz | - | - | Video Amplifiers | - | ||
![]() MAX4029EWP T Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | MAX4029 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | 2:1 Multiplexer-Amplifier | - | - | - | 4 | - | 38 mA | 300V/µs | - | 4.5V ~ 5.5V | - | - | 30 mA | - | 210 MHz | - | - | - | - | ||
![]() NJW1351RB1-TE1 NJR CORPORATION | 10074 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 1 | - | - | - | - | - | - | Dual | - | - | 3.45 V | - | 2.5 V | 3 V | - | - |