- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Gain | Current - Output / Channel | -3db Bandwidth | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Input Offset Voltage-Max | Harmonic Distortion | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD830AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | Differential | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | INDUSTRIAL | 4V | 1 | 1 | - | 14.5mA | 360V/μs | - | - | 8V~33V ±4V~16.5V | 85000 kHz | - | - | - | - | - | 50mA | 85MHz | - | - | VIDEO AMPLIFIER | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() ISL59448IAZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Bulk | e3 | yes | Obsolete | 2 (1 Year) | 24 | - | MATTE TIN | 2:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 260 | 3 | 5V | - | - | 40 | 24 | R-PDSO-G24 | - | - | - | INDUSTRIAL | - | 1 | 3 | VIDEO MULTIPLEXER | 31mA | 1600V/μs | - | - | - | - | -5V | - | - | - | - | 180mA | 570MHz | - | - | - | - | - | 1.727mm | 8.6614mm | ROHS3 Compliant | ||
![]() AD829JN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 70°C | - | Tube | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | Voltage Feedback | - | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | unknown | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | - | - | COMMERCIAL | 4.5V | 1 | 1 | - | 5.3mA | 230V/μs | - | - | ±4.5V~18V | - | - | - | - | - | - | 32mA | 120MHz | - | - | VIDEO AMPLIFIER | - | - | 4.57mm | 9.27mm | Non-RoHS Compliant | ||
![]() ISL59424IRZ-T7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (5x4) | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2:1 Multiplexer-Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 39mA | 1200V/μs | - | - | - | - | - | - | - | - | - | 130mA | 1GHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD8023AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 3 | 7.5V | 1.27mm | - | 30 | 14 | R-PDSO-G14 | - | - | - | INDUSTRIAL | - | - | 3 | - | 7mA | 1200V/μs | OPERATIONAL AMPLIFIER | 56 dB | 4.2V~15V ±2.1V~7.5V | - | -7.5V | 125000 kHz | 45μA | 7.75V | - | 70mA | 125MHz | - | -7.75V | - | 5000μV | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() AD8023AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 3 | 7.5V | 1.27mm | - | 30 | 14 | R-PDSO-G14 | - | - | - | INDUSTRIAL | - | - | 3 | - | 7mA | 1200V/μs | OPERATIONAL AMPLIFIER | 56 dB | 4.2V~15V ±2.1V~7.5V | - | -7.5V | 125000 kHz | 45μA | 7.75V | - | 70mA | 125MHz | - | -7.75V | - | 5000μV | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() MAX4449ESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | Driver | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | 1 | - | 46mA | 6500V/μs | - | - | ±4.5V~5.5V | - | - | - | - | - | - | 130mA | 400MHz | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8072ARMZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | Current Feedback | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | unknown | 40 | 8 | S-PDSO-G8 | COMMERCIAL | - | 6V | INDUSTRIAL | - | 2 | 2 | - | 3.5mA | 500V/μs | - | - | 5V~12V ±2.5V~6V | 100000 kHz | - | - | - | - | - | 30mA | 100MHz | - | - | VIDEO AMPLIFIER | - | - | 1.1mm | 3mm | ROHS3 Compliant | ||
![]() MAX453CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 70°C | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 2:1 Multiplexer-Amplifier | - | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 20 | 8 | R-PDIP-T8 | - | - | - | COMMERCIAL | - | - | 1 | - | 25mA | 300V/μs | OPERATIONAL AMPLIFIER | 80 dB | ±4.5V~5.5V | - | -5V | 50000 kHz | - | - | - | 20mA | 50MHz | - | - | - | 5000μV | - | 4.572mm | 9.375mm | Non-RoHS Compliant | ||
![]() AD8013AR-14 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | TIN LEAD | Current Feedback | CAN ALSO WORK WITH SINGLE 5V SUPPLY | DUAL | GULL WING | 240 | 1 | - | 1.27mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | - | 6.5V | INDUSTRIAL | 2.1V | 3 | 3 | - | 3.5mA | 1000V/μs | - | - | 4.2V~13V ±2.1V~6.5V | 140000 kHz | - | - | - | - | - | 30mA | 140MHz | - | - | VIDEO AMPLIFIER | - | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() MAX455CWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 70°C | - | Tube | e3 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | TIN | 8:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | R-PDSO-G20 | - | - | - | COMMERCIAL | - | - | 1 | - | 25mA | 300V/μs | OPERATIONAL AMPLIFIER | 80 dB | ±4.5V~5.5V | - | -5V | 50000 kHz | - | - | - | 20mA | 50MHz | - | - | - | 5000μV | - | 2.65mm | - | ROHS3 Compliant | ||
![]() HA5024IP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 85°C | - | Tube | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | TIN LEAD | Current Feedback | - | DUAL | - | NOT SPECIFIED | 4 | - | - | - | NOT SPECIFIED | 20 | R-PDIP-T20 | COMMERCIAL | - | - | INDUSTRIAL | - | - | 4 | - | 7.5mA | 350V/μs | - | - | ±4.5V~18V | - | - | - | - | - | - | 20mA | 125MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | Non-RoHS Compliant | ||
![]() AD811JR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | COMMERCIAL | 4.5V | 1 | 1 | - | 16.5mA | 2500V/μs | - | - | ±4.5V~18V | 140000 kHz | - | - | - | - | - | 100mA | 140MHz | - | - | VIDEO AMPLIFIER | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD8023AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 3 | 7.5V | 1.27mm | - | 30 | 14 | R-PDSO-G14 | - | - | - | INDUSTRIAL | - | - | 3 | - | 7mA | 1200V/μs | OPERATIONAL AMPLIFIER | 56 dB | 4.2V~15V ±2.1V~7.5V | - | -7.5V | 125000 kHz | 45μA | 7.75V | - | 70mA | 125MHz | - | -7.75V | - | 5000μV | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() LMH6734MQ/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | Current Feedback | - | DUAL | GULL WING | 260 | 1 | - | - | unknown | 40 | 16 | R-PDSO-G16 | COMMERCIAL | - | 6V | INDUSTRIAL | 1.5V | 3 | 3 | - | 19.5mA | 3750V/μs | - | - | 3V~12V ±1.5V~6V | 870000 kHz | - | - | - | - | - | 80mA | 925MHz | - | - | VIDEO AMPLIFIER | - | - | 1.7272mm | 4.9mm | ROHS3 Compliant | ||
![]() LM2418T Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-11 (Formed Leads) | NO | - | 100°C | -20°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 11 | - | TIN LEAD | CRT Driver | ALSO REQUIRES 12V POWER SUPPLY | SINGLE | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | 3 | R-PSFM-T11 | COMMERCIAL | - | 90V | OTHER | 90V | 3 | 3 | - | 18mA | - | - | - | - | 30000 kHz | - | - | - | - | 25.6 dB | - | 30MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8072JR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 6V | COMMERCIAL | - | 2 | 2 | - | 3.5mA | 500V/μs | - | - | 5V~12V ±2.5V~6V | 100000 kHz | - | - | - | - | - | 30mA | 100MHz | - | - | VIDEO AMPLIFIER | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() MAX463ENG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 85°C | -40°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | TIN LEAD | Buffer | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 20 | 24 | R-PDIP-T24 | - | - | - | INDUSTRIAL | - | 3 | 3 | - | 65mA | 200V/μs | - | - | ±4.75V~5.25V | - | -5V | - | - | - | - | - | 100MHz | 70 dB | - | - | - | - | 4.572mm | - | Non-RoHS Compliant | ||
![]() FMS6413CSX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | Filter | - | DUAL | GULL WING | 260 | 1 | - | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | 5.25V | COMMERCIAL | 4.75V | 1 | 1 | - | 60mA | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | 40mA | 7.1MHz | - | - | VIDEO AMPLIFIER | - | 0.8% | - | 4.93mm | ROHS3 Compliant | ||
![]() BGY787,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | SOT-115J | - | SOT115J | - | - | Bulk | - | - | Obsolete | 3 (168 Hours) | - | - | - | CATV | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | 1 | - | 220mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |