- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Gain | Current - Output / Channel | -3db Bandwidth | Consumer IC Type | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM1281N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | EAR99 | TIN LEAD | General Purpose | - | DUAL | - | NOT SPECIFIED | - | - | 2.54mm | - | NOT SPECIFIED | 28 | R-PDIP-T28 | Not Qualified | - | - | - | - | 3 | 3 | 95mA | - | - | - | 11.4V~12.6V | 85000 kHz | - | - | - | - | 16 dB | 28mA | 85MHz | VIDEO AMPLIFIER | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX9505EEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | Tube | DirectDrive® | - | - | Obsolete | 1 (Unlimited) | - | - | - | Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 12mA | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL59830IA-T7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | - | - | no | Obsolete | 1 (Unlimited) | 16 | - | NOT SPECIFIED | Driver | - | DUAL | GULL WING | 240 | 1 | - | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | Rail-to-Rail | - | INDUSTRIAL | 3V | 3 | 3 | 120mA | 500V/μs | - | - | 3V~3.6V | 200000 kHz | - | - | - | - | - | 50mA | 200MHz | VIDEO AMPLIFIER | - | - | 4.89mm | - | Non-RoHS Compliant | ||
![]() MAX9508ATE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | YES | - | 125°C | -40°C | Tube | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 16 | - | TIN | Filter | - | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | NOT SPECIFIED | 16 | S-PQCC-N16 | COMMERCIAL | - | - | AUTOMOTIVE | 2.7V | 2 | 3 | 13mA | - | - | - | 2.7V~3.6V | - | - | - | - | - | 6 dB | - | - | VIDEO AMPLIFIER | - | 0.8mm | - | - | ROHS3 Compliant | ||
![]() ADA4853-3YCPZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad, CSP | YES | - | 105°C | -40°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | MATTE TIN | Voltage Feedback | - | QUAD | NO LEAD | 260 | 3 | - | 0.5mm | unknown | NOT SPECIFIED | 16 | S-XQCC-N16 | COMMERCIAL | Rail-to-Rail | 5V | INDUSTRIAL | 2.65V | 1 | 3 | 1.4mA | 120V/μs | - | - | 2.65V~5V | 100000 kHz | - | - | - | - | - | 160mA | 100MHz | VIDEO AMPLIFIER | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() BUF04701AIPWRG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | TFT-LCD Panels: Gamma Buffer | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 4 | 1.1mA | 10V/μs | - | - | 3.5V~12V ±1.75V~6V | - | - | - | - | - | - | 32mA | 8MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX9503METE T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | - | Tape & Reel (TR) | DirectDrive® | - | - | Obsolete | 1 (Unlimited) | - | - | - | Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 12mA | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADD8704ACPZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | - | 85°C | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | MATTE TIN | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | QUAD | NO LEAD | 260 | 4 | 16V | 0.65mm | unknown | 40 | 16 | S-PQCC-N16 | - | - | - | INDUSTRIAL | - | - | 4 | 2.8mA | 6V/μs | OPERATIONAL AMPLIFIER | 95 dB | 4.5V~16V | - | - | 5800 kHz | 1.5μA | 18V | - | 35mA | 6.8MHz | - | 15000μV | 1mm | - | - | ROHS3 Compliant | ||
![]() HA5023IB96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 2 | - | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | 2 | 7.5mA | 350V/μs | - | - | ±4.75V~18V | - | - | - | - | - | - | 20mA | 125MHz | VIDEO AMPLIFIER | - | - | - | - | Non-RoHS Compliant | ||
![]() AD818AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | Voltage Feedback | IT CAN ALSO OPERATE WITH 5~36V SINGLE SUPPLY | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | INDUSTRIAL | 2.5V | 1 | 1 | 7mA | 500V/μs | - | - | 5V~36V ±2.5V~18V | 130000 kHz | - | - | - | - | - | 50mA | 130MHz | VIDEO AMPLIFIER | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() ADD8505WRUZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | MATTE TIN | TFT-LCD Panels: Gamma Buffer | - | DUAL | GULL WING | 260 | 5 | 5V | - | unknown | 40 | 20 | R-PDSO-G20 | COMMERCIAL | Rail-to-Rail | - | INDUSTRIAL | - | - | 5 | 3mA | 7V/μs | - | - | 3.3V~6.5V | - | - | - | - | 7V | - | 380mA | - | - | 20000μV | 1.2mm | - | 4.4mm | ROHS3 Compliant | ||
![]() ADD8706ARUZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | DUAL | GULL WING | 260 | 5 | 16V | - | - | 40 | 16 | R-PDSO-G16 | - | - | - | INDUSTRIAL | - | - | 5 | 4.5mA | 6V/μs | OPERATIONAL AMPLIFIER | - | 4.5V~16V | - | - | 6000 kHz | - | 18V | - | 35mA | 6MHz | - | - | 1.2mm | - | - | ROHS3 Compliant | ||
![]() MAX4190ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN | Current Feedback | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | INDUSTRIAL | - | - | 1 | 1.5mA | 340V/μs | OPERATIONAL AMPLIFIER | - | 4.5V~11V ±2.25V~5.5V | - | - | - | - | - | - | 55mA | 185MHz | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() MAX4102ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN | Voltage Feedback | - | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | INDUSTRIAL | - | - | 1 | 4.6mA | 350V/μs | OPERATIONAL AMPLIFIER | 100 dB | ±4.5V~5.5V | - | -5V | 250000 kHz | 9μA | - | - | 80mA | 250MHz | - | 8000μV | - | 4.9mm | - | ROHS3 Compliant | ||
![]() HFA1105IB96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 1 | 5.8mA | 1000V/μs | OPERATIONAL AMPLIFIER | - | ±4.5V~5.5V | - | - | - | - | - | - | 60mA | 330MHz | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() HA9P5020-5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 75°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 1 | - | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | COMMERCIAL EXTENDED | - | - | 1 | 7.5mA | 1100V/μs | - | - | ±4.5V~18V | - | - | - | - | - | - | 31.7mA | 100MHz | VIDEO AMPLIFIER | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8072JRZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | Current Feedback | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | 6V | COMMERCIAL | - | 2 | 2 | 3.5mA | 500V/μs | - | - | 5V~12V ±2.5V~6V | 100000 kHz | - | - | - | - | - | 30mA | 100MHz | VIDEO AMPLIFIER | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | ||
![]() MAX4159ESD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 85°C | -40°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | 2:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 240 | 1 | - | - | - | 20 | 14 | - | COMMERCIAL | - | 5.5V | INDUSTRIAL | 4.5V | 1 | 1 | 10.9mA | 700V/μs | - | - | ±4.5V~5.5V | 350000 kHz | - | - | - | - | - | 100mA | 350MHz | VIDEO AMPLIFIER | - | - | 8.65mm | - | Non-RoHS Compliant | ||
![]() AD8072ARM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 85°C | -40°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 30 | 8 | S-PDSO-G8 | COMMERCIAL | - | 6V | INDUSTRIAL | - | 2 | 2 | 3.5mA | 500V/μs | - | - | 5V~12V ±2.5V~6V | 100000 kHz | - | - | - | - | - | 30mA | 100MHz | VIDEO AMPLIFIER | - | 1.1mm | 3mm | - | Non-RoHS Compliant | ||
![]() AD8072JN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 70°C | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | Current Feedback | - | DUAL | - | 240 | 1 | - | - | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | 6V | COMMERCIAL | - | 2 | 2 | 3.5mA | 500V/μs | - | - | 5V~12V ±2.5V~6V | 100000 kHz | - | - | - | - | - | 30mA | 100MHz | VIDEO AMPLIFIER | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant |