- Manufacturer
- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Current
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Current - Supply | Slew Rate | Voltage - Supply, Single/Dual (±) | Bandwidth | Differential Output | Neg Supply Voltage-Nom (Vsup) | Gain | Input Characteristics | Current - Output / Channel | -3db Bandwidth | Receiver Number of Bits | Off-state Isolation-Nom | Consumer IC Type | Supply Voltage1-Nom | Supply Voltage1-Min | Supply Voltage1-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFA1109IBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | Current Feedback | - | DUAL | GULL WING | 260 | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | 5.5V | INDUSTRIAL | 4.5V | 1 | 1 | - | 9.6mA | 2600V/μs | ±4.5V~5.5V | 450000 kHz | - | - | - | - | 36mA | 450MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | 4.9mm | - | ROHS3 Compliant | ||
![]() ISL59452IRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | Bulk | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | MATTE TIN | 4:1 Multiplexer-Amplifier | - | QUAD | NO LEAD | 260 | 3 | 5V | 0.5mm | - | 40 | 32 | - | - | - | 5.5V | INDUSTRIAL | 4.5V | 4 | 3 | VIDEO MULTIPLEXER | 45mA | 980V/μs | 4.5V~5.5V | - | - | - | - | - | 125mA | 250MHz | - | 90 dB | - | - | - | - | 1mm | 5mm | - | ROHS3 Compliant | ||
![]() MAX405CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 35mA | 650V/μs | ±4.75V~5.25V | - | - | - | - | - | 60mA | 180MHz | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ADA4859-3ACPZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad, CSP | - | 16-LFCSP-VQ (4x4) | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 17mA | 740V/μs | 3V~5.5V | - | - | - | - | - | 19mA | 265MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD8013ANZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | 85°C | -40°C | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 14 | EAR99 | MATTE TIN | Current Feedback | CAN ALSO WORK WITH SINGLE 5V SUPPLY | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | unknown | NOT APPLICABLE | 14 | R-PDIP-T14 | Not Qualified | - | 6.5V | INDUSTRIAL | 2.1V | 3 | 3 | - | 3.5mA | 1000V/μs | 4.2V~13V ±2.1V~6.5V | 140000 kHz | - | - | 10 dB | - | 30mA | 140MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX457EPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 85°C | -40°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | General Purpose | - | DUAL | - | 240 | 1 | - | - | - | 20 | 8 | R-PDIP-T8 | COMMERCIAL | - | 5.5V | INDUSTRIAL | 4.5V | 2 | 2 | - | 35mA | 300V/μs | ±4.5V~5.5V | 70000 kHz | - | - | - | - | 20mA | 70MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | 9.375mm | - | Non-RoHS Compliant | ||
![]() AD811AR-20 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | 85°C | -40°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 20 | R-PDSO-G20 | COMMERCIAL | - | - | INDUSTRIAL | 4.5V | 1 | 1 | - | 16.5mA | 2500V/μs | ±4.5V~18V | 140000 kHz | - | - | - | - | 100mA | 140MHz | - | - | VIDEO AMPLIFIER | - | - | - | 2.65mm | - | - | Non-RoHS Compliant | ||
![]() AD818AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | Voltage Feedback | IT CAN ALSO OPERATE WITH 5~36V SINGLE SUPPLY | DUAL | GULL WING | 240 | 1 | - | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | INDUSTRIAL | 2.5V | 1 | 1 | - | 7mA | 500V/μs | 5V~36V ±2.5V~18V | 130000 kHz | - | - | - | - | 50mA | 130MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4221CSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 70°C | - | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | TIN | Buffer | - | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | 30 | 16 | R-PDSO-G16 | - | - | 5.5V | COMMERCIAL | 4.5V | 1 | 2 | SPDT | 4mA | 700V/μs | ±4.5V~5.5V | - | - | -5V | - | - | - | 330MHz | - | 84 dB | - | - | - | - | 1.75mm | 9.9mm | - | Non-RoHS Compliant | ||
![]() AD8013AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | 85°C | -40°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 14 | EAR99 | TIN LEAD | Current Feedback | CAN ALSO WORK WITH SINGLE 5V SUPPLY | DUAL | - | 240 | 1 | - | 2.54mm | - | 30 | 14 | R-PDIP-T14 | Not Qualified | - | 6.5V | INDUSTRIAL | 2.1V | 3 | 3 | - | 3.5mA | 1000V/μs | 4.2V~13V ±2.1V~6.5V | 140000 kHz | - | - | 10 dB | - | 30mA | 140MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX4027EUD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | 85°C | -40°C | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | 2:1 Multiplexer-Amplifier | - | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | 5.5V | INDUSTRIAL | 4.5V | 3 | 3 | VIDEO MULTIPLEXER | 31mA | 1100V/μs | ±4.5V~5.5V | - | - | -5V | - | - | 143mA | 225MHz | - | 83 dB | - | - | - | - | 1.1mm | 5mm | - | ROHS3 Compliant | ||
![]() NE592N8 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 70°C | - | Tube | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | General Purpose | - | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | Differential | 6V | COMMERCIAL | 6V | 1 | 1 | - | 18mA | - | ±3V~8V | 40000 kHz | - | - | - | - | 10mA | - | - | - | VIDEO AMPLIFIER | - | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD811JR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 70°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | COMMERCIAL | 4.5V | 1 | 1 | - | 16.5mA | 2500V/μs | ±4.5V~18V | 140000 kHz | - | - | - | - | 100mA | 140MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() HFA1145IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5.8mA | 2100V/μs | 9V~11V ±4.5V~5.5V | - | - | - | - | - | 60mA | 330MHz | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AD813AR-14 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | Current Feedback | - | DUAL | GULL WING | 240 | 1 | - | 1.27mm | unknown | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | 18V | INDUSTRIAL | 1.2V | 3 | 3 | - | 4.5mA | 250V/μs | 2.4V~36V ±1.2V~18V | 100000 kHz | - | - | 6.02 dB | - | 50mA | 100MHz | - | - | VIDEO AMPLIFIER | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() MAX4445ESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | GENERAL PURPOSE | 85°C | -40°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | Receiver | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 16 | - | COMMERCIAL | - | 5.5V | INDUSTRIAL | 4.5V | - | 1 | - | 41mA | 3800V/μs | ±4.5V~5.5V | - | NO | - | - | SCHMITT TRIGGER | 120mA | 550MHz | 1 | - | - | -5V | -4.5V | -5.5V | - | 9.9mm | - | Non-RoHS Compliant | ||
![]() BGE788C,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | SOT-115J | - | SOT115J | - | - | - | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | CATV | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | 1 | - | 305mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CGY1032,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | SOT-115J | - | SOT115J | - | - | - | Bulk | - | - | Obsolete | 3 (168 Hours) | - | - | - | CATV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 265mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HFA1405IP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | Tube | - | - | Obsolete | 3 (168 Hours) | 14 | EAR99 | - | Current Feedback | - | DUAL | THROUGH-HOLE | - | 4 | - | - | - | - | - | - | Not Qualified | - | - | - | - | - | 4 | - | 5.8mA | 2500V/μs | ±4.5V~5.5V | - | - | - | - | - | 60mA | 400MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX463EWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | 85°C | -40°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | TIN LEAD | Buffer | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 20 | 24 | R-PDSO-G24 | - | - | - | INDUSTRIAL | - | 3 | 3 | - | 65mA | 200V/μs | ±4.75V~5.25V | - | - | -5V | - | - | - | 100MHz | - | 70 dB | - | - | - | - | 2.65mm | 15.4mm | - | Non-RoHS Compliant |