- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Function
- Number of Bits/Stages
- Packaging
- Neg Supply Voltage-Nom (Vsup)
- Supply Voltage
- Temperature Grade
- Number of Pins
Attribute column
Categories
Linear - Analog Multipliers, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Number of Elements | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Voltage | Operating Supply Voltage | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Quiescent Current | Accuracy | Slew Rate | Max Input Voltage | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Settling Time | Max Dual Supply Voltage | -3db Bandwidth | Max Frequency | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Number of Amplifiers | Positive Input Voltage-Max | Number of Bits/Stages | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD534JDZ Analog Devices Inc. | 8 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Gold | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | - | Tube | - | e4 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | 0°C | 500mW | DUAL | - | - | 15V | - | - | - | - | AD534 | Analog Multiplier/Divider | - | 11V | 15V | COMMERCIAL | - | 1 | 18V | 8V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | - | - | 0.25 % | 20 V/μs | 10V | - | 1MHz | -15V | 2 μs | 18V | 1MHz | 1MHz | 8V | - | 15V | - | 4 | - | 4-Quadrant | 2.41mm | - | 17.78mm | 7.37mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD632BDZ Analog Devices Inc. | 11 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | - | Tube | - | e4 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -25°C | - | DUAL | - | - | 15V | - | - | - | - | AD632 | Analog Multiplier/Divider | - | 11V | - | OTHER | - | 1 | 18V | 8V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | 6mA | - | - | 0.5 % | 20 V/μs | 12V | - | 1MHz | -15V | 2 μs | 18V | 1MHz | 1MHz | 8V | - | 15V | - | 4 | - | 4-Quadrant | 3.56mm | - | 19.43mm | 7.87mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD532KDZ Analog Devices Inc. | 2479 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Gold | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | - | Tube | - | e4 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | 0°C | - | DUAL | - | - | 15V | - | - | - | - | AD532 | Analog Multiplier/Divider | - | 10V | - | COMMERCIAL | - | 1 | 18V | 10V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | 6mA | 4 | - | 1 % | 45 V/μs | 10V | - | 1MHz | -15V | 1 μs | 18V | 1MHz | 1MHz | 10V | - | 15V | - | 3 | - | 4-Quadrant | 3.56mm | - | 19.43mm | 7.87mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD538ADZ Analog Devices Inc. | 2920 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Through Hole | 18-CDIP (0.300, 7.62mm) | 18 | - | 1 | Tube | - | e4 | no | Active | 1 (Unlimited) | 18 | - | EAR99 | - | 85°C | -25°C | 250mW | DUAL | - | - | 15V | 2.54mm | - | - | - | AD538 | Analog Computational Unit | - | 11V | - | OTHER | - | - | 18V | 4.5V | ANALOG MULTIPLE FUNCTIONS | 7mA | - | 10mA | - | - | - | 1 % | 1.4 V/μs | 10V | - | 0.4MHz | -15V | - | 18V | 400 kHz | 400kHz | 4.5V | 10mA | 15V | - | - | - | 1-Quadrant | 3.05mm | - | 23.12mm | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD632BHZ Analog Devices Inc. | 35 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Through Hole | TO-100-10 Metal Can | 10 | - | 1 | Bulk | - | e4 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 125°C | -55°C | - | BOTTOM | WIRE | - | 15V | - | - | - | - | AD632 | Analog Multiplier/Divider | - | 11V | - | OTHER | - | - | 18V | 8V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | - | - | 0.5 % | 20 V/μs | 12V | - | 1MHz | -15V | 2 μs | 18V | 1MHz | 1MHz | 8V | - | 15V | - | 4 | - | 4-Quadrant | 4.7mm | - | 9.4mm | 9.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD538AD Analog Devices Inc. | 6 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Lead, Tin | Through Hole | 18-CDIP (0.300, 7.62mm) | 18 | - | 1 | Tube | - | e0 | no | Active | 1 (Unlimited) | - | Through Hole | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -25°C | - | DUAL | - | NOT SPECIFIED | 15V | - | not_compliant | - | NOT SPECIFIED | AD538 | Analog Computational Unit | Not Qualified | 11V | - | OTHER | - | - | 18V | 4.5V | ANALOG MULTIPLE FUNCTIONS | 7mA | - | - | - | - | - | 1 % | 1.4 V/μs | 10V | - | 0.4MHz | -15V | - | 18V | 400 kHz | - | 4.5V | 10mA | 15V | - | 5 | - | 1-Quadrant | - | 4.32mm | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() MPY100AG Texas Instruments | 1 |
| Datasheet | - | NRND (Last Updated: 4 days ago) | Gold | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | 1 | Tube | MPY | - | yes | Not For New Designs | 1 (Unlimited) | 14 | - | EAR99 | - | 85°C | -25°C | - | DUAL | - | - | 15V | - | - | - | - | MPY100 | Analog Multiplier/Divider | - | - | 15V | OTHER | - | 4 | 20V | 8.5V | ANALOG MULTIPLIER OR DIVIDER | - | 5.5mA | - | - | - | - | - | 20 V/μs | - | - | 0.55MHz | -15V | - | 20V | - | - | 8.5V | - | 15V | - | - | - | 4-Quadrant | 4.45mm | - | 18.55mm | 7.49mm | 2.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD534LHZ Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Gold | Through Hole | TO-100-10 Metal Can | 10 | - | 1 | Tube | - | e4 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 125°C | -55°C | 500mW | BOTTOM | WIRE | NOT SPECIFIED | 15V | - | - | - | NOT SPECIFIED | AD534 | Analog Multiplier/Divider | Not Qualified | 11V | - | COMMERCIAL | - | - | 18V | 8V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | 6mA | - | - | 0.25 % | 20 V/μs | 10V | - | 1MHz | -15V | 2 μs | 18V | 1MHz | 1MHz | 8V | - | 15V | - | 4 | - | 4-Quadrant | 4.7mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD834JRZ Analog Devices Inc. | 354 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Tube | - | e3 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | 0°C | 500mW | DUAL | GULL WING | 260 | 5V | - | - | - | 30 | AD834 | Analog Multiplier | - | 9V | - | COMMERCIAL | - | 1 | 9V | 4V | - | 35mA | 28mA | 4mA | - | 4 | - | 2 % | - | 1V | - | 500MHz | -5V | - | 9V | 500MHz | 500MHz | 4V | 4mA | 5V | 4mA | 3 | 1V | 4-Quadrant | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD835ARZ-REEL Analog Devices Inc. | 3456 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 5V | - | - | - | 30 | AD835 | Analog Multiplier | Not Qualified | - | 5.5V | INDUSTRIAL | - | - | - | - | - | 25mA | 25mA | - | - | 4 | - | 2 % | 1000 V/μs | 1V | - | 250MHz | -5V | 20 ns | 5.5V | 250MHz | - | 4.5V | - | 5V | - | - | 1V | 4-Quadrant | - | 2.59mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD834JNZ Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Tube | - | e3 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | 0°C | 500mW | DUAL | - | - | 5V | - | - | - | - | AD834 | Analog Multiplier | - | 9V | - | COMMERCIAL | - | 1 | 9V | 4V | - | 35mA | 28mA | 4mA | - | 4 | - | 2 % | - | 1V | - | 500MHz | -5V | - | 9V | 500MHz | 500MHz | 4V | 4mA | 5V | 4mA | 2 | 1V | 4-Quadrant | 3.43mm | - | 9.27mm | 7.24mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MPY634KU Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 420.395078mg | - | Tube | MPY | e4 | yes | Active | 3 (168 Hours) | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | GULL WING | 260 | 15V | - | - | - | - | MPY634 | Analog Multiplier | - | - | 15V | INDUSTRIAL | 1 | - | 18V | 8V | - | 4mA | 4mA | - | - | - | 4mA | 2 % | 20 V/μs | - | Dual | - | -15V | - | 18V | - | - | 8V | - | 15V | - | 4 | - | 4-Quadrant | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD834AQ Analog Devices Inc. | 85 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 1 | Tube | - | e0 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn63Pb37) | 85°C | -40°C | 500mW | DUAL | - | - | 5V | - | - | - | - | AD834 | Analog Multiplier | - | - | 9V | INDUSTRIAL | - | - | - | - | - | 35mA | - | 4mA | - | 4 | - | 2 % | - | 1V | - | 500MHz | -5V | - | 9V | 500MHz | 500MHz | 4V | 4mA | 5V | 4mA | - | 1V | 4-Quadrant | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD734BQ Analog Devices Inc. | 500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | 1 | Tube | - | e0 | no | Active | 1 (Unlimited) | - | - | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | DUAL | - | - | 15V | - | - | - | - | AD734 | Analog Multiplier | - | - | - | INDUSTRIAL | - | - | 16.5V | 8V | - | 12mA | 12mA | - | 12mA | - | - | - | 450 V/μs | - | - | 40MHz | -15V | 200 ns | 16.5V | - | 10MHz | 8V | - | - | - | 4 | - | 4-Quadrant | 3.56mm | - | 19.94mm | 7.87mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() AD538SD/883B Analog Devices Inc. | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Lead, Tin | Through Hole | 18-CDIP (0.300, 7.62mm) | 18 | - | - | Tube | - | e0 | no | Active | 1 (Unlimited) | 18 | - | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | DUAL | - | - | 15V | 2.54mm | - | - | - | AD538 | Analog Computational Unit | - | - | 18V | MILITARY | - | - | - | - | ANALOG MULTIPLE FUNCTIONS | 7mA | - | - | - | 1 | - | 1 % | 1.4 V/μs | 10V | - | 0.4MHz | -15V | - | 18V | 400 kHz | - | 4.5V | 10mA | 15V | - | - | - | 2-Quadrant | - | 4.32mm | 22.865mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD532JDZ Analog Devices Inc. | 178 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | - | Tube | - | e4 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | 0°C | - | DUAL | - | - | 15V | - | - | - | - | AD532 | Analog Multiplier/Divider | - | 10V | 15V | COMMERCIAL | - | 1 | 18V | 10V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | 4 | - | 1 % | 45 V/μs | 10V | - | - | -15V | 1 μs | 18V | 1MHz | 1MHz | 10V | - | 15V | - | 3 | - | 4-Quadrant | 5.08mm | - | 19.94mm | 7.87mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD734AN Analog Devices Inc. | 1 | - | Datasheet | - | - | Lead, Tin | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 1 | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | 85°C | -40°C | 500mW | DUAL | - | - | 15V | - | - | - | - | AD734 | Analog Multiplier | - | 12V | 33V | INDUSTRIAL | 6 | - | - | - | - | 12mA | 9mA | 50mA | - | 4 | - | - | 450 V/μs | - | - | 40MHz | -15V | 200 ns | 16.5V | - | - | 8V | - | - | - | - | - | 4-Quadrant | - | 5.33mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD632AHZ Analog Devices Inc. | 397 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Through Hole | TO-100-10 Metal Can | 10 | - | 1 | Bulk | - | e4 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | - | 85°C | -25°C | - | BOTTOM | WIRE | - | 15V | - | - | 1MHz | - | AD632 | Analog Multiplier/Divider | - | 11V | 15V | OTHER | - | - | 18V | 8V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | 4 | - | 0.5 % | 20 V/μs | 12V | - | 1MHz | -15V | 2 μs | 18V | 1MHz | - | 8V | - | 15V | - | - | - | 4-Quadrant | 4.7mm | - | 9.4mm | 9.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD632AD Analog Devices Inc. | 686 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | 1 | Tube | - | e0 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 125°C | -55°C | - | DUAL | - | NOT SPECIFIED | 15V | - | not_compliant | - | NOT SPECIFIED | AD632 | Analog Multiplier/Divider | Not Qualified | - | 22V | OTHER | 6 | - | - | - | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | 4 | - | 0.5 % | 20 V/μs | 12V | - | 1MHz | -15V | 2 μs | 18V | 1MHz | - | 8V | - | 15V | - | - | - | 4-Quadrant | 5.08mm | - | 19.94mm | 7.87mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD632ADZ Analog Devices Inc. | 365 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Through Hole | 14-CDIP (0.300, 7.62mm) | 14 | - | 1 | Tube | - | e4 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -25°C | - | DUAL | - | - | 15V | - | - | - | - | AD632 | Analog Multiplier/Divider | - | - | - | OTHER | - | - | 18V | 8V | ANALOG MULTIPLIER OR DIVIDER | 6mA | - | - | - | - | - | 0.5 % | 20 V/μs | 12V | - | 1MHz | -15V | 2 μs | 18V | 1MHz | 1MHz | 8V | - | 15V | - | 4 | - | 4-Quadrant | 2.06mm | - | 19.08mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead |