- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Base Part Number
- Function
- Number of Bits/Stages
- Packaging
- Neg Supply Voltage-Nom (Vsup)
- Supply Voltage
- Temperature Grade
- Number of Pins
Attribute column
Categories
Linear - Analog Multipliers, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Housing Material | Insert Material | Number of Terminals | Bandwidth-Nom | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Frequency | Load Capacitance (CL) | Logic Family | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Unit Weight | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Color | Applications | Number of Rows | Additional Feature | HTS Code | Capacitance | Subcategory | Pitch | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Qualification Status | Number of Contacts | Brand Name | Operating Supply Voltage | Failure Rate | Lead Spacing | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Number of Levels | Current | Lead Style | uPs/uCs/Peripheral ICs Type | Number of Bits | Reset | Family | Direction | Seated Height-Max | Logic Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Product Type | Bearing Type | Number of Positions Per Level | Logic IC Type | Max I(ol) | Number of Bits per Element | Boundary Scan | Low Power Mode | Screening Level | Trigger Type | External Data Bus Width | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Neg Supply Voltage-Max (Vsup) | fmax-Min | Count Direction | Count Rate | Load/Preset Input | Neg Supply Voltage-Min (Vsup) | Source Url Status Check Date | Mode of Operation | Timing | Product | Features | Positive Input Voltage-Max | Negative Input Voltage-Max | Number of Bits/Stages | Output Data Bus Width | Product Category | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-1009AKG Analog Devices | 2 |
| - | - | - | - | - | 68-BCPGA | NO | 68-PGA (27.89x27.89) | - | - | 68 | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | Rochester Electronics LLC | - | ADSP-1009AKG | - | - | Analog Devices Inc. | - | NOT SPECIFIED | - | - | 70 °C | - | Bulk | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Active | PGA | Obsolete | - | NOT SPECIFIED | 5.7 | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | CMOS | - | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | - | 2.54 mm | unknown | 68 | S-CPGA-P68 | Analog Multiplier | COMMERCIAL | - | - | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | DSP PERIPHERAL, MULTIPLIER ACCUMULATOR/SUMMER | - | - | - | - | 4.17 mm | - | - | - | - | - | - | - | - | - | NO | NO | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 | - | - | 27.81 mm | 27.81 mm | - | - | - | ||
![]() AD539SD Analog Devices | 2681 |
| Datasheet | - | - | - | - | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | - | - | - | - | AD539 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Multiplier/Divider | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Quadrant | - | - | - | - | - | - | - | - | ||
![]() ADSP-1081ASD/883B Analog Devices | 79 |
| - | - | - | - | - | 40-CDIP (0.600, 15.24mm) | NO | 40-CDIP | - | - | 40 | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | Rochester Electronics LLC | - | ADSP-1081ASD/883B | - | - | Analog Devices Inc. | - | NOT SPECIFIED | - | - | 125 °C | -55 °C | Bulk | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | Active | - | NOT SPECIFIED | 5.7 | Non-Compliant | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | 2.54 mm | unknown | 40 | R-CDIP-T40 | Digital Multiplier | MILITARY | - | - | - | - | - | - | - | MILITARY | - | - | - | - | - | - | - | - | DSP PERIPHERAL, MULTIPLIER | - | - | - | - | 4.29 mm | - | - | - | - | - | - | - | - | - | NO | NO | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 50.8 mm | 15.24 mm | - | - | - | ||
![]() 4213AM Burr Brown | 25 |
| - | - | - | - | - | TO-100-10 Metal Can | - | TO-100-10 | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | - | - | - | - | - | Sealmaster | - | SCHB-27 | - | - | Burr Brown | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Multiplier/Divider | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hanger Bearing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-Quadrant | - | - | - | - | - | - | - | - | ||
![]() CD4527BEE4 Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | PDIP-16 | NO | - | - | - | 16 | - | - | - | 25 | Texas INC | - | 50 pF | CMOS | - | - | CD4527BEE4 | 3500000 Hz | + 125 C | - | - 55 C | - | Through Hole | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 290 ns | NOT SPECIFIED | 5.48 | Details | Yes | - | - | - | 5 V | 0.033570 oz | - | - | - | Tube | CD4527B | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | BCD RATE MULTIPLIER; COMPLEMENTARY OUTPUT | 8542.39.00.01 | - | - | - | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 16 | R-PDIP-T16 | - | Not Qualified | - | Texas | 3 V to 18 V | - | - | 18 V | 5/15 V | MILITARY | 3 V | - | - | - | - | - | - | - | - | 4 | - | 4000/14000/40000 | - | 5.08 mm | Rate Multipliers, Frequency Dividers & Timers | - | - | - | - | - | DECADE COUNTER | 0.004 A | - | - | - | - | NEGATIVE EDGE | - | 220 ns | No | 0.3 mA | - | 3.5 MHz | UP | - | YES | - | - | SYNCHRONOUS | - | Multiplier | - | - | - | - | - | - | - | 19.305 mm | 7.62 mm | - | - | - | ||
![]() KBA-40 Mini-Circuits | 33 |
| - | - | - | - | - | SMD-10 | - | - | - | - | - | - | - | - | 100 | - | 5.4 GHz to 9.6 GHz | - | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiplier | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD834AR Analog Devices | 354 |
| - | - | Tin | Through Hole | - | 8-SOIC (0.154, 3.90mm Width) | YES | 8-SOIC | - | - | 8 | 500 MHz | AD834 | - | - | ROCHESTER ELECTRONICS INC | - | - | - | Rochester Electronics LLC | - | AD834AR | - | - | Analog Devices Inc. | - | 1 | - | - | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Obsolete | - | 40 | 5.46 | Compliant | - | - | - | - | 5 V | - | - | - | - | Bulk | - | - | - | e3 | Yes | Solder | - | - | MATTE TIN | Grey | - | 1 | - | - | - | - | 5.08 mm | - | BIPOLAR | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Analog Multiplier | COMMERCIAL | 5 | - | - | - | - | 9 V | - | INDUSTRIAL | 4 V | 300 V | - | ANALOG MULTIPLIER OR DIVIDER | - | 1 | 15 A | - | - | - | - | - | - | 1.75 mm | - | - | -5 V | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | -9 V | - | - | - | - | -4 V | - | - | - | - | - | 1 V | -1 V | 4-Quadrant | - | - | - | 4.9 mm | 3.9 mm | - | No | - | ||
![]() CD4521BEE4 Texas Instruments | 11 |
| - | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16-PDIP | - | - | 16 | - | - | Texas Instruments | 25 | Texas INC | 6.5 MHz | 50 pF | CMOS | - | - | CD4521BEE4 | 2000000 Hz | + 125 C | Texas Instruments | - 55 C | - | Through Hole | 1 | 125 °C | -55 °C | Tube | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | Active | 4500 ns | NOT SPECIFIED | 5.12 | Details | Yes | - | - | - | 5 V | 0.033570 oz | - | - | -55°C ~ 125°C (TA) | Tube | 4000B | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | OUTPUTS FROM LAST 7 STAGES AVAILABLE | 8542.39.00.01 | - | - | - | TUBE | - | 3 V ~ 18 V | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 16 | R-PDIP-T16 | - | Not Qualified | - | Texas | 3 V to 18 V | - | - | 18 V | 5/15 V | MILITARY | 3 V | - | 1 Circuit | - | 40 nA | - | - | - | - | 24 | Asynchronous | 4000/14000/40000 | - | 5.08 mm | Divide-by-2 | - | - | Multipliers / Dividers | - | - | BINARY COUNTER | 0.004 A | 24 | - | - | - | NEGATIVE EDGE | - | 12000 ns | No | 0.3 mA | - | 6.5 MHz | UP | 13 MHz | YES | - | - | ASYNCHRONOUS | - | Divider | - | - | - | - | - | Multipliers / Dividers | - | 19.305 mm | 7.62 mm | - | - | - | ||
![]() AM25LS14AFMB AMD | 656 |
| - | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | 16-CFlatPack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 630V | -55°C ~ 150°C | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5pF | - | - | - | - | C0G, NP0 | - | - | Automotive | - | - | - | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Multiplier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Mountable, High Temperature | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | AEC-Q200 | ||
![]() 4214AP Burr Brown | 49 |
| - | - | - | - | - | 14-CDIP (0.300, 7.62mm) | - | 14-CDIP | - | - | - | - | - | - | - | - | - | - | - | SPRAGUE | - | - | - | - | Burr Brown | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Multiplier/Divider | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-Quadrant | - | - | - | - | - | - | - | - | ||
![]() CDP1855E HARRIS | 988 |
| - | - | - | - | - | 28-DIP (0.600, 15.24mm) | - | 28-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Multiplier/Divider | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-Quadrant | - | - | - | - | - | - | - | - | ||
![]() HA1-2557-9 HARRIS | 92 |
| - | - | - | - | - | 16-CDIP (0.300, 7.62mm) | - | 16-CERDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Multiplier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-Quadrant | - | - | - | - | - | - | - | - | ||
![]() CDP1855CDX HARRIS | In Stock | - | - | - | - | - | - | 28-CDIP (0.600, 15.24mm) | - | 28-SBDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Multiplier/Divider | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-Quadrant | - | - | - | - | - | - | - | - | ||
![]() HMU16GC-45 HARRIS | 70 |
| - | - | - | - | - | 68-BCPGA | - | 68-CPGA (29.47x29.47) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Multiplier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADSP-1016AJN Analog Devices | 774 |
| - | - | - | - | - | 64-DIP | NO | 64-PDIP | - | - | 64 | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | Rochester Electronics LLC | - | ADSP-1016AJN | - | - | Analog Devices Inc. | - | NOT SPECIFIED | - | - | 70 °C | - | Bulk | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | Active | - | NOT SPECIFIED | 5.69 | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | 2.54 mm | unknown | 64 | R-PDIP-T64 | Analog Multiplier | COMMERCIAL | - | - | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | DSP PERIPHERAL, MULTIPLIER | - | - | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | NO | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | 22.86 mm | - | - | - | ||
![]() HA3-2557-9 HARRIS | 147 |
| - | - | - | - | - | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Multiplier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-Quadrant | - | - | - | - | - | - | - | - | ||
![]() MPY634KU/1K National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8013BMTX HARRIS | 600 |
| - | - | - | - | - | TO-100-10 Metal Can | - | TO-100-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Multiplier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-Quadrant | - | - | - | - | - | - | - | - | ||
![]() AD534TH/883B TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | - | - | - | 10 | 1 MHz | - | - | - | ANALOG DEVICES INC | - | - | - | Analog Devices Inc | H-10-1 | AD534TH/883B | - | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | TO-100 | HERMETIC SEALED, METAL CAN, TO-100, 10 PIN | CAN10,.23 | ROUND | CYLINDRICAL | Active | SMT | - | - | NOT APPLICABLE | 1.24 | - | No | - | - | - | 15 V | - | Military grade | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | 8542.39.00.01 | - | Analog Computational Functions | - | - | BIPOLAR | - | BOTTOM | WIRE | NOT APPLICABLE | 1 | - | not_compliant | 10 | O-MBCY-W10 | - | Not Qualified | - | Analog Devices Inc | - | - | - | 22 V | +-15 V | MILITARY | 8 V | - | - | ANALOG MULTIPLIER OR DIVIDER | - | - | - | - | - | - | - | - | - | - | - | 6 mA | -15 V | - | - | - | - | - | - | - | - | MIL-STD-883 Class B | - | - | - | - | - | -22 V | - | - | - | - | -8 V | 2013-05-01 14:56:12.428 | - | - | - | - | 10 V | -10 V | - | - | - | - | - | - | - | - | - | ||
![]() 4214BP Burr Brown | 50 |
| - | - | - | - | - | 14-CDIP (0.300, 7.62mm) | - | 14-CDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Burr Brown | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Multiplier/Divider | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-Quadrant | - | - | - | - | - | - | - | - |