- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Resolution | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Max Input Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS9001-1IJ5 Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | 1 | -40°C~85°C | Strip | 2015 | - | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | TS9001-1 | - | R-PDSO-G5 | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | 5000 ns | - | 1.6V~5.5V | - | - | - | 0.002μA | 6V | - | - | - | - | 1.3μA | 5mV @ 5V | 1nA @ 5V | 4mV | 60dB PSRR | 50mA | 50μs | - | 2mm | - | - | - | - | ||
![]() TSM9120EXK Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | 1 | -40°C~85°C | Strip | 2015 | TSM91x | - | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | General Purpose | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | TSM9120 | - | R-PDSO-G4 | - | - | Open Drain | - | - | - | - | 50mA | - | - | 45 μs | 800nA | - | - | 45000 ns | 80 dB | 1.6V~5.5V | 5mV | - | - | 0.002μA | 6V | - | 1nA | - | - | - | 5mV | - | 4mV | 66.02dB CMRR, 80dB PSRR | - | 45μs | - | 2mm | - | - | RoHS Compliant | - | ||
![]() LTC6752HS5#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | LTC6752 | 5 | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45V~3.5V | - | - | - | - | - | - | - | - | - | 5.8mA | 5.5mV @ 3.3V | 1.5μA @ 3.3V | 4.7mV | 70dB CMRR, 73dB PSRR | 70mA | 5ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC6754HSC6#TRMPBF Linear Technology/Analog Devices | 500 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | - | 1 | -40°C~125°C | Cut Tape (CT) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | LTC6754 | 6 | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4V~5.25V | - | - | - | - | - | - | - | - | - | 14.7mA | 4mV @ 5V | 1.5μA | 4.5mV | 77dB CMRR, 80dB PSRR | 11mA | 2.8ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC6752HSC6-1#TRMPBF Linear Technology/Analog Devices | 54 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | LTC6752 | 6 | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45V~3.5V | - | - | - | - | - | - | - | - | - | 5.8mA | 5.5mV @ 3.3V | 1.5μA @ 3.3V | 4.7mV | 70dB CMRR, 73dB PSRR | 70mA | 5ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() LT1671CS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tube | 1999 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LT1671 | 8 | R-PDSO-G8 | - | Not Qualified | CMOS, Complementary, TTL | 5/+-5V | - | - | - | - | - | - | - | - | - | - | 85 ns | - | - | - | - | -5V | 0.35μA | 7V | - | - | -7V | - | 800μA | 2.5mV @ ±5V | 0.28μA @ ±5V | - | 100dB CMRR, 85dB PSRR | 20mA | 80ns | - | 4.9025mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() LTC1443IS#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | LTC1443 | 16 | R-PDSO-G16 | - | Not Qualified | CMOS, TTL | 3/5V | - | - | - | - | - | - | - | - | 0.009mA | - | 14000 ns | - | 2V~11V ±1V~5.5V | - | - | - | - | 12V | - | - | -0.3V | - | 8.5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12μs | 1.752mm | 9.906mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() TLV7041DCKR Texas Instruments | 9000 | - | - | 6 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | TLV7041 | - | R-PDSO-G5 | - | - | Open Drain | - | - | - | - | - | - | - | - | - | 0.0009mA | - | 3000 ns | - | 1.6V~6.5V | - | - | - | 0.000002μA | 7V | - | - | - | - | 900nA | 8mV @ 5V | 2pA @ 5V | 7mV | 73dB CMRR, 77dB PSRR | - | 3μs (Typ) | - | 2mm | - | - | ROHS3 Compliant | - | ||
![]() TLV1805DBVR Texas Instruments | 9800 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | 1 | -40°C~125°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | - | NOT SPECIFIED | TLV1805 | - | R-PDSO-G6 | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | 500 ns | - | 3.3V~40V | - | - | - | 0.0005μA | 42V | - | - | - | - | 200μA | 4.5mV @ 40V | 0.05pA Typ | 14mV | 80dB CMRR, 95dB PSRR | - | 500ns (Typ) | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() LM339FV-E2 ROHM Semiconductor | 1641 | - | Datasheet | 9 Weeks | - | Surface Mount | 14-LSSOP (0.173, 4.40mm Width) | - | - | 4 | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | General Purpose | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V~32V ±1.5V~16V | - | - | - | - | - | - | - | - | - | 2mA | 4.5mV @ 1.4V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLV1805QDBVRQ1 Texas Instruments | 1846 | - | - | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 6 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | - | 1 | 12V | 0.95mm | - | - | TLV1805 | - | R-PDSO-G6 | - | - | Rail-to-Rail | - | - | - | - | - | - | - | - | - | 0.2mA | - | 1000 ns | - | 3.3V~40V ±1.65V~20V | - | - | - | 0.0005μA | 42V | - | - | - | - | 150μA | 4.5mV @ 40V | 500pA | 15mV | 60dB CMRR, 70dB PSRR | 85mA @ 40V | 250ns (Typ) | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() TS880ILT STMicroelectronics | 33000 | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open-Drain, Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9V~5.5V | - | - | - | - | - | - | - | - | - | 430nA | 5mV @ 5V | 20pA @ 5V | 3.1mV | 78dB CMRR, 80dB PSRR | 50mA @ 5V | 23μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() TS883IST STMicroelectronics | 4038 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 2 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open-Drain, Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9V~5.5V | - | - | - | - | - | - | - | - | - | 430nA | 5mV @ 5V | 20pA @ 5V | 3.1mV | 78dB CMRR, 80dB PSRR | 50mA @ 5V | 23μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() LT1671CS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | - | DUAL | GULL WING | 250 | 1 | 5V | - | - | NOT SPECIFIED | LT1671 | 8 | R-PDSO-G8 | - | Not Qualified | CMOS, Complementary, TTL | 5/+-5V | - | - | - | - | - | - | - | - | - | - | 85 ns | - | - | - | - | -5V | 0.35μA | 7V | - | - | -7V | - | 800μA | 2.5mV @ ±5V | 0.28μA @ ±5V | - | 100dB CMRR, 85dB PSRR | 20mA | 80ns | - | 4.9025mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() LTC6754IUD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 12-WFQFN Exposed Pad | - | - | 1 | -40°C~85°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | LTC6754 | 12 | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4V~5.25V | - | - | - | - | - | - | - | - | - | 14.7mA | 4mV @ 5V | 1.5μA | 4.5mV | 77dB CMRR, 80dB PSRR | 11mA | 2.8ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9693ESE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 2 | -40°C~85°C | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | with Latch | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | MAX9693 | 16 | - | - | Not Qualified | Complementary, ECL | - | - | - | - | - | - | - | - | - | - | - | 2 ns | - | - | - | - | -5.2V | 30μA | 6V | - | - | -6V | - | 46mA | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | 1.73mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() LTC6752IS5#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | LTC6752 | 5 | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45V~3.5V | - | - | - | - | - | - | - | - | - | 5.8mA | 5.5mV @ 3.3V | 1.5μA @ 3.3V | 4.7mV | 70dB CMRR, 73dB PSRR | 70mA | 5ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC75S56FUTE85LF Toshiba Semiconductor and Storage | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | 1 | -40°C~85°C | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | 200mW | DUAL | GULL WING | - | 1 | - | 0.635mm | unknown | - | - | - | R-PDSO-G5 | - | Not Qualified | Push-Pull | 3/5V | - | 22μA | - | 25mA | - | - | 680 ns | 20μA | 0.022mA | - | 60 ns | - | 1.8V~7V ±0.9V~3.5V | 7mV | - | - | - | - | 1pA | 1pA | - | - | - | 7mV @ 5V | 1pA @ 5V | - | - | - | 680ns | - | - | - | - | RoHS Compliant | - | ||
![]() LTC6754HUD#PBF Linear Technology/Analog Devices | 84 |
| Datasheet | 8 Weeks | - | Surface Mount | 12-WFQFN Exposed Pad | - | - | 1 | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | LTC6754 | 12 | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4V~5.25V | - | - | - | - | - | - | - | - | - | 14.7mA | 4mV @ 5V | 1.5μA | 4.5mV | 77dB CMRR, 80dB PSRR | 11mA | 2.8ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX516ACNG Maxim Integrated | 5 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | General Purpose | Matte Tin (Sn) | 480mW | DUAL | - | 260 | 4 | 4.75V | - | - | - | MAX516 | 24 | - | 4 | - | CMOS, TTL | 5/15V | Parallel | - | 10mA | - | 10mA | 8 | 1.5 μs | 10mA | - | 800 ns | 800 ns | - | 4.75V~16.5V | - | 1 B | - | - | 17V | - | 300nA | - | 10000μV | - | - | 0.3μA @ 16.5V | - | - | - | 1.5μs | 5.72mm | - | 7.62mm | No | ROHS3 Compliant | - |