- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Number of Circuits | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Total Dose | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9644EBS TG45 Maxim Integrated | 25000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | 1 | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | General Purpose | - | - | 312mW | BOTTOM | BALL | - | 1 | 3.3V | 0.5mm | - | - | MAX9644 | - | - | - | Open Drain | - | - | - | 700nA | - | 700nA | 15 μs | 1.1μA | - | - | 15000 ns | 53 dB | 1V~5.5V | - | - | - | - | 6V | 15nA | 15nA | - | - | 1.1μA | - | - | 0.9mV | 53dB PSRR | - | - | - | - | 0.67mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() LT6700HDCB-3#TRPBF Linear Technology/Analog Devices | 11 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 6-WFDFN Exposed Pad | YES | - | 2 | -40°C~125°C | Tape & Reel (TR) | 2013 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | DUAL | NO LEAD | 260 | 2 | 5V | 0.5mm | - | 30 | LT6700 | 6 | R-PDSO-N6 | Not Qualified | Open Collector | - | 1.4/18V | - | - | - | - | - | - | 0.019mA | - | 29000 ns | - | 1.4V~18V | - | - | 0.05μA | - | 18.5V | - | - | - | - | 19μA | - | 0.01μA @ 18V | 13.5mV | - | - | 29μs | - | - | 0.8mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC1445CS#TRPBF Linear Technology/Analog Devices | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | 0°C~70°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | LTC1445 | 16 | R-PDSO-G16 | Not Qualified | CMOS, TTL | - | 3/5V | - | - | - | - | - | - | 0.0085mA | - | 14000 ns | - | 2V~11V ±1V~5.5V | - | - | - | - | 12V | - | - | -0.3V | - | 8.5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12μs | - | - | 1.752mm | 9.906mm | 3.899mm | - | - | ROHS3 Compliant | - | ||
![]() LTC1442CS8#TRPBF Linear Technology/Analog Devices | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | LTC1442 | 8 | R-PDSO-G8 | Not Qualified | CMOS, TTL | - | - | - | - | - | - | - | - | 0.0057mA | - | 14000 ns | - | 2V~11V ±1V~5.5V | - | - | - | - | - | - | - | -0.3V | - | 5.7μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 40mA | 15μs | - | - | - | - | 3.899mm | - | - | ROHS3 Compliant | - | ||
![]() MAX516BEWG T Maxim Integrated | 8361 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | 650mW | DUAL | GULL WING | 260 | 4 | 4.75V | 1.27mm | - | - | MAX516 | 24 | - | - | CMOS, TTL | - | 5/15V | - | 10mA | - | 10mA | 1.5 μs | 10mA | - | - | 800 ns | - | 4.75V~16.5V | - | - | - | - | 17V | 300nA | 400nA | - | 15000μV | - | - | 0.3μA @ 16.5V | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX516AEWG T Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | 650mW | DUAL | GULL WING | 260 | 4 | 4.75V | 1.27mm | - | - | MAX516 | 24 | - | - | CMOS, TTL | - | 5/15V | - | 10mA | - | 10mA | 1.5 μs | 10mA | - | 800 ns | 800 ns | - | 4.75V~16.5V | - | - | - | - | 17V | - | 300nA | - | 10000μV | - | - | 0.3μA @ 16.5V | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LTC1444CN#PBF Linear Technology/Analog Devices | 20 |
| Datasheet | 8 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 4 | 0°C~70°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | DUAL | - | NOT SPECIFIED | 4 | 3V | - | - | NOT SPECIFIED | LTC1444 | 16 | R-PDIP-T16 | Not Qualified | CMOS, Open-Drain, TTL | - | 3/5V | - | - | - | - | - | - | 0.009mA | - | 14000 ns | - | 2V~11V ±1V~5.5V | - | - | - | - | 12V | - | - | -0.3V | - | 8.5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12μs | - | - | 3.937mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() LTC1445IS#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | LTC1445 | 16 | R-PDSO-G16 | Not Qualified | CMOS, TTL | - | 3/5V | - | - | - | - | - | - | 0.009mA | - | 14000 ns | - | 2V~11V ±1V~5.5V | - | - | - | - | 12V | - | - | -0.3V | - | 8.5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12μs | - | - | 1.752mm | 9.906mm | 3.899mm | - | - | ROHS3 Compliant | - | ||
![]() MAX919ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2010 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX919 | 8 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 2/5V | - | 800nA | 50mA | 800nA | 940 μs | 1.2μA | - | - | 95000 ns | 80 dB | 1.8V~5.5V | 5mV | - | 0.002μA | 80dB | 6V | 1nA | 1nA | - | - | 1.2μA | 5mV @ 5V | 0.001μA @ 5V | 4mV | 66.02dB CMRR, 80dB PSRR | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX931CSA Maxim Integrated | 4 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 0°C~70°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | - | 5V | - | - | - | MAX931 | 8 | - | - | CMOS, TTL | 5.5V | - | 1 | 3.2μA | 15μA | 3.2μA | 12 μs | 4μA | - | 12 μs | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | -5V | - | - | - | - | - | - | - | 4μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX932CSA Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | 0°C~70°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | - | 5V | - | - | - | MAX932 | 8 | - | - | CMOS, TTL | 5.5V | - | - | 4.5μA | 15μA | 4.5μA | 12 μs | 6μA | - | 12 μs | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | -5V | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LM2903ST STMicroelectronics | 30848 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | General Purpose | - | TR | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | LM2903 | - | S-PDSO-G8 | - | CMOS, DTL, ECL, MOS, TTL | - | - | - | - | - | - | - | - | - | - | 1300 ns | - | 2V~36V ±1V~18V | - | - | 0.4μA | - | 36V | - | - | - | - | 2.5mA | 7mV @ 30V | 0.25μA @ 5V | - | - | 16mA | - | AEC-Q100 V | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() TS883IQ2T STMicroelectronics | 56706 |
| Datasheet | - | - | - | Surface Mount | 8-UFDFN Exposed Pad | - | - | 2 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | 0.9V~5.5V | - | - | - | - | - | - | - | - | - | 430nA | 5mV @ 5V | 20pA @ 5V | 3.1mV | 78dB CMRR, 80dB PSRR | 50mA @ 5V | 23μs | - | - | - | - | - | - | - | - | - | ||
![]() TC75S58FUTE85LF Toshiba Semiconductor and Storage | 100 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | 1 | -40°C~85°C | Cut Tape (CT) | 2010 | - | - | - | Active | 1 (Unlimited) | 5 | - | - | General Purpose | - | - | - | DUAL | GULL WING | - | 1 | - | 0.635mm | - | - | - | 5 | R-PDSO-G5 | Not Qualified | Open Drain | - | 3/5V | - | - | - | - | - | - | 0.022mA | - | 190 ns | - | 1.8V~7V ±0.9V~3.5V | - | - | - | - | - | - | - | - | - | 20μA | 7mV @ 5V | 1pA @ 5V | - | - | 25mA | 800ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LTC1442IS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | LTC1442 | 8 | R-PDSO-G8 | Not Qualified | CMOS, TTL | - | - | - | - | - | - | - | - | 0.0057mA | - | 14000 ns | - | 2V~11V ±1V~5.5V | - | - | - | - | - | - | - | -0.3V | - | 5.7μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 40mA | 15μs | - | - | - | - | 3.899mm | - | - | ROHS3 Compliant | - | ||
![]() ISL55143IRZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 36-WFQFN Exposed Pad | YES | - | 4 | -40°C~85°C | Tube | - | - | e3 | - | Active | 2 (1 Year) | 36 | - | EAR99 | Window | Matte Tin (Sn) - annealed | - | - | QUAD | NO LEAD | 260 | 1 | 12V | 0.5mm | - | 30 | ISL55143 | 36 | S-PQCC-N36 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | 9.5 ns | - | 10V~18V | - | - | 0.025μA | - | 19V | - | - | - | - | 12.5mA | 50mV @ -3V 12V | 0.025μA @ -3V 12V | - | - | - | 15ns | - | - | 0.8mm | 6mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() MAX40008ANT T Maxim Integrated | 68165 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-XFBGA, WLPBGA | NO | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | General Purpose | - | TR | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.35mm | - | NOT SPECIFIED | MAX40008 | - | R-PBGA-B6 | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | 6V | - | - | - | - | 17μA | 5mV | 140nA | 3mV | 70dB CMRR, 60dB PSRR | - | 850ns (Typ) | - | - | 0.5mm | - | 0.727mm | - | - | ROHS3 Compliant | - | ||
![]() TLV7031DBVR Texas Instruments | 1403 | - | - | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | NOT SPECIFIED | TLV7031 | - | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | - | - | - | - | - | 0.0009mA | - | 3 ns | - | 1.6V~6.5V ±0.8V~3.25V | - | - | 0.000002μA | - | 7V | - | - | - | - | 900nA | 8mV @ 5V | 2pA | 17mV | 73dB CMRR, 77dB PSRR | 33mA @ 5V | 3μs (Typ) | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TLV7031DCKR Texas Instruments | 50000 | - | - | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | TLV7031 | - | R-PDSO-G5 | - | Push-Pull | - | - | - | - | - | - | - | - | 0.0009mA | - | 3000 ns | - | 1.6V~6.5V | - | - | 0.000002μA | - | 7V | - | - | - | - | 900nA | 8mV @ 5V | 2pA @ 5V | 7mV | 73dB CMRR, 77dB PSRR | - | 3μs (Typ) | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() TLV7031DCKT Texas Instruments | 5000 |
| - | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | TLV7031 | - | R-PDSO-G5 | - | Push-Pull | - | - | - | - | - | - | - | - | 0.0009mA | - | 3000 ns | - | 1.6V~6.5V | - | - | 0.000002μA | - | 7V | - | - | - | - | 900nA | 8mV @ 5V | 2pA @ 5V | 17mV | 73dB CMRR, 77dB PSRR | - | 3μs (Typ) | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - |