- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9691ESA Maxim Integrated | 20 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX9691 | 8 | - | - | Complementary, ECL | - | - | - | 1 | 10.5V | 9.5V | 26mA | 50mA | 26mA | 1.8 ns | 26mA | - | 2 ns | - | 80 dB | - | 6.5mV | -5.2V | 70dB | 30μA | 60dB | - | - | - | - | -5.2V | 20μA | -6V | - | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9027EBT T Maxim Integrated | 4346 | - | Datasheet | 6 Weeks | - | Surface Mount | 6-WFBGA, CSPBGA | YES | 6 | 1 | -40°C~85°C | Tape & Reel (TR) | 2014 | Beyond-the-Rails™ | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | General Purpose | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | 260 | 1 | 5V | 0.5mm | NOT SPECIFIED | MAX9027 | 6 | - | Not Qualified | CMOS, Push-Pull, Rail-to-Rail | 5V | - | - | - | - | - | - | - | - | - | - | - | 40000 ns | - | - | 1.8V~5.5V | - | - | - | 0.002μA | - | 6V | - | - | - | - | - | - | 1.25μA | 5mV @ 5V | 0.001μA @ 5V | 4mV | 50.45dB CMRR, 60dB PSRR | 50mA | 40μs | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX974EPE Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | PDIP | - | 16 | - | - | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 842mW | DUAL | - | 260 | 4 | 3V | - | - | - | 16 | - | - | OPEN-DRAIN | - | INDUSTRIAL | 4 | - | 11V | 2.5V | 6.5μA | 15μA | 6.5μA | 12 μs | 8.5μA | - | 300000 ns | COMPARATOR | 80 dB | - | 10mV | - | - | - | - | - | 5.5V | 1.25V | - | - | - | - | - | - | - | - | - | - | - | - | 5.72mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX972CUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 3V | 0.635mm | - | MAX972 | 8 | - | - | Open Drain | - | - | - | - | - | - | 4.5μA | 15μA | 4.5μA | - | 4μA | - | 300000 ns | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX984CSE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 4 | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | MAX984 | 16 | - | - | Open Drain | +-1.25/+-5.5/2.5/11V | - | - | - | - | - | 6.6μA | 15μA | 6.6μA | - | 8.5μA | - | 12 μs | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | 12V | - | - | - | - | - | - | - | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX901AEPE Maxim Integrated | 5542 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 4 | -40°C~85°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 500mW | DUAL | - | 260 | 4 | 5V | - | - | MAX901 | 16 | - | - | TTL | 55/10GND/-5V | - | - | - | - | - | -12mA | - | -12mA | - | 6mA | - | 8 ns | - | 86.02 dB | 5V~10V ±2.5V~5V | 2mV | -5V | - | 10μA | 86.02dB | 6V | - | - | 6μA | - | 6μA | -6V | 15mA 12mA 6mA | 2mV @ ±5V | 6μA @ ±5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | - | - | 19.175mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9042BEUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~85°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 330mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX9042 | 8 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 3/5V | - | - | - | - | - | 40μA | 8mA | 40μA | 450 ns | 130μA | - | 400 ns | - | 80 dB | 2.5V~5.5V | 1mV | - | - | - | - | 6V | - | - | - | - | 1pA | - | - | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX995ESD Maxim Integrated | 2159 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 727mW | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | - | MAX995 | 14 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | +-1.5/+-2.5/3/5V | - | - | - | - | - | 320μA | - | 320μA | 210 ns | 96μA | - | 210 ns | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 0.01μA | 80dB | 6V | - | - | - | - | 1pA | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | 1.5mm | - | 8.75mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9109EXT T Maxim Integrated | 100 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 1 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | with Latch | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 470mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX9109 | 6 | - | - | TTL | 5V | - | - | - | - | - | 350μA | - | 350μA | 25 ns | 700μA | - | - | - | 86.02 dB | 4.5V~5.5V | 1.6mV | - | - | 0.35μA | 86.02dB | 6V | - | - | 125nA | - | 125nA | - | 700μA | 1.6mV @ 5V | 0.125μA @ 5V | 2mV | 86.02dB CMRR, 86.02dB PSRR | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT6703IDC-2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 3-WFSFN Exposed Pad | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2009 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | LT6703 | 3 | S-PDSO-N3 | Not Qualified | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | 29000 ns | - | - | 1.4V~18V | - | - | - | - | - | - | - | - | - | - | - | - | 15μA | - | 0.01μA @ 18V | 11.5mV | - | - | 29μs | - | 0.8mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MAX918ESA T Maxim Integrated | 200 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2010 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX918 | 8 | - | - | Open-Drain, Rail-to-Rail | 2/5V | - | - | - | - | - | 1.3μA | 50mA | 1.3μA | 120 μs | 1.6μA | - | 120000 ns | - | 80 dB | 1.8V~5.5V | 5mV | - | - | 0.002μA | - | 6V | - | - | - | - | 1nA | - | - | 5mV @ 5V | 0.001μA @ 5V | 4mV | 80dB PSRR | - | 120μs | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT6703CDC-2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 3-WFSFN Exposed Pad | YES | - | 1 | 0°C~70°C | Tape & Reel (TR) | 2009 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | LT6703 | 3 | S-PDSO-N3 | Not Qualified | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | 29000 ns | - | - | 1.4V~18V | - | - | - | - | - | - | - | - | - | - | - | - | 14μA | - | 0.01μA @ 18V | 11mV | - | - | 29μs | - | 0.8mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() LT6703HVIS5-2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2009 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 250 | 1 | 5V | 0.95mm | NOT SPECIFIED | LT6703 | 5 | R-PDSO-G5 | Not Qualified | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | 29000 ns | - | - | 1.4V~18V | - | - | - | - | - | - | - | - | - | - | - | - | 15μA | - | 0.01μA @ 18V | 11.5mV | - | - | 29μs | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() LT6703HDC-3#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 3-WFSFN Exposed Pad | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2009 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | LT6703 | 3 | S-PDSO-N3 | Not Qualified | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | 29000 ns | - | - | 1.4V~18V | - | - | - | - | - | - | - | - | - | - | - | - | 17μA | - | 0.01μA @ 18V | 13.5mV | - | - | 29μs | - | 0.8mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() LT6700CDCB-1#TRPBF Linear Technology/Analog Devices | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-WFDFN Exposed Pad | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2012 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 2 | 5V | 0.5mm | 30 | LT6700 | 6 | R-PDSO-N6 | Not Qualified | Open Collector | 1.4/18V | - | - | - | - | - | - | - | - | - | - | 0.017mA | 29000 ns | - | - | 1.4V~18V | - | - | - | 0.015μA | - | 18.5V | - | - | - | - | - | - | 16μA | - | 0.01μA @ 18V | 6.5mV | - | - | 29μs | - | 0.8mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() LT6700HVCS6-1#TRPBF Linear Technology/Analog Devices | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2013 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.95mm | 30 | LT6700 | 6 | R-PDSO-G6 | Not Qualified | Open Collector | 1.4/18V | - | - | - | - | - | - | - | - | - | - | 0.016mA | 29000 ns | - | - | 1.4V~18V | - | - | - | 0.015μA | - | 18.5V | - | - | - | - | - | - | 16μA | - | 0.01μA @ 18V | 11mV | - | - | 29μs | - | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9052BEUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | TIN | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | NOT SPECIFIED | MAX9052 | 8 | S-PDSO-G8 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | 3/5V | - | - | - | - | - | - | - | - | - | - | - | 400 ns | - | - | 2.7V~5.5V | - | - | - | - | - | 6V | - | - | - | - | - | - | 130μA | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX40002AUK02 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | 1 | -40°C~125°C | Strip | - | - | - | - | Active | 1 (Unlimited) | - | - | with Voltage Reference | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX40002 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1.1μA | - | 30nA | 8mV | 46dB PSRR (Min) | - | 55μs (Typ) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX40005ANS02 Maxim Integrated | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 4-XFBGA, WLBGA | - | - | 1 | -40°C~125°C | Strip | - | - | - | yes | Active | 1 (Unlimited) | - | - | with Voltage Reference | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX40005 | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1.1μA | 10mV @ 3.3V | 30nA | 8mV | 70dB PSRR (Min) | - | 9μs (Typ) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9120ESA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tube | - | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | 2/5V | - | - | - | - | - | - | - | - | - | - | - | 45000 ns | - | - | 1.6V~5.5V | - | - | - | 0.002μA | - | 6V | - | - | - | - | - | - | 1.2μA | 5mV @ 5V | 0.001μA @ 5V | 4mV | 66.02dB CMRR, 80dB PSRR | 50mA | 45μs | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - |