- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Nominal Supply Current | Output Current | Max Supply Current | Quiescent Current | Supply Current-Max | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLV4041R1YKAR Texas Instruments | 2000 |
| - | 6 Weeks | - | Surface Mount | 4-XFBGA, DSBGA | YES | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | TLV40x1 | e1 | yes | Active | 1 (Unlimited) | 4 | - | General Purpose | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | - | 1 | 1.8V | 0.35mm | - | TLV4041 | - | S-XBGA-B4 | - | Push-Pull, Rail-to-Rail | - | - | - | - | - | 0.005mA | 360 ns | - | - | 1.6V~5.5V | - | 0.005μA | - | - | 3.5μA | - | 10pA @ 5V | 20mV | - | 50mA @ 5V | 360ns | 0.4mm | 0.73mm | 0.73mm | - | ROHS3 Compliant | - | ||
![]() TLV6703DSER Texas Instruments | 22 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-WFDFN | YES | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | NO LEAD | - | 1 | 5V | 0.5mm | - | TLV6703 | - | S-PDSO-N6 | - | Open-Drain | - | - | - | - | - | - | 29000 ns | - | - | 1.8V~18V | - | 0.025μA | 20V | - | 13μA | - | 25nA | 12mV | - | - | 13μs | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() TS880ICT STMicroelectronics | 26448 |
| Datasheet | 12 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLV7011DCKR Texas Instruments | 15865 | - | - | 6 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | TLV7011 | - | R-PDSO-G5 | - | Push-Pull | - | - | - | - | - | - | 310 ns | COMPARATOR | - | 1.6V~5.5V | - | 0.000005μA | 6V | - | 5μA | 8mV | 1pA | 4.2mV | 78dB CMRR, 78dB PSRR | - | 350ns | - | 2mm | - | - | ROHS3 Compliant | - | ||
![]() TLV6700DDCT Texas Instruments | 50 |
| - | 6 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | 2 | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | Window | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.95mm | NOT SPECIFIED | TLV6700 | - | R-PDSO-G6 | - | Open Drain | - | - | - | - | - | - | 29000 ns | - | - | 1.8V~18V | - | 0.015μA | - | 3000μV | 13μA | - | 25nA | 12mV | - | - | 18μs | 1.1mm | - | 1.6mm | - | ROHS3 Compliant | - | ||
![]() TLV6713DDCT Texas Instruments | 7335 |
| - | 6 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.95mm | NOT SPECIFIED | TLV6713 | - | R-PDSO-G6 | - | Open Drain | - | - | - | - | - | - | 28100 ns | - | - | 1.8V~18V | - | 0.025μA | 40V | 3000μV | 11μA | - | 25nA | 12mV | - | - | 9.9μs | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() LTC1843CS8 Linear Technology/Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | 0°C~70°C | Tube | 1998 | - | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 235 | 2 | 3V | - | 20 | LTC1843 | 8 | R-PDSO-G8 | Not Qualified | Open Drain | 3/5V | - | - | - | - | 0.57mA | 5000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | 5.7μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() MAX40025AAWT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFBGA, WLBGA | YES | - | - | 1 | -40°C~125°C | Strip | - | - | - | - | Active | 1 (Unlimited) | 6 | - | General Purpose | - | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.4mm | 30 | - | - | R-PBGA-B6 | - | Differential, LVDS | - | - | - | - | - | - | 0.27 ns | - | - | 2.7V~3.6V | - | - | 3.6V | - | 23mA | 5mV @ 3.3V | 10μA @ 3.3V | 5mV | 80dB CMRR, 80dB PSRR | - | 0.28ns (Typ) | 0.69mm | - | - | - | ROHS3 Compliant | - | ||
![]() TLV6710DDCT Texas Instruments | 27 | - | - | 6 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | 2 | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | Window | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 12V | 0.95mm | NOT SPECIFIED | TLV6710 | - | R-PDSO-G6 | - | Open Drain | - | - | - | - | - | - | 28100 ns | - | - | 1.8V~18V | - | - | 40V | 3000μV | 11μA | - | 25nA | 12mV | - | - | 9.9μs | 1.1mm | - | 1.6mm | - | ROHS3 Compliant | - | ||
![]() LTC6754ISC6#TRMPBF Linear Technology/Analog Devices | 383 |
| Datasheet | 4 Weeks | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | - | - | 1 | -40°C~85°C | Cut Tape (CT) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | LTC6754 | 6 | - | - | LVDS | - | - | - | - | - | - | - | - | - | 2.4V~5.25V | - | - | - | - | 14.7mA | 4mV @ 5V | 1.5μA | 4.5mV | 77dB CMRR, 80dB PSRR | 11mA | 2.8ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC6752HUD-3#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 12-WFQFN Exposed Pad | - | - | - | 1 | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | LTC6752 | 12 | - | - | CMOS | - | - | - | - | - | - | - | - | - | 2.45V~5.25V | - | - | - | - | 2.65mA | 5.5mV @ 5V | 1.6μA @ 5V | - | - | 19mA @ 5V | 5.3ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX983CUA Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | 330mW | DUAL | GULL WING | 260 | 2 | 3V | 0.635mm | - | MAX983 | 8 | - | - | Open Drain | - | 6μA | 15μA | 6μA | 6μA | - | 300000 ns | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TLV4031R2YKAR Texas Instruments | 3313 |
| - | 6 Weeks | - | Surface Mount | 4-XFBGA, DSBGA | YES | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | General Purpose | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.35mm | NOT SPECIFIED | TLV4031 | - | S-XBGA-B4 | - | Open-Drain, Rail-to-Rail | - | - | - | - | - | 0.005mA | 360 ns | - | - | 1.6V~5.5V | - | 0.005μA | - | - | 3.5μA | - | 10pA @ 5V | 20mV | - | 55mA @ 5V | 360ns | 0.4mm | 0.73mm | 0.73mm | - | ROHS3 Compliant | - | ||
![]() NJM8191F-TE1 NJR Corporation/NJRC | 2904 |
| Datasheet | 12 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 (MTP5) | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open-Collector | - | - | - | - | - | - | - | - | - | 2V~36V ±1V~18V | - | - | - | - | 1.2mA | 3mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | - | - | ||
![]() TLV4051R2YKAR Texas Instruments | 43 |
| - | 6 Weeks | - | Surface Mount | 4-XFBGA, DSBGA | YES | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | General Purpose | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | - | 1 | 1.8V | 0.35mm | - | TLV4051 | - | S-XBGA-B4 | - | Push-Pull, Rail-to-Rail | - | - | - | - | - | 0.005mA | 360 ns | - | - | 1.6V~5.5V | - | 0.005μA | - | - | 3.5μA | - | 10pA @ 5V | 20mV | - | 50mA @ 5V | 360ns | 0.4mm | 0.73mm | 0.73mm | - | ROHS3 Compliant | - | ||
![]() TLV4041R2YKAR Texas Instruments | 103 | - | Datasheet | 6 Weeks | - | Surface Mount | 4-XFBGA, DSBGA | YES | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | TLV40x1 | e1 | yes | Active | 1 (Unlimited) | 4 | - | General Purpose | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1 | 5V | 0.35mm | NOT SPECIFIED | TLV4041 | - | S-XBGA-B4 | - | Push-Pull | - | - | - | - | - | 0.005mA | 360 ns | - | - | 1.6V~5.5V | - | 0.005μA | 6V | - | 3.5μA | - | 10pA @ 5V | 20mV | - | 50mA @ 5V | 360ns | 0.4mm | 0.73mm | 0.73mm | - | ROHS3 Compliant | - | ||
![]() NJU77241F-TE1 NJR Corporation/NJRC | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 (MTP5) | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | 1.8V~5.5V ±0.9V~2.75V | - | - | - | - | 14μA | 7mV @ 3V | 1pA @ 3V | - | 70dB CMRR, 85dB PSRR | - | 840ns (Typ) | - | - | - | - | - | - | ||
![]() MAX40009ANT T Maxim Integrated | 50000 | - | Datasheet | 6 Weeks | - | Surface Mount | 6-XFBGA, WLPBGA | NO | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | General Purpose | - | TR | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.35mm | NOT SPECIFIED | MAX40009 | - | R-PBGA-B6 | - | Push-Pull | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | 6V | - | 17μA | 5mV | 140nA | 3mV | - | - | 850ns (Typ) | 0.5mm | - | 0.727mm | - | ROHS3 Compliant | - | ||
![]() NJM391AF3-TE1 NJR Corporation/NJRC | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-88A | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | - | - | - | - | - | - | - | - | 2V~36V ±1V~18V | - | - | - | - | 1.2mA | 3mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | - | - | ||
![]() MAX40005ANS T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 4-XFBGA, WLBGA | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | 260 | - | - | - | 30 | MAX40005 | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | 1.1μA | 10mV @ 3.3V | 30nA | 8mV | 70dB PSRR (Min) | - | 9μs (Typ) | - | - | - | - | ROHS3 Compliant | - |