- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Response Time | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8561AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Complementary, TTL | - | 3V~10V ±1.5V~5V | - | - | - | - | 6mA 3.3mA 5.5mA | 7mV @ 5V | 6μA @ 5V | - | 85dB CMRR, 65dB PSRR | - | 9.8ns | - | - | - | Non-RoHS Compliant | ||
![]() AD8611ARM-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Latch | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | unknown | 30 | 8 | S-PDSO-G8 | COMMERCIAL | Complementary, TTL | 4.5 ns | 3V~5V | - | 4μA | 7V | - | 10mA 4mA | 7mV @ 5V | 6μA @ 5V | - | 85dB CMRR, 73dB PSRR | - | 5.5ns | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX969ESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tube | - | e3 | no | Obsolete | 1 (Unlimited) | 16 | - | with Voltage Reference | TIN | - | DUAL | GULL WING | 260 | 4 | 3V | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | Open-Drain, Rail-to-Rail | - | 1.6V~5.5V | - | 0.005μA | 6V | - | 22μA | 7mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20μs | - | - | - | Non-RoHS Compliant | ||
![]() MAX944CSD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 4 | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | General Purpose | TIN LEAD | - | DUAL | GULL WING | 245 | 4 | 3V | 1.27mm | - | NOT SPECIFIED | 14 | - | COMMERCIAL | CMOS, Push-Pull, TTL | - | 2.7V~5.5V | - | 0.3μA | 6.5V | - | 600μA | 2mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX973CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Voltage Reference | TIN LEAD | - | DUAL | GULL WING | 245 | 2 | 3V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Open Drain | 300000 ns | 2.5V~11V ±1.25V~5.5V | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | Non-RoHS Compliant | ||
![]() ADCMP604BKSZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | General Purpose | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | unknown | 40 | 6 | R-PDSO-G6 | COMMERCIAL | Complementary, LVDS, Rail-to-Rail | 3 ns | 2.5V~5.5V | - | 5μA | 6V | - | 21mA | 5mV @ 3V | 5μA @ 3V | 100μV | 50dB CMRR, 50dB PSRR | 50mA | 3ns | - | 2mm | - | ROHS3 Compliant | ||
![]() AD8561ARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Complementary, TTL | - | 3V~10V ±1.5V~5V | - | - | - | - | 6mA 3.3mA 5.5mA | 7mV @ 5V | 6μA @ 5V | - | 85dB CMRR, 65dB PSRR | - | 9.8ns | - | - | - | Non-RoHS Compliant | ||
![]() ADCMP606BKSZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | General Purpose | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | unknown | 40 | 6 | R-PDSO-G6 | COMMERCIAL | CML, Complementary, Rail-to-Rail | 2.1 ns | 2.5V~5.5V | - | 5μA | 6V | - | 26mA | 5mV @ 2.5V | 5μA @ 2.5V | 100μV | 50dB CMRR, 50dB PSRR | 50mA | 2.1ns | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX903CSA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Latch | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | TTL | 10 ns | 5V~10V ±2.5V~5V | -5V | - | 6V | -6V | 4mA 3mA 1.5mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX9693EPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | 2 | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | with Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | Complementary, ECL | - | - | - | - | - | - | 46mA | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | - | - | - | Non-RoHS Compliant | ||
![]() AD8611AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Latch | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Complementary, TTL | 4.5 ns | 3V~5V | - | 4μA | 7V | - | 10mA 4mA | 7mV @ 5V | 6μA @ 5V | - | 85dB CMRR, 73dB PSRR | - | 5.5ns | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NE521D Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX913CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | with Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | Complementary, TTL | - | 5V~10V | - | - | - | - | 10mA | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | 20mA | 14ns | - | - | - | Non-RoHS Compliant | ||
![]() MAX970ESD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | General Purpose | TIN LEAD | - | DUAL | GULL WING | 245 | 4 | 3V | 1.27mm | - | NOT SPECIFIED | 14 | - | COMMERCIAL | Open-Drain, Rail-to-Rail | 20000 ns | 1.6V~5.5V | - | 0.05μA | 6V | - | 18μA | 7mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20μs | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX961ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C | Tube | Beyond-the-Rails™ | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Complementary, TTL | - | 2.7V~5.5V | - | - | - | - | 11mA | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | - | - | - | Non-RoHS Compliant | ||
![]() MAX913ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Latch | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Complementary, TTL | 10 ns | 5V~10V | -5V | 8μA | 7V | -7V | 10mA | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | 20mA | 14ns | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX972ESA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | General Purpose | TIN LEAD | - | DUAL | GULL WING | 245 | 2 | 3V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Open Drain | 300000 ns | 2.5V~11V ±1.25V~5.5V | - | - | - | - | 4μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX902CPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 2 | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | with Latch | TIN LEAD | - | DUAL | - | 245 | 2 | 5V | - | - | NOT SPECIFIED | 14 | R-PDIP-T14 | COMMERCIAL | TTL | 10 ns | 5V~10V ±2.5V~5V | -5V | 15μA | 6V | -6V | 8mA 6mA 3mA | 4mV @ ±5V | 10μA @ 5V | - | 82.5dB CMRR, 80dB PSRR | - | - | - | 19.05mm | - | Non-RoHS Compliant | ||
![]() MAX901ACPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 4 | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | General Purpose | TIN LEAD | - | DUAL | - | 245 | 4 | 5V | - | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | COMMERCIAL | TTL | 10 ns | 5V~10V ±2.5V~5V | -5V | 10μA | 6V | -6V | 15mA 12mA 6mA | 2mV @ ±5V | 6μA @ ±5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | - | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX964EEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tube | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | General Purpose | TIN LEAD | - | DUAL | GULL WING | 245 | 4 | 3V | 0.635mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | CMOS, TTL | 4.5 ns | 2.7V~5.5V | - | 15μA | 5.5V | - | 9mA | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | 1.75mm | - | 3.9mm | Non-RoHS Compliant |