- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Polarity | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Number of Bits | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Family | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Logic IC Type | Max Dual Supply Voltage | Min Dual Supply Voltage | High Level Output Current | Low Level Output Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC841NBC5-TR Microchip Technology | 27 | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-70-5 | 1 | -40°C~85°C | Tape & Reel (TR) | 2014 | Teeny™ | - | - | Discontinued | 1 (Unlimited) | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC841 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 3μA | - | - | 20mV | - | 20mA | 12μs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX9101ESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2001 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | MATTE TIN | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9101 | 8 | R-PDSO-G8 | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | 4.5 μs | 13μA | - | - | - | - | - | 66 dB | 1V~5.5V | 10mV | - | 0.03μA | 6V | - | - | - | - | - | 15nA | - | - | 13μA | 10mV @ 5.5V | 0.015μA @ 5.5V | ±2mV | 68dB CMRR, 66dB PSRR | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9100ESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9100 | 8 | R-PDSO-G8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | 4.5 μs | 13μA | - | - | - | - | - | 66 dB | 1V~5.5V | 10mV | - | 0.03μA | 6V | - | - | - | - | - | 15nA | - | - | 13μA | 10mV @ 5.5V | 0.015μA @ 5.5V | ±2mV | 68dB CMRR, 66dB PSRR | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() LTC1441CN8#PBF Linear Technology/Analog Devices | 20 |
| Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 2 | 0°C~70°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | DUAL | - | NOT SPECIFIED | 2 | 3V | - | - | NOT SPECIFIED | LTC1441 | 8 | R-PDIP-T8 | Not Qualified | CMOS, TTL | - | - | - | - | - | - | - | - | 0.0057mA | - | 14000 ns | - | - | - | 2V~11V ±1V~5.5V | - | - | - | - | - | - | - | - | - | - | -0.3V | - | 5.7μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 40mA | 15μs | 3.809mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC6752IUD-3#TRPBF Linear Technology/Analog Devices | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | 12-WFQFN Exposed Pad | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC6752 | 12 | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mA | 5.5mV @ 5V | 1.6μA @ 5V | - | - | 19mA @ 5V | 5.3ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC1441CS8#TRPBF Linear Technology/Analog Devices | 2500 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | 2 | 0°C~70°C | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1441 | - | - | - | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~11V ±1V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5.7μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 40mA | 15μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC1443CDHD#TRPBF Linear Technology/Analog Devices | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | 16-WFDFN Exposed Pad | YES | - | - | 4 | 0°C~70°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 260 | 4 | 3V | 0.5mm | - | 30 | LTC1443 | 16 | R-PDSO-N16 | Not Qualified | CMOS, TTL | - | 3/5V | - | - | - | - | - | - | 0.0085mA | - | 14000 ns | - | - | - | 2V~11V ±1V~5.5V | - | - | - | 12V | - | - | - | - | - | - | -0.3V | - | 8.5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12μs | 0.8mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() LTC1444IS#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | LTC1444 | 16 | R-PDSO-G16 | Not Qualified | CMOS, Open-Drain, TTL | - | 3/5V | - | - | - | - | - | - | 0.0085mA | - | 14000 ns | - | - | - | 2V~11V ±1V~5.5V | - | - | - | 12V | - | - | - | - | - | - | -0.3V | - | 8.5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12μs | 1.752mm | 9.906mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() LTC1443IS#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | LTC1443 | 16 | R-PDSO-G16 | Not Qualified | CMOS, TTL | - | 3/5V | - | - | - | - | - | - | 0.0085mA | - | 14000 ns | - | - | - | 2V~11V ±1V~5.5V | - | - | - | 12V | - | - | - | - | - | - | -0.3V | - | 8.5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12μs | 1.752mm | 9.906mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() LT1720CDD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2008 | UltraFast™ | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 250 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | LT1720 | 8 | S-PDSO-N8 | Not Qualified | CMOS, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | - | - | 14mA | - | 7 ns | - | - | - | 2.7V~6V | - | - | 6μA | 7V | - | - | - | - | - | - | - | - | 7mA | 3mV @ 5V | 6μA @ 5V | 7mV | 70dB CMRR, 80dB PSRR | 20mA | 10ns | 0.85mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() LT1721CS#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 4 | 0°C~70°C | Tape & Reel (TR) | 2008 | UltraFast™ | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 250 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | LT1721 | 16 | R-PDSO-G16 | Not Qualified | CMOS, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | - | - | 28mA | - | 7 ns | - | - | - | 2.7V~6V | - | - | 6μA | 7V | - | - | - | - | - | - | - | - | 7mA | 3mV @ 5V | 6μA @ 5V | 7mV | 70dB CMRR, 80dB PSRR | 20mA | 10ns | 1.752mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() LT685CN Linear Technology/Analog Devices | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 1 | -30°C~85°C | Tube | 2011 | - | e0 | - | Active | 1 (Unlimited) | 16 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 6V | 2.54mm | not_compliant | NOT SPECIFIED | LT685 | 16 | - | Not Qualified | Complementary, ECL | - | 6-5.2V | - | - | - | - | - | - | - | - | 5.5 ns | - | - | - | - | - | -5.2V | - | 7V | - | - | - | - | - | - | -7V | - | 22mA | 2mV @ -5.2V 6V | 10μA @ -5.2V6V | - | 80dB CMRR | 30mA | 6.5ns | 3.937mm | - | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MAX9063EUK Maxim Integrated | 2200 | - | - | - | Surface Mount | - | SOT-23 | - | 5 | - | - | - | - | - | - | - | yes | - | 1 (Unlimited) | 5 | EAR99 | - | - | 85°C | -40°C | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | - | 5 | - | Not Qualified | OPEN-DRAIN | - | 3.3V | INDUSTRIAL | 5.5V | 1V | - | - | - | 0.0011mA | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | RoHS Compliant | - | ||
![]() 74AC521PC Fairchild (ON Semiconductor) | 150 | - | - | - | Through Hole | - | PDIP | - | 20 | - | - | - | - | - | - | e3 | yes | - | - | 20 | - | - | Matte Tin (Sn) | 85°C | -40°C | CASCADABLE | - | DUAL | - | NOT APPLICABLE | 1 | 3.3V | 2.54mm | unknown | NOT APPLICABLE | - | 20 | - | Not Qualified | - | Inverting | 3.3/5V | INDUSTRIAL | 6V | 2V | 8 | 8.5 ns | 4μA | - | 12.5 ns | - | AC | - | - | - | - | - | - | - | IDENTITY COMPARATOR | - | - | 24mA | 24mA | - | - | - | - | - | - | - | - | - | - | - | 26.075mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() MAX9050BEUK Maxim Integrated | In Stock | - | - | - | Surface Mount | - | SOT-23 | - | 5 | - | - | - | - | - | - | - | no | - | 1 (Unlimited) | 5 | EAR99 | - | - | 85°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 5 | - | - | PUSH-PULL | - | - | INDUSTRIAL | 5.5V | 2.7V | - | - | - | - | - | 450 ns | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 9000μV | - | - | - | - | - | - | - | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX9118EXK Maxim Integrated | 286 | - | - | - | Surface Mount | - | - | - | 5 | - | - | - | - | - | - | e0 | no | - | 1 (Unlimited) | 5 | EAR99 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | OPEN-DRAIN | - | - | INDUSTRIAL | 5.5V | 1.6V | - | - | - | - | - | 45000 ns | - | COMPARATOR | - | - | - | - | 0.002μA | - | - | - | - | - | - | - | - | 10000μV | - | - | - | - | - | - | - | 1.1mm | 2mm | - | No | RoHS Compliant | - | ||
![]() MAX9032AKA Maxim Integrated | 200 | - | - | - | Surface Mount | - | SOT-23 | - | 8 | - | - | - | - | - | - | - | no | - | - | 8 | EAR99 | - | - | 125°C | -40°C | - | - | DUAL | GULL WING | - | 2 | - | 0.635mm | - | - | - | - | - | - | - | - | 3/5V | AUTOMOTIVE | 5.5V | 2.5V | - | - | - | - | - | 20 ns | - | COMPARATOR | - | - | - | - | - | - | - | 2.75V | 1.25V | - | - | - | - | 5000μV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() LT1394CS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | 0°C~70°C | Tube | 1999 | UltraFast™ | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LT1394 | 8 | R-PDSO-G8 | Not Qualified | CMOS, Complementary, TTL | - | 5/+-5V | - | - | - | - | - | - | - | - | 7 ns | - | - | - | - | - | -5V | 7μA | 7V | - | - | - | - | - | - | -7V | - | 8.5mA | 2.5mV @ ±5V | 4.5μA @ ±5V | - | 100dB CMRR, 100dB PSRR | 20mA | 9ns | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() LM2903FVJ-E2 ROHM Semiconductor | 2005 | - | Datasheet | 11 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 2 | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | General Purpose | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V~32V ±1.5V~16V | - | - | - | - | - | - | - | - | - | - | - | - | 1mA | 4.5mV @ 1.4V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLV4051R1YKAR Texas Instruments | 89674 |
| - | 6 Weeks | - | Surface Mount | 4-XFBGA, DSBGA | YES | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | General Purpose | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | - | 1 | 5V | 0.35mm | - | - | TLV4051 | - | S-XBGA-B4 | - | Push-Pull, Rail-to-Rail | - | - | - | - | - | - | - | - | 0.005mA | - | 360 ns | - | - | - | 1.6V~5.5V | - | - | 0.005μA | 6V | - | - | - | - | - | - | - | - | 3.5μA | - | 10pA @ 5V | 20mV | - | 50mA @ 5V | 360ns | 0.4mm | 0.73mm | 0.73mm | - | ROHS3 Compliant | - |