- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Response Time | Family | Amplifier Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Output Polarity | Supply Voltage Limit-Max | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX923ESA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | 7.5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 50mA | 12μs | - | - | - | Non-RoHS Compliant | ||
![]() ADCMP561BRQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 2 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | with Latch | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.635mm | unknown | 30 | 16 | R-PDSO-G16 | COMMERCIAL | Complementary, Differential, Open-Emitter, PECL | - | - | - | - | - | - | ±4.75V~5.25V | -5.2V | 10μA | - | 6V | -6V | - | 5mA 28mA 13mA | 2mV @ -5.2V5V | 3μA @ -5.2V5V | ±1mV | 80dB CMRR, 85dB PSRR | 30mA | 0.83ns | - | - | 3.9116mm | Non-RoHS Compliant | ||
![]() ADCMP563BRQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 2 | - | - | -40°C~85°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 16 | - | with Latch | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | 0.635mm | unknown | 30 | 16 | R-PDSO-G16 | COMMERCIAL | Complementary, Differential, ECL, Open-Emitter | - | - | - | 0.83 ns | - | - | ±4.75V~5.25V | -5.2V | 10μA | - | 6V | -6V | - | 5mA 25mA | 2mV @ -5.2V5V | 3μA @ -5.2V5V | ±1mV | 80dB CMRR, 85dB PSRR | 30mA | 0.83ns | - | - | 3.9116mm | Non-RoHS Compliant | ||
![]() MAX913EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 1 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Latch | TIN LEAD | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | 8 | S-PDSO-G8 | COMMERCIAL | Complementary, TTL | - | - | - | 10 ns | - | - | 5V~10V | -5V | 8μA | - | 7V | -7V | - | 10mA | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | 20mA | 14ns | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() CMP04FS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 4 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | General Purpose | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 30 | 14 | - | COMMERCIAL | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | - | - | 1300 ns | - | - | 3.3V~36V ±1.65V~18V | - | 0.2μA | - | 36V | - | - | 3mA | 1mV @ 5V | 0.1μA @ 5V | - | 100dB CMRR, 100dB PSRR | 16mA @ 5V | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD8612ARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 2 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | with Latch | TIN LEAD | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | unknown | 30 | 14 | R-PDSO-G14 | COMMERCIAL | Complementary, TTL | - | - | - | 4.5 ns | - | - | 3V~5V | - | 4μA | - | 7V | - | - | 10mA 4mA | 7mV @ 5V | 6μA @ 5V | - | 85dB CMRR, 73dB PSRR | - | 5.5ns | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() MC10E1651FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | 2 | - | - | 0°C~85°C | Tube | MOSAIC III™ | e0 | yes | Obsolete | 1 (Unlimited) | 20 | - | with Latch | TIN LEAD | QUAD | J BEND | 240 | 2 | 5V | - | unknown | 30 | 20 | - | COMMERCIAL | Differential, ECL | - | 4.75V | 1 | - | 10E | - | - | - | - | COMPLEMENTARY | - | - | - | 50mA | - | - | 27mV | - | 100mA | 1.075ns | 4.57mm | 8.965mm | 8.965mm | Non-RoHS Compliant | ||
![]() MAX901BEPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 4 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | General Purpose | TIN LEAD | DUAL | - | 245 | 4 | 5V | - | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | COMMERCIAL | TTL | - | - | - | 10 ns | - | - | 5V~10V ±2.5V~5V | -5V | 15μA | - | 6V | -6V | - | 15mA12mA6mA | 4mV @ ±5V | 10μA @ 5V | - | 82.5dB CMRR, 80dB PSRR | - | - | - | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() CMP401GS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 30 | 16 | R-PDSO-G16 | Not Qualified | CMOS, TTL | - | - | - | 33 ns | - | - | ±5V | -5V | - | - | 8V | -8V | - | 6mA1mA | 3mV @ 5V | 3μA @ 5V | 2mV | 60dB CMRR, 60dB PSRR | - | 30ns | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD8564AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 4 | - | - | -40°C~85°C | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 16 | - | General Purpose | TIN LEAD | DUAL | - | NOT APPLICABLE | 4 | 5V | - | unknown | NOT APPLICABLE | 16 | R-PDIP-T16 | COMMERCIAL | CMOS, TTL | - | - | - | 8 ns | - | - | - | -5V | 9μA | - | 7V | -7V | - | 14mA 14mA 7mA | 7mV @ 5V | 4μA @ 5V | - | 85dB CMRR, 80dB PSRR | - | 9.8ns | 5.33mm | 20.07mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX901BESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | General Purpose | TIN LEAD | DUAL | GULL WING | 245 | 4 | 5V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | TTL | - | - | - | 10 ns | - | - | 5V~10V ±2.5V~5V | -5V | 15μA | - | 6V | -6V | - | 15mA12mA6mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADCMP564BRQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | - | 2 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | with Latch | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | 0.635mm | unknown | 30 | 20 | - | COMMERCIAL | Complementary, Differential, ECL, Open-Emitter | - | - | - | 0.83 ns | - | - | ±4.75V~5.25V | -5.2V | 10μA | - | 6V | -6V | - | 5mA 25mA | 2mV @ -5.2V5V | 3μA @ -5.2V5V | ±1mV | 80dB CMRR, 85dB PSRR | 30mA | 0.83ns | - | 8.6614mm | 3.9116mm | Non-RoHS Compliant | ||
![]() MXL1016CN8 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 1 | - | - | 0°C~70°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | - | with Latch | TIN LEAD | DUAL | - | 245 | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | Complementary, TTL | - | - | - | 10 ns | - | - | 5V~10V ±2.5V~5V | -5V | - | - | 7V | -7V | - | 35mA | 3mV @ ±5V | 10μA @ ±5V | - | 96dB CMRR, 100dB PSRR | 20mA | 14ns | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADCMP572BCP-WP Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | - | TIN LEAD | QUAD | NO LEAD | 240 | 1 | 3.3V | 0.5mm | - | 30 | 16 | S-XQCC-N16 | COMMERCIAL | - | INDUSTRIAL | - | - | 0.165 ns | - | COMPARATOR | - | - | - | - | 6V | - | 5000μV | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() ADCMP582BCP-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 125°C | -40°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | - | TIN LEAD | QUAD | NO LEAD | 240 | 1 | 5V | 0.5mm | - | 30 | 16 | S-XQCC-N16 | COMMERCIAL | - | AUTOMOTIVE | - | - | 0.18 ns | - | COMPARATOR | - | -5V | 30μA | - | 6V | -6V | 10000μV | - | - | - | - | - | - | - | 0.9mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MC10E1651FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | 2 | - | - | 0°C~85°C | Tape & Reel (TR) | MOSAIC III™ | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | with Latch | TIN LEAD | QUAD | J BEND | 240 | 2 | 5V | - | - | 30 | 20 | - | COMMERCIAL | Differential, ECL | - | 4.75V | 1 | - | 10E | - | - | - | - | COMPLEMENTARY | - | - | - | 50mA | - | - | 27mV | - | 100mA | 1.075ns | 4.57mm | 8.965mm | 8.965mm | Non-RoHS Compliant | ||
![]() MAX913ESA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Latch | TIN LEAD | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Complementary, TTL | - | - | - | 10 ns | - | - | 5V~10V | -5V | 8μA | - | 7V | -7V | - | 10mA | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | 20mA | 14ns | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() CMP402GS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | General Purpose | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 30 | 16 | R-PDSO-G16 | COMMERCIAL | CMOS, TTL | - | - | - | 60 ns | - | - | ±5V | -5V | - | - | 8V | -8V | - | 1.2mA 1mA | 3mV @ 5V | 3μA @ 5V | 2mV | 60dB CMRR, 60dB PSRR | - | 75ns | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD790JR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | - | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Latch | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | CMOS, TTL | - | - | - | 45 ns | - | - | 4.5V~7V ±2.25V~16.5V | -15V | 6.5μA | - | - | - | - | 10mA | 1.5mV @ 5V | 5μA @ 5V | 500μV | 95dB CMRR, 90dB PSRR | - | 50ns | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX962ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 2 | - | - | -40°C~85°C | Tube | Beyond-the-Rails™ | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | 9mA | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | - | - | - | Non-RoHS Compliant |