- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Current - Output | Propagation Delay | Quiescent Current | Response Time | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADCMP608BKSZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | General Purpose | NICKEL PALLADIUM GOLD | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | unknown | 40 | 6 | R-PDSO-G6 | COMMERCIAL | CMOS, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | 60 ns | - | - | - | 2.5V~5.5V | - | 0.4μA | - | 6V | - | - | - | - | 1.3mA | 3mV @ 2.5V | 0.4μA @ 2.5V | - | 45dB CMRR, 50dB PSRR | 50mA | 60ns | - | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX985ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | General Purpose | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | 300 ns | - | - | - | 2.5V~5.5V ±1.25V~2.75V | - | - | - | 6V | - | - | - | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | 4.9mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() MAX9030AXT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | General Purpose | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 6 | R-PDSO-G6 | COMMERCIAL | CMOS, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | 0.08μA | - | 6V | - | - | - | - | 55μA | 1mV @ 5V | 0.008μA @ 5V | 4mV | 100dB CMRR, 100dB PSRR | - | 228ns | - | 2mm | - | Non-RoHS Compliant | - | ||
![]() MAX981CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 1 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Voltage Reference | TIN LEAD | - | - | - | DUAL | - | 245 | 1 | 3V | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | Open Drain | - | - | - | - | - | - | - | - | - | 300000 ns | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | 4μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | 4.572mm | 9.375mm | - | Non-RoHS Compliant | - | ||
![]() MAX9027EBT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-WFBGA, CSPBGA | YES | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | Beyond-the-Rails™ | - | no | Obsolete | 1 (Unlimited) | 6 | - | General Purpose | NOT SPECIFIED | - | - | - | BOTTOM | BALL | 245 | 1 | 5V | 0.5mm | unknown | NOT SPECIFIED | 6 | R-PBGA-B6 | COMMERCIAL | CMOS, Push-Pull, Rail-to-Rail | - | - | - | - | - | - | - | - | - | 40000 ns | - | - | - | 1.8V~5.5V | - | 0.002μA | - | 6V | - | - | - | - | 1.25μA | 5mV @ 5V | 0.001μA @ 5V | 4mV | 50.45dB CMRR, 60dB PSRR | 50mA | 40μs | 0.67mm | - | - | Non-RoHS Compliant | - | ||
![]() TLV3494AIDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | 4 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | 1.2μA | 15mV @ 5.5V | 10pA @ 5.5V | - | 74dB CMRR, 69.12dB PSRR | - | 13.5μs | - | - | - | ROHS3 Compliant | - | ||
![]() MAX932CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Voltage Reference | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | CMOS, TTL | 11V | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12μs | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() MAX989EKA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | General Purpose | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 2 | 5V | 0.65mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V ±1.25V~2.75V | - | 0.01μA | - | 6V | - | - | - | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | 1.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX991ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | 2 | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V ±1.25V~2.75V | - | - | - | - | - | - | - | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | 210ns | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX967ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Voltage Reference | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 2 | 3V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Open-Drain, Rail-to-Rail | - | - | - | - | - | - | - | - | - | 20000 ns | - | - | - | 1.6V~5.5V | - | 0.05μA | - | 6V | - | - | - | - | 16μA | 7mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20μs | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() MAX9013ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Latch | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Complementary, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | 2μA | - | 6V | - | - | - | - | 2.3mA | 3mV @ 5.5V | 0.5μA @ 5V | - | 95dB CMRR, 82dB PSRR | 40mA | 9ns | - | 4.9mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() MAX922CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 2 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | General Purpose | TIN LEAD | - | - | - | DUAL | - | 245 | 2 | 3V | - | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | CMOS, TTL | - | - | - | - | - | - | - | - | - | 14000 ns | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | -0.3V | - | 5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 50mA | 12μs | - | 9.375mm | - | Non-RoHS Compliant | - | ||
![]() MAX933EPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 2 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Voltage Reference | TIN LEAD | - | - | - | DUAL | - | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | CMOS, TTL | 11V | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12μs | - | 9.375mm | - | Non-RoHS Compliant | - | ||
![]() MAX972CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 2 | - | - | 0°C~70°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | - | General Purpose | TIN LEAD | - | - | - | DUAL | - | 245 | 2 | 3V | - | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | Open Drain | - | - | - | - | - | - | - | - | - | 300000 ns | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | 4μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | 9.375mm | - | Non-RoHS Compliant | - | ||
![]() LM2901DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | - | 105°C | -40°C | - | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | OPEN-COLLECTOR | - | INDUSTRIAL | - | - | - | - | - | - | - | 1300 ns | COMPARATOR | - | - | - | - | 0.5μA | - | 36V | - | - | - | 15000μV | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() MAX972CUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 2 | - | - | 0°C~70°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | - | General Purpose | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 2 | 3V | - | unknown | NOT SPECIFIED | 8 | S-PDSO-G8 | COMMERCIAL | Open Drain | - | - | - | - | - | - | - | - | - | 300000 ns | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | 4μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX932EPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 2 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Voltage Reference | TIN LEAD | - | - | - | DUAL | - | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | CMOS, TTL | 11V | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12μs | - | 9.375mm | - | Non-RoHS Compliant | - | ||
![]() MAX996ESD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 4 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | General Purpose | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 4 | 2.7V | 1.27mm | unknown | NOT SPECIFIED | 14 | - | COMMERCIAL | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | 210 ns | - | - | - | 2.5V~5.5V ±1.25V~2.75V | - | 0.01μA | - | 6V | - | - | - | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | 210ns | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() LT685CN Analog Devices, Inc. | In Stock | - | Datasheet | - | N | - | 16 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 18V | 1.4V | 500mW | 30mA | 6.5 ns | 22mA | 55 ns | - | 80 dB | 10μA | - | 2mV | - | 70dB | - | 7V | 5.6V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() LTC1440IS8#TR Analog Devices, Inc. | In Stock | - | Datasheet | - | S | - | 8 | - | 1 | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | 1 | 11V | 2V | 500mW | 20μA | 15 μs | 4.4μA | 15 μs | - | 80 dB | - | - | 10mV | - | 80dB | - | 5.5V | 1V | - | - | - | - | - | 50 mV | - | - | - | - | - | - | RoHS Compliant | Contains Lead |