- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Nominal Supply Current | Output Current | Max Supply Current | Quiescent Current | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT6703HDC-2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 3-WFSFN Exposed Pad | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2009 | Over-The-Top® | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | General Purpose | Matte Tin (Sn) | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 30 | LT6703 | 3 | S-PDSO-N3 | Not Qualified | Open Collector | - | - | - | - | - | - | 29000 ns | - | 1.4V~18V | - | - | - | - | - | 17μA | - | 0.01μA @ 18V | 13.5mV | - | - | 29μs | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX972ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | 471mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | - | MAX972 | 8 | - | - | Open Drain | - | - | 4.5μA | 15μA | 4.5μA | 4μA | 300000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX902ESD-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 5V | - | not_compliant | NOT SPECIFIED | MAX902 | 14 | R-PDSO-G14 | Not Qualified | TTL | - | 55/10GND/-5V | - | - | - | - | 10 ns | - | 5V~10V ±2.5V~5V | - | -5V | 15μA | 6V | -6V | 8mA 6mA 3mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9052AEUA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | TIN LEAD | - | DUAL | GULL WING | 245 | 2 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | MAX9052 | 8 | S-PDSO-G8 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | 450 ns | - | 2.7V~5.5V | - | - | 0.01μA | 6V | - | 85μA | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX903ESA-T Maxim Integrated | 1000 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Latch | - | - | DUAL | GULL WING | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX903 | 8 | R-PDSO-G8 | Not Qualified | TTL | - | - | - | - | - | - | 10 ns | - | 5V~10V ±2.5V~5V | - | -5V | - | 6V | -6V | 4mA 3mA 1.5mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9041BESA-T Maxim Integrated | 3000 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX9041 | 8 | R-PDSO-G8 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 2.5/5.5V | - | - | - | - | 450 ns | - | 2.5V~5.5V | - | - | 0.025μA | 6V | - | 100μA | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9042AEUA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | MAX9042 | 8 | S-PDSO-G8 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | 450 ns | - | 2.5V~5.5V | - | - | 0.01μA | 6V | - | 85μA | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX902CSD-T Maxim Integrated | 100 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 5V | - | not_compliant | NOT SPECIFIED | MAX902 | 14 | R-PDSO-G14 | Not Qualified | TTL | - | 55/10GND/-5V | - | - | - | - | 10 ns | - | 5V~10V ±2.5V~5V | - | -5V | 15μA | 6V | -6V | 8mA 6mA 3mA | 4mV @ ±5V | 10μA @ 5V | - | 82.5dB CMRR, 80dB PSRR | - | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX908CSD-T Maxim Integrated | 2651 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 4 | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 4 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | MAX908 | 14 | - | Not Qualified | TTL | - | 5V | - | - | - | - | 45 ns | - | 4.5V~11V | - | - | 0.5μA | 6V | - | 1mA | 2mV @ 5V | 0.3μA @ 5V | - | 86.02dB CMRR, 86.02dB PSRR | - | 50ns | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9024AUD-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 4 | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | TIN LEAD | - | DUAL | GULL WING | 245 | 4 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | MAX9024 | 14 | - | Not Qualified | CMOS, Rail-to-Rail, TTL | - | +-1.25/+-2.75/2.5/5.5V | - | - | - | - | 8000 ns | - | 2.5V~5.5V ±1.25V~2.75V | - | - | 0.08μA | 6V | - | 5μA | 1mV @ 5V | 0.003μA @ 5V | 4mV | 100dB CMRR, 80dB PSRR | - | 8μs | 1.1mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9040AEUK-T Maxim Integrated | 9300 | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 1 | 5V | 0.95mm | not_compliant | NOT SPECIFIED | MAX9040 | 5 | R-PDSO-G5 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 2.5/5.5V | - | - | - | - | 450 ns | - | 2.5V~5.5V | - | - | - | 6V | - | 72μA | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX901BCSE-T Maxim Integrated | 8750 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 4 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | MAX901 | 16 | R-PDSO-G16 | Not Qualified | TTL | - | 55/10GND/-5V | - | - | - | - | 10 ns | - | 5V~10V ±2.5V~5V | - | -5V | 15μA | 6V | -6V | 15mA12mA6mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9202EUD-T Maxim Integrated | 15500 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | MAX9202 | 14 | R-PDSO-G14 | Not Qualified | TTL | - | +-5V | - | - | - | - | 7 ns | - | 4.75V~10.5V ±2.375V~5.75V | - | -5V | 0.0015μA | 6V | -6V | 4mA 3mA 1.5mA | 4mV @ ±5V | 5μA @ 5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX924ESE-T Maxim Integrated | 5000 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 4 | 3V | 1.27mm | not_compliant | NOT SPECIFIED | MAX924 | 16 | R-PDSO-G16 | Not Qualified | CMOS, TTL | - | 3/5V | - | - | - | - | 14000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | 12V | -0.3V | 11μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 50mA | 12μs | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX924CSE-T Maxim Integrated | 5000 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 4 | 3V | 1.27mm | not_compliant | NOT SPECIFIED | MAX924 | 16 | R-PDSO-G16 | Not Qualified | CMOS, TTL | - | 3/5V | - | - | - | - | 14000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | 12V | -0.3V | 11μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 50mA | 12μs | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX932CUA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 1997 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | MAX932 | 8 | S-PDSO-G8 | Not Qualified | CMOS, TTL | 11V | - | - | - | - | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | 12μs | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX962EUA-T Maxim Integrated | 20 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2007 | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 3V | 0.65mm | not_compliant | NOT SPECIFIED | MAX962 | 8 | S-PDSO-G8 | Not Qualified | CMOS, TTL | - | 3/5V | - | - | - | - | 4.5 ns | - | 2.7V~5.5V | - | - | 30μA | 5.5V | - | 9mA | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX944CSD-T Maxim Integrated | 9300 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 4 | 0°C~70°C | Tape & Reel (TR) | 2014 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 4 | 3V | 1.27mm | not_compliant | NOT SPECIFIED | MAX944 | 14 | - | Not Qualified | CMOS, Push-Pull, TTL | - | 3/5V | - | - | - | - | 80 ns | - | 2.7V~5.5V | - | - | 0.3μA | 6.5V | - | 600μA | 2mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX967EUA-T Maxim Integrated | 20 | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 3V | 0.65mm | not_compliant | NOT SPECIFIED | MAX967 | 8 | S-PDSO-G8 | Not Qualified | Open-Drain, Rail-to-Rail | - | - | - | - | - | - | 20000 ns | - | 1.6V~5.5V | - | - | 0.05μA | 6V | - | 16μA | 15mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20μs | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX944ESD-T Maxim Integrated | 87 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | not_compliant | 20 | MAX944 | 14 | - | Not Qualified | CMOS, Push-Pull, TTL | - | 3/5V | - | - | - | - | 80 ns | - | 2.7V~5.5V | - | - | - | 6.5V | - | 600μA | 2mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - |