- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX969ESE-T Maxim Integrated | 8250 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | TIN LEAD | - | DUAL | GULL WING | 245 | 4 | 3V | 1.27mm | not_compliant | NOT SPECIFIED | MAX969 | 16 | R-PDSO-G16 | Not Qualified | Open-Drain, Rail-to-Rail | 1.5/5.5V | - | - | - | - | - | 20000 ns | - | 1.6V~5.5V | - | - | - | 0.05μA | - | 6V | - | - | - | 22μA | 7mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20μs | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX964ESE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tape & Reel (TR) | 1996 | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 4 | 3V | 1.27mm | not_compliant | NOT SPECIFIED | MAX964 | 16 | R-PDSO-G16 | Not Qualified | CMOS, TTL | 3/5V | - | - | - | - | - | 4.5 ns | - | 2.7V~5.5V | - | - | - | 15μA | - | 5.5V | - | - | - | 9mA | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9692ESE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX9692 | 16 | - | Not Qualified | Complementary, ECL | 5-5.2V | - | - | - | - | - | 2 ns | - | - | - | -5.2V | - | 30μA | - | 6V | - | - | -6V | 26mA | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | - | 9.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() MAX9691EUA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | MAX9691 | 8 | S-PDSO-G8 | Not Qualified | Complementary, ECL | 5-5.2V | - | - | - | - | - | 2 ns | - | - | - | -5.2V | - | 30μA | - | 6V | - | - | -6V | 26mA | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX9693ESE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 5V | 0.635mm | not_compliant | NOT SPECIFIED | MAX9693 | 16 | R-PDSO-G16 | Not Qualified | Complementary, ECL | - | - | - | - | - | - | 2 ns | - | - | - | -5.2V | - | 30μA | - | 6V | - | - | -6V | 46mA | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | 1.73mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9043BEUB-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2015 | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | with Voltage Reference | TIN LEAD | - | DUAL | GULL WING | 245 | 2 | 5V | 0.5mm | not_compliant | NOT SPECIFIED | MAX9043 | 10 | S-PDSO-G10 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | 3/5V | - | - | - | - | - | 450 ns | - | 2.5V~5.5V | - | - | - | - | - | 6V | - | - | - | 130μA | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX975ESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX975 | 8 | R-PDSO-G8 | Not Qualified | CMOS, Rail-to-Rail, TTL | 3/5V | - | - | - | - | - | 28 ns | - | 2.7V~5.25V | - | - | - | 0.3μA | - | 6V | - | - | - | 500μA | 2mV @ 5V | 0.1μA @ 5.25V | 4mV | 90dB CMRR, 90dB PSRR | - | 820ns | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX984ESE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 4 | 3V | 1.27mm | not_compliant | NOT SPECIFIED | MAX984 | 16 | R-PDSO-G16 | Not Qualified | Open Drain | +-1.25/+-5.5/2.5/11V | - | - | - | - | - | 300000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | 12V | - | - | - | 8.5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX984CSE-T Maxim Integrated | 106 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 4 | 3V | 1.27mm | not_compliant | NOT SPECIFIED | MAX984 | 16 | R-PDSO-G16 | Not Qualified | Open Drain | +-1.25/+-5.5/2.5/11V | - | - | - | - | - | 300000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | 12V | - | - | - | 8.5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9201EUE-T Maxim Integrated | 38 | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 4 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | MAX9201 | 16 | R-PDSO-G16 | Not Qualified | TTL | +-5V | - | - | - | - | - | 7 ns | - | 4.75V~10.5V ±2.375V~5.75V | - | -5V | - | 0.0015μA | - | 6V | - | - | -6V | 7mA 5mA 3mA | 4mV @ ±5V | 5μA @ 5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | 1.1mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX986ESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX986 | 8 | R-PDSO-G8 | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | 300 ns | - | 2.5V~5.5V ±1.25V~2.75V | - | - | - | - | - | 6V | - | - | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX968EUA-T Maxim Integrated | 20 | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Window | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 3V | 0.65mm | not_compliant | NOT SPECIFIED | MAX968 | 8 | S-PDSO-G8 | Not Qualified | Open Drain, Push-Pull | - | - | - | - | - | - | 20000 ns | - | 1.6V~5.5V | - | - | - | 0.05μA | - | 6V | - | - | - | 16μA | 15mV @ 5.5V | 0.005μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20μs | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX977EEE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | General Purpose | TIN LEAD | - | DUAL | GULL WING | 245 | 2 | 5V | 0.635mm | not_compliant | NOT SPECIFIED | MAX977 | 16 | R-PDSO-G16 | Not Qualified | CMOS, Rail-to-Rail, TTL | 3/5V | - | - | - | - | - | 28 ns | - | 2.7V~5.25V | - | - | - | 0.4μA | - | 6V | - | - | - | 500μA | 2mV @ 5V | 0.1μA @ 5.25V | 4mV | 82dB CMRR, 90dB PSRR | - | 820ns | 1.75mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() LMX339AUD Maxim Integrated | 18 | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 4 | -40°C~125°C | Tube | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | 727mW | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 30 | LMX339 | 14 | - | - | Open Drain | 3/5V | 200μA | 73mA | 200μA | 600 ns | 300μA | 500 ns | 70 dB | 1.8V~5.5V | 7mV | - | 93.98dB | - | - | 6V | - | 250nA | - | 300μA | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | 1.1mm | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() LMX339ASD Maxim Integrated | 43 | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | -40°C~125°C | Tube | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | 666.7mW | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | - | 30 | LMX339 | 14 | - | - | Open Drain | 3/5V | 300μA | 73mA | 300μA | 600 ns | 300μA | 500 ns | 70 dB | 1.8V~5.5V | 7mV | - | 93.98dB | - | - | 6V | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | 1.75mm | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() LMX339HAUD T Maxim Integrated | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 4 | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | 727mW | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 30 | LMX339 | 14 | - | - | Open Drain | 3/5V | 300μA | 73mA | 300μA | 600 ns | 300μA | 600 ns | 70 dB | 1.8V~5.5V | 7mV | - | 93.98dB | - | 70dB | 6V | 250nA | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | 1.1mm | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9041AESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9041 | 8 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 2.5/5.5V | - | 8mA | - | 450 ns | 72μA | 400 ns | 80 dB | 2.5V~5.5V | 5mV | - | - | - | - | 6V | - | 1pA | - | - | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9061EBS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | General Purpose | MATTE TIN | - | BOTTOM | BALL | 225 | - | 1.8V | 0.5mm | - | - | MAX9061 | 4 | - | - | Open Drain | - | - | - | - | 25 μs | 1.1μA | - | - | 1V~5.5V | 6mV | - | - | - | - | - | - | 10nA | - | 1.1μA | 6mV @ 1.8V | 0.01μA @ 1.8V | ±12mV | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() LMX339AUD T Maxim Integrated | 890 | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 4 | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | 727mW | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 30 | LMX339 | 14 | - | - | Open Drain | 3/5V | 300μA | 73mA | 300μA | 600 ns | 300μA | 600 ns | 70 dB | 1.8V~5.5V | 7mV | - | 93.98dB | - | 70dB | 6V | 250nA | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | 1.1mm | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9064EBS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | with Voltage Reference | MATTE TIN | - | BOTTOM | BALL | 225 | - | 3.3V | 0.5mm | - | - | MAX9064 | 4 | - | - | Push-Pull | 3.3V | - | - | - | 15 μs | 1.1μA | - | 53 dB | 1V~5.5V | - | - | - | - | - | - | - | 60pA | - | 1.1μA | - | 60pA @ 3.3V | ±12mV | 53dB PSRR | - | - | - | - | - | No | ROHS3 Compliant | - |