- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Response Time | Voltage - Supply, Single/Dual (±) | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9692EPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | 1 | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | with Latch | - | - | - | - | - | - | - | - | - | - | - | - | Complementary, ECL | - | - | - | - | 26mA | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | - | - | Non-RoHS Compliant | ||
![]() LM211DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C | Tube | - | - | - | Last Time Buy | 1 (Unlimited) | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | - | 5V~30V ±2.5V~15V | - | - | 6mA | 3mV @ ±15V | 0.1μA @ ±15V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LMV393IPWE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | 2 | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | 2.7V~5.5V | - | - | 250μA | 7mV @ 5V | 0.25μA @ 5V | - | - | 84mA @ 5V | 600ns | - | - | ROHS3 Compliant | ||
![]() TLC372IDG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 2 | -40°C~85°C | Tube | LinCMOS™ | - | - | Obsolete | 1 (Unlimited) | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, MOS, Open-Drain, TTL | - | 3V~16V ±1.5V~8V | - | - | 400μA | 5mV @ 5V | 5pA @ 5V | - | - | 20mA | - | - | - | ROHS3 Compliant | ||
![]() AD8561AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Complementary, TTL | - | 3V~10V ±1.5V~5V | - | - | 6mA 3.3mA 5.5mA | 7mV @ 5V | 6μA @ 5V | - | 85dB CMRR, 65dB PSRR | - | 9.8ns | - | - | Non-RoHS Compliant | ||
![]() CMP402GS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | 4 | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | ±5V | - | - | 1.2mA 1mA | 3mV @ 5V | 3μA @ 5V | 2mV | 60dB CMRR, 60dB PSRR | - | 75ns | - | - | Non-RoHS Compliant | ||
![]() MAX921ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | 2.5V~11V ±1.25V~5.5V | - | - | 5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 50mA | 12μs | - | - | Non-RoHS Compliant | ||
![]() MAX923CUA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX | 2 | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | 2.5V~11V ±1.25V~5.5V | - | - | 7.5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 50mA | 12μs | - | - | Non-RoHS Compliant | ||
![]() MAX9691EPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | 1 | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | with Latch | - | - | - | - | - | - | - | - | - | - | - | - | Complementary, ECL | - | - | - | - | 26mA | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | - | - | Non-RoHS Compliant | ||
![]() AD8611ARM-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | with Latch | TIN LEAD | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Complementary, TTL | 4.5 ns | 3V~5V | 4μA | 7V | 10mA 4mA | 7mV @ 5V | 6μA @ 5V | - | 85dB CMRR, 73dB PSRR | - | 5.5ns | 3mm | 3mm | Non-RoHS Compliant | ||
![]() AD8561AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Complementary, TTL | - | 3V~10V ±1.5V~5V | - | - | 6mA 3.3mA 5.5mA | 7mV @ 5V | 6μA @ 5V | - | 85dB CMRR, 65dB PSRR | - | 9.8ns | - | - | Non-RoHS Compliant | ||
![]() ADCMP552BRQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20-QSOP | 2 | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | with Latch | - | - | - | - | - | - | - | - | - | - | - | - | Complementary, Differential, LVPECL, Open-Emitter, PECL | - | 3.14V~5.25V | - | - | 17mA | 10mV @ 3.3V | 28μA @ 3.3V | ± 0.5mV | 76dB CMRR, 75dB PSRR | 55mA @ 3.3V | 0.625ns | - | - | Non-RoHS Compliant | ||
![]() MAX912CSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | 2 | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | with Latch | - | - | - | - | - | - | - | - | - | - | - | - | Complementary, TTL | - | 5V~10V | - | - | 10mA | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | 20mA | 14ns | - | - | Non-RoHS Compliant | ||
![]() ADCMP605BCPZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 12-WFQFN Exposed Pad, CSP | YES | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 12 | with Latch | MATTE TIN | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | unknown | 40 | 12 | - | COMMERCIAL | Complementary, LVDS, Rail-to-Rail | 3 ns | 2.5V~5.5V | 5μA | 6V | 3mA | 5mV @ 3V | 5μA @ 3V | 100μV | 50dB CMRR, 50dB PSRR | 50mA | 3ns | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX9693ESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | 2 | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | with Latch | - | - | - | - | - | - | - | - | - | - | - | - | Complementary, ECL | - | - | - | - | 46mA | 6.5mV @ 5V | 20μA @ 5V | - | 80dB CMRR, 60dB PSRR | 50mA | 1.8ns | - | - | Non-RoHS Compliant | ||
![]() MAX923ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 2 | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | 2.5V~11V ±1.25V~5.5V | - | - | 7.5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 50mA | 12μs | - | - | Non-RoHS Compliant | ||
![]() MAX962EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX | 2 | -40°C~85°C | Tube | Beyond-the-Rails™ | - | - | Obsolete | 1 (Unlimited) | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | 2.7V~5.5V | - | - | 9mA | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | - | - | Non-RoHS Compliant | ||
![]() MAX964ESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | 4 | -40°C~85°C | Tube | Beyond-the-Rails™ | - | - | Obsolete | 1 (Unlimited) | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | 2.7V~5.5V | - | - | 9mA | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | - | - | Non-RoHS Compliant | ||
![]() ADCMP581BCP-WP Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ADCMP582BCP-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |