- Manufacturer
- Number of Pins
- RoHS Status
- Package / Case
- Quiescent Current
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Output Type
- Response Time
- Width
- Type
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Max Supply Current | Current - Output | Propagation Delay | Quiescent Current | Supply Current-Max | Response Time | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Interface IC Type | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Max Input Current | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX40000AUT12 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX9028EBT TCHE Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX9025EBT G45 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX9093AKA Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23 | - | 8 | - | - | - | - | - | - | yes | 1 (Unlimited) | 8 | EAR99 | - | - | 125°C | -40°C | - | DUAL | GULL WING | - | 2 | 2.7V | 0.65mm | - | - | - | - | - | OPEN-DRAIN | - | AUTOMOTIVE | - | 5.5V | 1.8V | - | - | - | - | - | - | - | 115 ns | COMPARATOR | - | - | - | - | - | - | 0.4μA | - | - | - | - | - | 0.25μA | - | - | 7000μV | 1.45mm | 2.9mm | 1.625mm | No | RoHS Compliant | - | ||
![]() LM293AM Fairchild (ON Semiconductor) | In Stock | - | - | Surface Mount | SOIC | - | 8 | - | - | - | 480mW | - | - | - | - | 8 | EAR99 | - | - | 85°C | -25°C | - | DUAL | GULL WING | - | 2 | 5V | - | unknown | - | 8 | - | Not Qualified | OPEN-COLLECTOR | - | OTHER | 2 | 36V | 2V | 1mA | 480mW | 1mA | 18mA | - | 2.5mA | - | 1.4 μs | COMPARATOR | - | 250nA | - | 2mV | - | 106.02dB | 0.4μA | - | - | 18V | - | 1V | - | 250nA | - | - | - | - | 3.95mm | - | RoHS Compliant | Lead Free | ||
![]() MAX9092AKA Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23 | - | 8 | - | - | - | - | - | - | yes | 1 (Unlimited) | 8 | EAR99 | - | - | 125°C | -40°C | - | DUAL | GULL WING | - | 2 | 2.7V | 0.65mm | - | - | - | - | - | OPEN-DRAIN | - | AUTOMOTIVE | - | 5.5V | 1.8V | - | - | - | - | - | - | 0.3mA | 115 ns | COMPARATOR | - | - | - | - | - | 93.98dB | 0.4μA | - | - | - | - | - | 0.25μA | - | - | 7000μV | 1.45mm | 2.9mm | 1.625mm | No | RoHS Compliant | - | ||
![]() MAX906ESE Maxim Integrated | In Stock | - | - | Surface Mount | SOIC | - | 16 | - | - | - | - | Bulk | e0 | - | - | 16 | EAR99 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 16 | - | - | - | 5/GND-5/-5.2V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 48mA | 2 ns | COMPARATOR | - | - | - | - | -5V | - | 10μA | - | 6V | - | - | - | 10μA | - | -6V | 3500μV | - | - | - | No | RoHS Compliant | - | ||
![]() MAX9060EUK Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23 | - | 5 | - | - | - | - | - | - | yes | 1 (Unlimited) | 5 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | 5 | - | - | OPEN-DRAIN | 1.8V | INDUSTRIAL | - | 5.5V | 900mV | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | 0.1μA | - | - | - | - | - | - | - | - | 9000μV | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MCP6541T-E/LT Microchip Technology | In Stock | - | - | Surface Mount | SC | - | - | 1 | - | - | - | Tape & Reel | - | - | - | - | - | General Purpose | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | 1 | 5.5V | 1.6V | - | - | - | - | - | - | - | - | - | 70 dB | 1pA | - | 7mV | - | - | - | 80dB | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MCP6562-E/MC Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KA2901D Fairchild (ON Semiconductor) | 10 | - | - | - | SOP | YES | - | - | - | - | 570mW | - | e3 | - | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | - | Not Qualified | OPEN-COLLECTOR | 5V | INDUSTRIAL | 4 | 36V | 18V | 2mA | - | 2mA | 18mA | - | - | - | 1.3 μs | COMPARATOR | - | 500nA | 18mA | 15mV | - | - | 0.5μA | - | - | - | - | - | 0.25μA | - | - | - | 1.8mm | 8.56mm | 3.95mm | - | RoHS Compliant | - | ||
![]() MAX9113EKA/GH9-T Maxim Integrated | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | no | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX921MSA/PR Maxim Integrated | In Stock | - | - | Surface Mount | SOIC | - | 8 | - | - | - | - | Bulk | - | no | 1 (Unlimited) | 8 | EAR99 | - | - | 125°C | -55°C | - | DUAL | GULL WING | 225 | 1 | 3V | - | - | - | 8 | - | - | - | - | MILITARY | 1 | 11V | 2.5V | 3.2μA | - | - | - | 12 μs | - | - | 12 μs | COMPARATOR | - | - | 50mA | - | - | - | - | - | - | 5.5V | - | 1.25V | - | - | - | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | - | ||
![]() MCP6546T-E/LT Microchip Technology | In Stock | - | - | Surface Mount | SC | - | - | - | - | - | - | Tape & Reel | e3 | - | 3 (168 Hours) | - | EAR99 | General Purpose | Matte Tin (Sn) | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | 1 | 5.5V | 1.6V | - | - | - | - | - | - | - | - | - | 70 dB | 1pA | - | 7mV | - | - | - | 80dB | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MAX909ESA Maxim Integrated | 20 | - | - | - | - | YES | - | - | - | - | 471mW | - | e0 | - | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | DUAL | GULL WING | 245 | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 5V | INDUSTRIAL | 1 | 5.5V | 4.5V | 1.8mA | - | 1.8mA | - | - | - | - | 45 ns | COMPARATOR | 86.02 dB | 300nA | - | 2mV | -5V | - | 0.5μA | 86.02dB | - | - | - | - | 0.3μA | - | -7V | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() MAX9687ESE Maxim Integrated | In Stock | - | - | Surface Mount | SOIC | - | 16 | - | 85°C | -40°C | - | Bulk | e0 | no | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 2 | 5V | 1.27mm | - | - | 16 | - | - | OPEN-EMITTER | 5-5.2V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | -5V | - | 30μA | - | 6V | - | - | - | 20μA | - | -6V | 7000μV | - | - | - | No | RoHS Compliant | - | ||
![]() MAX901AESE/GG8 Maxim Integrated | In Stock | - | - | Surface Mount | SOIC | - | 16 | - | - | - | - | - | - | no | - | - | EAR99 | - | - | 85°C | -40°C | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 10V | 5V | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX9646EBS CK0 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX9060EBS G45 Maxim Integrated | In Stock | - | - | Surface Mount | - | - | 4 | - | - | - | 238mW | - | - | yes | 1 (Unlimited) | 4 | EAR99 | - | - | 85°C | -40°C | - | BOTTOM | BALL | - | 1 | 1.8V | 0.5mm | - | - | 4 | - | - | OPEN-DRAIN | 1.8V | INDUSTRIAL | - | 5.5V | 900mV | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | 0.1μA | - | - | - | - | - | - | - | - | 9000μV | 0.59mm | 1mm | 1mm | No | RoHS Compliant | - | ||
![]() LMX393AKA Maxim Integrated | 25076 | - | - | Surface Mount | - | - | 8 | - | - | - | - | Cut Tape | e3 | yes | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 30 | 8 | - | - | OPEN-DRAIN | 3/5V | AUTOMOTIVE | - | 5.5V | 1.8V | - | - | - | - | - | - | 0.3mA | 600 ns | COMPARATOR | - | - | - | - | - | 93.98dB | 0.004μA | - | - | - | - | - | 0.25μA | - | - | 7000μV | 1.45mm | 2.9mm | 1.625mm | No | RoHS Compliant | - |