- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHC1G126DCKR Texas Instruments | 2311 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74AHC1G126 | 5 | - | - | 3-State | - | Non-Inverting | - | - | 2V | 1 | - | - | - | - | - | 2 | 250mA | - | 1 | 15 ns | 1μA | - | 15 ns | AHC/VHC/H/U/V | Buffer, Inverting | 1 | - | - | - | Buffer, Non-Inverting | - | 0.008 A | - | - | - | - | - | ENABLE HIGH | - | - | - | - | UNIDIRECTIONAL | N/A | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT125D Texas Instruments | 9 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74HCT125 | 14 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | - | - | - | - | 2 | - | 6mA | - | 50 ns | 8μA | - | 50 ns | HCT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 0.006 A | - | 1 | 33 ns | - | - | ENABLE LOW | - | 0.08mA | - | 4 | UNIDIRECTIONAL | N/A | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC245DBR Texas Instruments | 1644 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 156.687814mg | - | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | WITH DIRECTION CONTROL | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74HC245 | 20 | - | - | 3-State | 5V | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | - | - | - | 2 | - | - | 8 | 22 ns | 8μA | - | 335 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | 0.006 A | - | - | - | - | - | COMMON CONTROL | - | - | - | - | - | N/A | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G17QDCKRQ1 Texas Instruments | 18000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 100MHz | - | 74LVC1G17 | 5 | - | - | Push-Pull | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | - | 500nA | - | - | 6 ns | 20μA | Schmitt Trigger | 14 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | 3-STATE | - | Buffer, Non-Inverting | - | 0.032 A | - | - | - | - | - | - | YES | 0.02mA | - | 1 | - | - | - | 125°C | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT244NSR Texas Instruments | 42 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74HCT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | - | - | - | 40 ns | 8μA | - | 65 ns | HCT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 0.006 A | - | 4 | 35 ns | - | - | ENABLE LOW | - | 0.16mA | 8 | - | UNIDIRECTIONAL | - | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC244WMX ON Semiconductor | 1709 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 801mg | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | TR | 500mW | 2V~6V | DUAL | GULL WING | - | 2 | 4.5V | - | - | - | 74HC244 | - | - | - | 3-State | - | Non-Inverting | 6V | - | 2V | - | - | - | - | - | 50pF | 2 | - | - | - | 252 ns | 8μA | - | 252 ns | HC/UH | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 0.006 A | - | 4 | - | - | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | 2.34mm | 13.01mm | 7.595mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WV07P6X ON Semiconductor | 40142 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 28mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | 7WV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 2 | 1.2V | - | - | - | 7WV07 | - | - | - | Open Drain | - | Non-Inverting | - | - | 0.9V | 2 | - | - | - | - | - | - | - | - | - | 18.6 ns | 900nA | - | 18.6 ns | AUP/ULP/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | 3 | - | - | No | - | 500μm | 1.45mm | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH16244ADGGR Texas Instruments | 2 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | - | - | 4 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | - | - | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | - | 74LVTH16244 | 48 | - | - | 3-State | 3.3V | Non-Inverting | - | - | 2.7V | - | - | - | - | - | 50pF | 2 | - | - | 4 | 5 ns | 5mA | - | 5 ns | LVT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | - | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC245ADWR2G ON Semiconductor | 250000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | 74HC245 | 20 | - | - | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | - | - | - | 2 | - | - | 8 | 165 ns | - | - | 165 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | Halogen Free | Transceiver, Non-Inverting | - | 0.006 A | - | - | 22 ns | - | - | COMMON CONTROL | - | - | - | - | - | - | - | - | 2.4mm | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX245MTC ON Semiconductor | 5000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 190.990737mg | - | 1 | - | -40°C~85°C TA | Tube | 1999 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | WITH DIRECTION CONTROL | RAIL | - | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | - | 74LCX245 | - | - | - | 3-State | - | Non-Inverting | - | 3.3V | - | 8 | 5V | - | - | - | 50pF | 2 | - | - | 8 | 10.5 ns | 10μA | - | 8 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | 0.024 A | - | - | 7 ns | - | - | COMMON CONTROL | - | - | - | - | - | - | - | - | 900μm | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX244BQX ON Semiconductor | 3437 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | 20 | - | 123mg | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX244 | - | - | - | 3-State | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | 10μA | - | 10 ns | - | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | 4 | - | - | - | - | - | - | 8 | - | - | - | No | - | 750μm | 4.5mm | 2.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4T125PWR Texas Instruments | 2016 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | 4 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | - | - | TR | - | 1.6V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74LV4T125 | - | - | - | 3-State | - | - | 5.5V | - | - | - | - | - | - | - | 30pF | 2 | - | - | - | 11 ns | 2μA | - | - | LV/LV-A/LVX/H | Buffer, Inverting, Translator | - | - | - | - | Buffer, Non-Inverting | TRUE | - | - | 1 | - | - | - | ENABLE LOW | - | 0.02mA | - | - | UNIDIRECTIONAL | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G17QDBVRQ1 Texas Instruments | 828 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 150MHz | - | 74LVC1G17 | 5 | - | - | Push-Pull | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | - | - | - | - | 7 ns | 20μA | Schmitt Trigger | 14 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | 3-STATE | - | Buffer, Non-Inverting | - | 0.032 A | - | - | 8 ns | - | - | - | YES | 0.02mA | - | 1 | - | - | - | 125°C | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT245SCX ON Semiconductor | 4000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 801mg | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74ACT245 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | - | - | 2 | - | 24mA | 8 | 8 ns | 4μA | - | 9 ns | ACT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | 0.024 A | - | - | - | - | - | COMMON CONTROL | - | - | - | - | - | - | - | - | 2.35mm | 13mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G126DBVR Texas Instruments | 30069 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | 10MHz | - | 74LVC1G126 | - | 1 | - | 3-State | - | Non-Inverting | - | - | - | 1 | - | 1 | 6.5V | -500μV | - | - | - | - | 1 | 9.8 ns | 10μA | - | 9.8 ns | - | Buffer, Inverting | 1 | - | - | - | Buffer, Non-Inverting | - | - | 1 | 1 | - | -32mA | 32mA | - | - | - | 1 | 1 | - | - | No | 125°C | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT16245DL Texas Instruments | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 600.301152mg | DL0048A | 2 | - | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | - | WITH DIRECTION CONTROL | - | 1.2W | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 74ACT16245 | 48 | 16 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | 80μA | - | - | 12.6 ns | 8μA | - | 12.6 ns | ACT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | 8 | 10.5 ns | - | - | COMMON CONTROL | - | - | - | - | - | N/A | - | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1P1G126QDBVRQ1 Texas Instruments | 52 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 1G126 | 5 | - | - | 3-State | - | Non-Inverting | - | - | - | 1 | - | - | - | - | - | 2 | - | - | 1 | 4.5 ns | 10μA | - | 6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | ENABLE HIGH | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX125DTR2G ON Semiconductor | 3346 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | - | 74LCX125 | 14 | - | - | 3-State | - | Non-Inverting | - | - | 2V | 4 | - | - | - | - | - | 2 | - | - | - | 9.1 ns | 10μA | - | 9.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | - | - | - | 1 | 6 ns | - | - | ENABLE LOW | - | - | - | 3 | - | - | No | - | 1.05mm | 5.1mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC244DTR2G ON Semiconductor | 1334 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 40 | 74VHC244 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | - | 2V | - | - | - | - | - | - | 2 | - | - | - | 17 ns | 4μA | - | 17 ns | AHC/VHC | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | - | - | - | 4 | 9.5 ns | - | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | - | 6.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16244ADGGR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | - | - | 4 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TYP VOLP < 1V @ VCC = 5V, TA = 25 DEG C | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.5mm | - | NOT SPECIFIED | 74ABT16244 | 48 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | - | - | 4 | 3.7 ns | 32mA | - | 4.8 ns | ABT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | - | No SVHC | ROHS3 Compliant | Lead Free |