- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Capacitance | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVX4245MTC ON Semiconductor | 2 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 211.997734mg | 1 | -40°C~85°C TA | Tube | 2003 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | - | 4.5V TO 5.5V SUPPLY FOR PORT A; 2.7V TO 3.6V SUPPLY FOR PORT B | - | - | - | 2.7V~3.6V 4.5V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 74LVX4245 | - | - | - | 3-State | - | Non-Inverting | - | 3.3V | - | 8 | 5V | - | 50pF | 2 | - | 50mA | 8 | 5.5 ns | 8μA | - | 8.5 ns | LV/LV-A/LVX/H | Inverting, Transceiver, Translator | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | COMMON CONTROL | - | - | - | - | - | 3V & 5V | - | - | 85°C | 1.2mm | 7.8mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4050BD Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | -55°C~125°C TA | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 6 | 10V | - | 8MHz | NOT SPECIFIED | CD4050 | 16 | 6 | Not Qualified | Push-Pull | - | Non-Inverting | - | - | 5V | 6 | - | - | 50pF | - | - | - | - | 30 ns | 20μA | - | 140 ns | - | Buffer | - | - | - | Buffer, Non-Inverting | - | 1 | - | - | NO | - | - | - | - | - | 150°C | - | 125°C | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC244PW Texas Instruments | 9 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | 74HC244 | 20 | - | - | 3-State | 5V | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | - | - | 28 ns | 8μA | - | 250 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH16245ADLR Texas Instruments | 5520 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DIRECTION CONTROL | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | - | 74LVTH16245 | 48 | 16 | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | - | - | - | - | 50pF | 2 | - | - | - | 5.5 ns | 5mA | - | 5.5 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | 8 | 3.3 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | - | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC245AWMX ON Semiconductor | 154 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 800.987426mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Tin (Sn) | - | - | TR | 500mW | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74HC245 | - | - | - | 3-State | - | Non-Inverting | - | 2/6V | - | - | 5V | 8 | - | 2 | - | - | 8 | 300 ns | - | - | 300 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.006 A | - | 23 ns | COMMON CONTROL | - | - | - | - | - | - | - | - | - | 2.337mm | 13.01mm | 7.595mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC541ADW Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 100MHz | - | 74LVC541 | 20 | - | - | 3-State | - | Non-Inverting | - | - | - | 8 | - | - | 50pF | 2 | 10μA | - | 8 | 5.6 ns | 10μA | - | 17.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | 125°C | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC125M ON Semiconductor | 35000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 12 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | -40°C~85°C TA | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | - | 74HC125 | - | - | - | 3-State | - | Non-Inverting | 6V | - | 2V | - | - | 4 | 50pF | 2 | - | - | - | 175 ns | 8μA | - | 175 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | 1 | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | 1.5mm | 8.75mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX16244DTG ON Semiconductor | 1 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 9 hours ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | -40°C~85°C TA | Tube | 2003 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | - | RAIL | 200mW | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.5mm | - | 40 | 74LCX16244 | 48 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | - | 1 | 50pF | 2 | - | - | 4 | 4.5 ns | 20μA | - | 7.2 ns | LVC/LCX/Z | Buffer, Inverting | 16 | - | Halogen Free | Buffer, Non-Inverting | - | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | No | - | 950μm | 12.6mm | 6.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC126PWR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | - | 74AHC126 | 14 | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 4 | - | - | 50pF | 2 | - | - | - | 7.5 ns | 4μA | - | 15 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE HIGH | - | - | - | 4 | UNIDIRECTIONAL | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ17DFT2G ON Semiconductor | 700 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2004 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TAPE AND REEL | 186mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 40 | 17SZ17 | 5 | 1 | - | Push-Pull | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | - | - | 15.6 ns | 1μA | Schmitt Trigger | 15.6 ns | - | Buffer, Inverting, Schmitt Trigger | - | - | Halogen Free | Buffer, Non-Inverting | 0.024 A | - | - | - | - | - | - | - | - | - | - | Yes | - | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G126DCUR Texas Instruments | 1209 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | - | 74LVC2G126 | 8 | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | - | 50pF | 2 | - | - | - | 3.2 ns | 10μA | - | 12.6 ns | LVC/LCX/Z | Buffer, Inverting | 2 | - | - | Buffer, Non-Inverting | - | 1 | 4 ns | ENABLE HIGH | - | - | - | - | UNIDIRECTIONAL | N/A | - | - | - | 900μm | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT245NSR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | WITH DIRECTION CONTROL | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HCT245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 2 | - | - | 8 | 25 ns | 8μA | - | 74 ns | HCT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.006 A | - | - | COMMON CONTROL | No | - | - | - | - | N/A | - | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT244WM ON Semiconductor | 3000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | 2 | -40°C~85°C TA | Tube | 2005 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 500mW | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | - | - | - | 74HCT244 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 50pF | 2 | - | - | - | 53 ns | 4μA | - | 53 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | 4 | - | ENABLE LOW | - | - | - | 8 | - | - | - | - | - | - | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC125MTCX ON Semiconductor | 35 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 0.65mm | - | - | 74VHC125 | - | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 4 | - | - | 50pF | 2 | - | - | - | 15 ns | 4μA | - | 15 ns | AHC/VHC | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE LOW | - | - | - | 3 | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX541DTR2G ON Semiconductor | 2500 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2004 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | 25pF | TAPE AND REEL | 200mW | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 74LCX541 | 20 | - | - | 3-State | 3.3V | Non-Inverting | - | - | 2V | 8 | - | - | - | 2 | 100mA | - | 8 | 9.5 ns | 10μA | - | 7.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.024 A | - | 6.5 ns | ENABLE LOW | - | - | - | 3 | - | - | - | No | - | 1.05mm | 6.6mm | 4.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC541NSR Texas Instruments | 166 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HC541 | 20 | - | - | 3-State | 5V | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | - | 6 | 28 ns | 8μA | - | 250 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 29 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G07DCKR Texas Instruments | 3123 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | - | 74AUC1G07 | 5 | - | - | Open Drain | - | Non-Inverting | 2.7V | - | 0.8V | 1 | - | - | - | - | - | - | - | 3.3 ns | 10μA | - | 3.3 ns | AUC | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.009 A | - | - | - | - | - | - | 1 | - | - | - | No | - | 1.1mm | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4050BE Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | -55°C~125°C TA | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | - | CMOS-TTL LEVEL TRANSLATOR | - | - | - | 3V~18V | DUAL | - | - | 6 | 10V | 2.54mm | - | - | CD4050 | 16 | - | - | Push-Pull | 18V | Non-Inverting | - | - | 5V | 6 | - | - | 50pF | - | - | - | - | 60 ns | 20μA | - | 140 ns | - | Buffer, Inverting | 6 | - | - | Buffer, Non-Inverting | - | 1 | - | - | NO | - | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F244DWR Texas Instruments | 1057 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | 0°C~70°C TA | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74F244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 8 ns | 60mA | - | 8 ns | F/FAST | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | 6.5 ns | ENABLE LOW | - | 90mA | 8 | 3 | UNIDIRECTIONAL | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC244MTCX ON Semiconductor | 15600 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | - | 74AC244 | - | - | - | 3-State | - | Non-Inverting | 6V | - | 2V | - | - | - | - | 2 | - | - | - | 11.5 ns | 4μA | - | 11.5 ns | AC | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | 10 ns | ENABLE LOW | - | - | 8 | 3 | - | - | - | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free |