- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL27WZ16DTT1G ON Semiconductor | In Stock |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | TR | 200mW | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.95mm | - | - | 27WZ16 | 6 | - | - | Push-Pull | - | Non-Inverting | 5.5V | - | - | 2 | 50pF | - | - | - | - | 10.2 ns | 1μA | 10.2 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | 1 | - | - | - | - | - | 2 | - | - | No | - | 1mm | - | 3.1mm | 1.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS244DWR Texas Instruments | 55 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | 2 | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74LS244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | - | 18 ns | 27mA | 30 ns | LS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G125DCKT Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74LVC1G125 | 5 | - | - | 3-State | - | Non-Inverting | - | 3.3V | - | 1 | - | 2 | - | - | 1 | 10.1 ns | 10μA | 10.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.032 A | - | - | ENABLE LOW | - | - | - | 1 | UNIDIRECTIONAL | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX16245MTD ON Semiconductor | 18000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 420.990418mg | - | - | 2 | -40°C~85°C TA | Tube | 2005 | 74LCX | e4 | yes | Active | 2 (1 Year) | 48 | - | EAR99 | - | 5V TOLERANT INPUTS AND OUTPUTS | RAIL | - | 2V~3.6V | DUAL | GULL WING | - | 2 | 2.5V | 0.5mm | - | - | 74LCX16245 | - | 16 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 2V | - | 50pF | 2 | - | 20μA | - | 5.2 ns | 20μA | 8.5 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 8 | 4.5 ns | COMMON CONTROL | - | - | - | - | - | - | - | - | 900μm | - | 12.5mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC125AD Texas Instruments | 23 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | - | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | - | 74LVC125 | 14 | - | - | 3-State | - | Non-Inverting | - | - | - | 4 | 50pF | 2 | - | - | - | 15.8 ns | 1μA | 15.8 ns | LVC/LCX/Z | Buffer, Inverting | 4 | - | - | Buffer, Non-Inverting | - | 1 | 6 ns | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC125PWR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | - | 74AHC125 | 14 | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 4 | 50pF | 2 | - | - | - | 7.5 ns | 4μA | 15 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE LOW | - | - | - | 4 | UNIDIRECTIONAL | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC541MTCX ON Semiconductor | 15000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | - | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | - | 74HC541 | - | 8 | - | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | 8 | 50pF | 2 | - | - | 8 | 252 ns | 8μA | 252 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 29 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT245DWR2G ON Semiconductor | 180 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 hours ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | - | WITH COMMON OUTPUT ENABLE AND DIRECTION CONTROL | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74ACT245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | - | - | 8 | 12 ns | 8μA | 12 ns | ACT | Inverting, Transceiver | - | Bidirectional | Halogen Free | Transceiver, Non-Inverting | 0.024 A | - | 9 ns | COMMON CONTROL | - | - | - | - | - | N/A | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WV16P6X ON Semiconductor | 25690 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | 7WV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 2 | 1.2V | - | - | - | 7WV16 | - | - | - | Push-Pull | - | Non-Inverting | - | - | 0.9V | 2 | - | - | - | - | - | 17.9 ns | 900nA | 17.9 ns | AUP/ULP/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.004 A | 1 | - | - | - | - | - | 2 | - | - | No | - | 900μm | - | 2mm | 1.25mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT244APWR Texas Instruments | 24000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | 74ABT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 4.3 ns | 30mA | 6.6 ns | ABT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH245APWR Texas Instruments | 2094 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | - | - | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 74LVTH245 | 20 | - | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | 50pF | 2 | - | - | 8 | 3.5 ns | 100μA | 7.1 ns | LVT | Inverting | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | 4 ns | COMMON CONTROL | No | 5mA | - | - | - | N/A | - | 85°C | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC245PW Texas Instruments | 4 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | - | - | 1 | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | DIRECTION CONTROL | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74HC245 | 20 | - | - | 3-State | 5V | Non-Inverting | 6V | - | 2V | 8 | - | 2 | - | - | 8 | 335 ns | 8μA | 135 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.006 A | - | 22 ns | COMMON CONTROL | - | - | - | - | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1G126DTT1G ON Semiconductor | 1125 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 200mW | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 74VHC1G126 | 5 | - | - | 3-State | - | Non-Inverting | - | - | 2V | 1 | - | 2 | - | - | 1 | 11.5 ns | 1μA | 18 ns | AHC/VHC | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.008 A | - | - | ENABLE HIGH | - | - | - | 3 | - | - | No | - | 1mm | - | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F245DW Texas Instruments | 7700 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | - | 1 | 0°C~70°C TA | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | IOL = 24MA @ VOL = 0.5V & IOH = 3MA @ VOH = 2.4V FOR PORT A | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74F245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 64mA | - | 8 | 7 ns | 95mA | 9 ns | F/FAST | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | - | COMMON CONTROL | No | - | - | - | - | N/A | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS541DW Texas Instruments | 350 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | 1 | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ALS541 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 24mA | - | 8 | 14 ns | 15mA | 14 ns | ALS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | ENABLE LOW | - | 25mA | - | 8 | UNIDIRECTIONAL | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ126DFT2G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 150mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 40 | 17SZ126 | 5 | - | - | 3-State | 3.25V | Non-Inverting | - | - | - | 1 | - | 2 | - | - | 1 | 12.5 ns | 1μA | 12.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.024 A | - | 6 ns | ENABLE HIGH | - | - | - | 3 | - | - | No | - | 1mm | - | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC244DWR Texas Instruments | 2129 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | 74AHC244 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | - | 2V | - | 50pF | 2 | - | - | - | 16 ns | 4μA | 16 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV125P5X ON Semiconductor | 7182 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | 7SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | - | 7SV125 | - | 1 | - | 3-State | - | Inverting, Non-Inverting | 3.6V | - | 0.9V | 1 | - | 2 | - | - | 1 | 16.4 ns | 900nA | 16.4 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.002 A | - | - | ENABLE LOW | - | - | - | - | - | - | No | - | 900μm | - | 2mm | 1.25mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT240N Texas Instruments | 9050 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | - | 2 | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 74HCT240 | 20 | - | Not Qualified | 3-State | 5V | Inverting | - | 5V | - | - | 150pF | 2 | 35mA | - | - | 38 ns | 8μA | 65 ns | HCT | Buffer, Inverter | - | - | - | Buffer, Inverting | 0.006 A | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC541ADWG ON Semiconductor | 50000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | SOIC−20 WB CASE 751D−05 ISSUE H | 20V | 1 | -55°C~125°C TA | Tube | 2005 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | RAIL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 54A | 40 | 74HC541 | 20 | - | - | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | 8 | 50pF | 2 | - | - | 8 | 165 ns | 4μA | 80 ns | HC/UH | Buffer, Inverting, Receiver | - | - | Halogen Free | Buffer, Non-Inverting | 0.006 A | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |