- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC3G07DCUR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 1.8V | 0.5mm | - | 74LVC3G07 | 8 | - | - | Open Drain | - | - | Non-Inverting | 5.5V | - | - | 3 | - | 50pF | - | - | - | - | - | 2.9 ns | 10μA | - | 7.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | NO | - | - | 3 | - | - | - | - | - | 900μm | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G126DCTR Texas Instruments | 1616 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74LVC2G126 | 8 | 1 | - | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | 50pF | 2 | 10μA | - | - | - | 3.7 ns | 10μA | - | 10.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | 4 ns | ENABLE HIGH | - | - | - | - | UNIDIRECTIONAL | N/A | 150°C | - | 125°C | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS245ADWR Texas Instruments | 308 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ALS245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | - | - | 8 | 10 ns | 36mA | - | 20 ns | ALS | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | - | COMMON CONTROL | No | - | - | - | - | N/A | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT541BDWR Texas Instruments | 57 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ABT541 | 20 | 8 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | - | - | 8 | 5.9 ns | 30mA | - | 3.5 ns | ABT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.064 A | - | - | 3.9 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7NZ17K8X ON Semiconductor | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 14 hours ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 30mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | 7NZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | TR | 250mW | 1.65V~5.5V | DUAL | GULL WING | - | 3 | 1.8V | 0.5mm | - | 7NZ17 | - | - | - | Push-Pull | - | - | Non-Inverting | 5.5V | - | - | 3 | - | 50pF | - | - | - | 32mA | - | 13.1 ns | 1μA | Schmitt Trigger | 13.1 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | 3 | - | - | Buffer, Non-Inverting | 0.024 A | - | 1 | - | - | YES | - | - | - | - | - | - | - | - | 700μm | 2mm | 2.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT244PWR Texas Instruments | 270000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74ACT244 | 20 | 8 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | - | - | - | 10.5 ns | 4μA | - | 10.5 ns | ACT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | 10 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT541DW Texas Instruments | 55 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT541 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 2 | - | - | 20mA | 8 | 50 ns | 8μA | - | 50 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | - | 29 ns | ENABLE LOW | - | - | - | 8 | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV541APW Texas Instruments | 30 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | -40°C~125°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 74LV541 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | - | 2V | 8 | - | 50pF | 2 | - | - | - | 8 | 24 ns | 20μA | - | 24 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | 0.02mA | - | 3 | UNIDIRECTIONAL | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT125PW Texas Instruments | 200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | -40°C~85°C TA | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT125 | 14 | 4 | - | 3-State | 8mA | 5V | Non-Inverting | - | 5V | - | 4 | - | 50pF | 2 | - | - | 8mA | - | 10 ns | 2μA | - | 7.5 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | - | 1 | 8.5 ns | ENABLE LOW | - | 8.5mA | - | - | UNIDIRECTIONAL | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS07DR Texas Instruments | 14347 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 0°C~70°C TA | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 140mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74LS07 | 14 | - | - | Open Collector | - | 5V | Non-Inverting | - | - | - | 6 | - | - | - | - | - | - | - | 30 ns | - | - | 30 ns | LS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.04 A | - | 1 | - | - | NO | 45mA | - | 6 | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC365D Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC365 | 16 | - | - | 3-State | - | 5V | Non-Inverting | 6V | - | 2V | 6 | - | - | 2 | - | - | - | 6 | 285 ns | 8μA | - | 120 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | 24 ns | ENABLE LOW | - | 0.08mA | - | 6 | UNIDIRECTIONAL | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC244ADBR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | 2 | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | TR | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74LVC244 | 20 | - | - | 3-State | - | 3.6V | Non-Inverting | - | - | 1.65V | - | - | - | 2 | - | 500mW | - | - | 5.7 ns | 1μA | - | 6.7 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 8 | 4 | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC540DW Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC540 | 20 | 8 | - | 3-State | - | 5V | Inverting | 6V | 2/6V | 2V | 8 | - | - | 2 | - | - | - | 8 | 26 ns | 8μA | - | 250 ns | HC/UH | Buffer, Inverter | - | - | - | Buffer, Inverting | 0.006 A | - | - | 25 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AVC16245DGGR Texas Instruments | 202 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 223.195796mg | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74AVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 1.4V~3.6V | DUAL | GULL WING | 260 | 2 | 1.5V | 0.5mm | - | 74AVC16245 | 48 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | - | - | - | 30pF | 2 | - | - | - | 16 | 9.3 ns | - | - | 9.3 ns | AVC | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 8 | 1.7 ns | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC125MX ON Semiconductor | 240 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 150mg | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 500mW | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC125 | - | - | - | 3-State | - | - | Non-Inverting | 6V | - | 2V | - | - | 50pF | 2 | - | - | - | - | 22 ns | 8μA | - | 175 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 1 | - | ENABLE LOW | - | - | 4 | - | - | - | - | - | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC126ADTR2G ON Semiconductor | 1619 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 450mW | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74HC126 | 14 | - | - | 3-State | - | - | Non-Inverting | 6V | 2/6V | 2V | 4 | - | 50pF | 2 | - | - | - | - | 180 ns | 4μA | - | 180 ns | HC/UH | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.006 A | - | 1 | 27 ns | ENABLE HIGH | - | - | - | 3 | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT125DT1G ON Semiconductor | 4748 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | -55°C~125°C TA | Cut Tape (CT) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 200mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT125 | 5 | - | - | 3-State | - | - | Non-Inverting | - | - | 3V | 1 | - | - | 2 | - | - | - | 1 | 18 ns | 1μA | - | 16 ns | AHC/VHC | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.008 A | - | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | No | - | 990.6μm | 2.9972mm | 1.4986mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT244PW Texas Instruments | 40 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | NOT SPECIFIED | 74HCT244 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | - | - | 40 ns | 8μA | - | 45 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 4 | 35 ns | ENABLE LOW | - | 0.16mA | 8 | - | UNIDIRECTIONAL | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH245APWR Texas Instruments | 1322 | - | - | 6 Weeks | ACTIVE (Last Updated: 19 hours ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74LVCH | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 74LVCH245 | 20 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | - | 8 | - | - | 2 | - | - | - | 8 | 7 ns | 10μA | - | 9.5 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | 6.3 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT50DFT2G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2001 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 200mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74VHC1GT50 | 5 | - | - | CMOS | - | - | Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | 25.5 ns | 1μA | - | 25.5 ns | AHC/VHC | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.008 A | - | - | - | - | - | - | - | 3 | - | - | - | No | - | 1mm | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |