- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV1T126DCKR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 6.095147mg | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.6V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | 74LV1T126 | - | 1 | - | - | 3-State | - | - | Non-Inverting | - | 3.3V | - | 1 | - | 8mA | 30pF | 2 | - | - | 1 | 16 ns | 1μA | - | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.008 A | - | 9 ns | ENABLE HIGH | - | - | - | - | UNIDIRECTIONAL | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT245AMTCX ON Semiconductor | 300 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2007 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74VHCT245 | - | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 2 | - | - | 8 | 16.5 ns | 4μA | 16.5 ns | AHCT/VHCT | Buffer, Inverting, Transceiver | - | Bidirectional | - | Buffer, Non-Inverting | - | - | - | 9.5 ns | COMMON CONTROL | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT244WMX ON Semiconductor | 38888 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | - | - | - | 74HCT244 | - | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 28 ns | 4μA | 53 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.006 A | 4 | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | 2.35mm | 13mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH8T245PWR Texas Instruments | 10000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 89.499445mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | 74LVCH8T245 | 24 | - | - | - | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | - | 8 | - | - | - | 2 | - | 32mA | 8 | 23.8 ns | 20μA | 32.2 ns | LVC/LCX/Z | Inverting, Transceiver, Translator | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.032 A | - | 6.2 ns | COMMON CONTROL | - | 0.025mA | - | - | - | N/A | - | - | 1.2mm | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH16245ADGGR Texas Instruments | 69 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | 2 | -40°C~125°C TA | Cut Tape (CT) | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | - | 74LVCH16245 | 48 | 16 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | 2 | - | - | - | 11.9 ns | - | 4 ns | LVC/LCX/Z | Inverting, OR, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 8 | - | COMMON CONTROL | No | - | - | - | - | N/A | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT162244DGGR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TYP VOLP < 1V @ VCC = 5V, TA = 25 DEG C; 25 OHM OUTPUT SERIES RESISTOR | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.5mm | - | - | 74ABT162244 | 48 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 4 | 4 ns | 30mA | 5.4 ns | ABT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.012 A | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT245DW Texas Instruments | 79 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ACT245 | 20 | - | - | 5.5V | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | 24mA | 8 | 12 ns | - | 12 ns | ACT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.024 A | - | 9 ns | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16244ADL Texas Instruments | 31 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 4 | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TYP VOLP < 1V @ VCC = 5V, TA = 25 DEG C | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | - | 74ABT16244 | 48 | 16 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 16 | - | 50pF | 2 | - | 64mA | 4 | 3.7 ns | 32mA | 4.8 ns | ABT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G07DFT1G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 150mW | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 74VHC1G07 | 5 | 1 | - | - | Open Drain | - | - | Non-Inverting | - | - | 2V | 1 | - | - | - | - | - | - | - | 14.5 ns | 1μA | 14.5 ns | AHC/VHC | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | 0.008 A | - | - | - | - | - | - | - | - | - | No | - | 1mm | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX541MTCX ON Semiconductor | 19 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | 180mW | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.7V | 0.65mm | - | - | 74LVX541 | - | 8 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 2V | 8 | - | - | - | 2 | - | - | 8 | 20 ns | 4μA | 20 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.004 A | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV367APWR Texas Instruments | 1026 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ONE FUNCTION WITH TWO BITS | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | NOT SPECIFIED | 74LV367 | 16 | - | Not Qualified | - | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | - | 50pF | 2 | - | - | - | 17.5 ns | 20μA | 25 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 2, 4 (Hex) | 13.5 ns | ENABLE LOW | - | - | 6 | - | UNIDIRECTIONAL | N/A | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH245ADWR Texas Instruments | 4 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74LVTH245 | 20 | - | - | - | 3-State | - | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | - | - | 50pF | 2 | - | - | 8 | 7.1 ns | 5mA | 7.1 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.064 A | - | 4 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH162245DGGR Texas Instruments | 80 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | - | 74LVTH162245 | 48 | - | - | - | 3-State | 12mA | 3.3V | Non-Inverting | 3.6V | - | - | - | - | - | 50pF | 2 | 190μA | 64mA | 16 | 2.8 ns | 5mA | 6.3 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.064 A | 8 | 3.3 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV1T126DBVR Texas Instruments | 1283 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 10.007382mg | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.6V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | 74LV1T126 | - | 1 | - | - | 3-State | - | - | Non-Inverting | - | 3.3V | - | 1 | - | 8mA | 30pF | 2 | - | - | 1 | 16 ns | 1μA | - | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.008 A | - | 9 ns | ENABLE HIGH | - | - | - | - | UNIDIRECTIONAL | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT540DWR Texas Instruments | 14 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HCT540 | 20 | 8 | - | - | 3-State | - | 5V | Inverting | - | 5V | - | 8 | - | - | - | 2 | - | - | 8 | 27 ns | 8μA | 27 ns | HCT | Buffer, Inverter | - | - | - | Buffer, Inverting | - | 0.006 A | - | 25 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX07MTCX ON Semiconductor | 100 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | - | 74LCX07 | - | - | - | - | Open Drain | - | - | Non-Inverting | 5.5V | - | 2V | 6 | - | - | 50pF | - | - | - | - | 4.4 ns | 10μA | 4.4 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.024 A | 1 | - | - | NO | - | - | 3 | - | - | - | - | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4T125RGYR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | - | - | TR | - | 1.6V~5.5V | QUAD | - | 260 | 4 | 5V | 0.5mm | 50MHz | - | 74LV4T125 | - | - | - | - | 3-State | - | - | - | 5.5V | - | - | - | 4 | - | 30pF | 2 | - | - | - | - | 2μA | - | LV/LV-A/LVX/H | Buffer, Inverting, Translator | - | - | - | Buffer, Non-Inverting | TRUE | - | 1 | - | ENABLE LOW | - | 0.02mA | - | - | UNIDIRECTIONAL | - | - | 125°C | 1mm | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT240PWR Texas Instruments | 1940 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | 74AHCT240 | 20 | - | - | - | 3-State | - | 5V | Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 8.4 ns | 4μA | 8.4 ns | AHCT/VHCT/VT | Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | 4 | 9.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC541ARGYR Texas Instruments | 3351 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 1.65V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | 74LVC541 | 20 | - | - | - | 3-State | - | - | Non-Inverting | - | - | - | 8 | - | - | 50pF | 2 | - | - | 8 | 5.1 ns | 10μA | 17.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.024 A | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | 1mm | 4.5mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G125DCKR Texas Instruments | 15365 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74AHCT1G125 | 5 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 1 | - | - | - | 2 | 250mA | - | 1 | 7.5 ns | 1μA | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | 1 | - | - | Buffer, Non-Inverting | - | 0.008 A | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free |