- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Breakdown Voltage / V | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Capacitance | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC4050M96 Texas Instruments | 2557 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -55°C~125°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | CMOS-TTL LEVEL TRANSLATOR | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | - | - | - | 74HC4050 | 16 | 6 | - | Push-Pull | - | - | Non-Inverting | 6V | - | 2V | 6 | - | - | 50pF | - | - | - | - | - | 14 ns | 2μA | - | 130 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.004 A | - | 1 | - | - | NO | 0.04mA | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC4050RM13TR STMicroelectronics | 7500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 4.535924g | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS-TTL LEVEL TRANSLATOR | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | - | - | 30 | M74HC405 | 16 | - | - | Push-Pull | - | - | Non-Inverting | 6V | - | 2V | 6 | - | - | - | - | - | - | - | - | 17 ns | 1μA | - | 150 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.004 A | - | 1 | - | - | NO | - | - | 3 | - | - | - | - | - | 6.35mm | - | 12.7mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G07SE-7 Diodes Incorporated | 143372 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 40 | 74LVC1G07 | 5 | - | - | Open Drain | - | - | Inverting, Non-Inverting | - | 3.3V | - | - | 1 | 10μA | - | - | 100nA | - | - | - | 1.7 ns | 200μA | - | 8.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | - | - | NO | - | - | 1 | - | - | 150°C | - | 125°C | 1.1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC244DTR2G ON Semiconductor | 2500 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | TAPE AND REEL | 200mW | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | 74AC244 | 20 | - | - | 3-State | - | 5V | Non-Inverting | 6V | - | 2V | - | - | - | - | 2 | - | - | - | - | 7 ns | 8μA | - | 11.5 ns | AC | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 4 | 10 ns | ENABLE LOW | - | - | 8 | 3 | - | - | - | - | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G17DBVT Texas Instruments | 82 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74LVC1G17 | 5 | - | - | Push-Pull | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | 10μA | - | - | - | 4.6 ns | 1.5μA | Schmitt Trigger | 11 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | 1 | - | - | Buffer, Non-Inverting | 0.024 A | - | - | - | - | - | - | - | - | - | - | - | Yes | 125°C | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT16244DLR Texas Instruments | 119 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | - | TR | 1.2W | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | - | 74ACT16244 | 48 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 4 | 11.3 ns | 8μA | - | 11.3 ns | ACT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | 9.5 ns | ENABLE LOW | - | 0.08mA | 16 | - | UNIDIRECTIONAL | N/A | - | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT245BDW Texas Instruments | 158 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ABT245 | 20 | - | - | 3-State | 64mA | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | - | 64mA | 8 | 3.9 ns | 22mA | - | 6.2 ns | ABT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | - | - | COMMON CONTROL | No | 0.25mA | - | - | - | N/A | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC240N Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | 2 | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | - | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 74HC240 | 20 | - | Not Qualified | 3-State | 7.8mA | 5V | Inverting | 6V | - | 2V | - | - | - | 150pF | 2 | - | - | 7.8mA | - | 26 ns | 8μA | - | 26 ns | HC/UH | Buffer, Inverter | - | - | - | Buffer, Inverting | 0.006 A | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ16DFT2G ON Semiconductor | 90396 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 33V | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | 7pF | TR | 200mW | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | - | 33A | - | 27WZ16 | 6 | 2 | - | Push-Pull | - | - | Non-Inverting | 5.5V | - | - | 2 | - | - | - | - | 100mA | 200mW | - | - | 10.2 ns | 1μA | - | 10.2 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | - | - | - | - | No | - | 1mm | - | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ17DFT2G ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | TAPE AND REEL | 200mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 40 | 27WZ17 | 6 | 2 | - | Push-Pull | - | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | - | 50pF | - | - | - | - | - | 15.6 ns | 1μA | Schmitt Trigger | 5.5 ns | - | Buffer, Schmitt Trigger | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 1 | 7.5 ns | - | - | - | - | - | - | - | - | Yes | - | 990.6μm | - | 2.1844mm | 1.3462mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC125PWR Texas Instruments | 17091 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74HC125 | 14 | 4 | - | 3-State | - | 5V | Non-Inverting | 6V | 2/6V | 2V | 4 | - | - | 50pF | 2 | - | - | - | - | 25 ns | 8μA | - | 190 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 1 | 30 ns | ENABLE LOW | - | 0.08mA | - | - | UNIDIRECTIONAL | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC541PWR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Matte Tin (Sn) | WITH DUAL OUTPUT ENABLE | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 74AHC541 | 20 | - | - | 3-State | - | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | - | 50pF | 2 | - | - | - | 8 | 17.5 ns | 4μA | - | 17.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | 8 | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | 0.02mA | - | - | UNIDIRECTIONAL | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT244ADWR2G ON Semiconductor | 3 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74HCT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 74HCT244 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | - | 20 ns | 4μA | - | 39 ns | HCT | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.006 A | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | - | - | - | - | - | - | - | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ125L8X ON Semiconductor | 8303 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 250mW | 1.65V~5.5V | QUAD | - | 260 | 2 | 1.8V | 0.5mm | - | 30 | 7WZ125 | - | - | - | 3-State | - | - | Non-Inverting | 5.5V | - | - | 2 | - | - | 50pF | 2 | - | - | - | - | 15 ns | 1μA | - | 15 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | 6 ns | ENABLE LOW | - | - | - | 3 | - | - | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT245DBR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | - | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74ACT245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | - | - | 8 | 12 ns | 4μA | - | 12 ns | ACT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | 9 ns | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC244QPWRQ1 Texas Instruments | 10000 | - | - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 74HC244 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | - | - | - | 20 ns | 8μA | - | 225 ns | HC/UH | Buffer, Inverting | 8 | - | - | Buffer, Non-Inverting | - | 10 | 4 | - | ENABLE LOW | - | 0.16mA | - | - | UNIDIRECTIONAL | N/A | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX125M ON Semiconductor | 1676 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~85°C TA | Tube | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | - | 74LCX125 | - | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 2V | 4 | - | - | 50pF | 2 | - | - | - | - | 9.1 ns | 10μA | - | 6.5 ns | LVC/LCX/Z | Buffer, Inverting | 4 | - | - | Buffer, Non-Inverting | - | - | 1 | 6 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS245DWR Texas Instruments | 86 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | - | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74LS245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 45pF | 2 | - | - | - | 8 | 12 ns | 62mA | - | 40 ns | LS | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | - | COMMON CONTROL | No | 0.09mA | - | - | - | N/A | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX07DTR2G ON Semiconductor | 100 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TAPE AND REEL | 200mW | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 40 | 74LCX07 | 14 | 6 | - | Open Drain | - | - | Non-Inverting | 5.5V | 3.3V | 2V | 6 | - | - | 50pF | - | - | - | - | - | 3 ns | 10μA | - | 3.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.024 A | - | 1 | - | - | NO | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX240MTCX ON Semiconductor | 8458 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 2 | 2.5V | 0.65mm | - | - | 74LCX240 | - | - | - | 3-State | - | - | Inverting | 3.6V | 3.3V | 2V | - | - | - | 50pF | 2 | - | - | - | - | 10 ns | 10μA | - | 6.5 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | 4 | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free |