- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC245BQ,115 Nexperia USA Inc. | 92 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | - | WITH DIRECTION CONTROL | - | - | 2V~6V | QUAD | - | 260 | 1 | 5V | 0.5mm | 30 | 74HC245 | 20 | - | - | 3-State | 5V | Non-Inverting | 6V | - | 2V | - | - | - | 2 | - | - | - | 90 ns | 8μA | - | 225 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 2.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74ACT244MTCX ON Semiconductor | 2500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | 74ACT244 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | - | - | 9 ns | 4μA | - | 10.5 ns | ACT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 4 | 10 ns | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | - | 300μm | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC126DR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 21 hours ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC126 | 14 | - | - | 3-State | 5V | Non-Inverting | 6V | 2/6V | 2V | 4 | - | - | 2 | - | - | - | 25 ns | 8μA | - | 188 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.006 A | - | 1 | 30 ns | - | ENABLE HIGH | - | 0.08mA | - | 4 | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC244D,653 Nexperia USA Inc. | 3431 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2011 | 74HC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 74HC244 | 20 | - | Not Qualified | 3-State | - | - | 6V | - | 2V | - | - | 50pF | 2 | - | - | - | - | - | - | - | HC/UH | - | - | - | Buffer, Non-Inverting | TRUE | - | 8 | 4 | - | 165 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC541APW,118 Nexperia USA Inc. | 15525 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 1.2V~3.6V | DUAL | GULL WING | - | 1 | 2.7V | 0.65mm | - | 74LVC541 | 20 | - | - | 3-State | - | - | 3.6V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | LVC/LCX/Z | - | - | - | Buffer, Non-Inverting | TRUE | - | - | 8 | - | 7 ns | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ALS541N Texas Instruments | 88 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 1 | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 74ALS541 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | - | 8 | 14 ns | 15mA | - | 20 ns | ALS | Buffer, Inverting | 8 | - | Buffer, Non-Inverting | - | 0.024 A | - | - | - | - | ENABLE LOW | - | 25mA | - | - | UNIDIRECTIONAL | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC125APW,118 Nexperia USA Inc. | 10 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | 74LVC | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | 74LVC125 | 14 | - | - | 3-State | - | Non-Inverting | 3.6V | - | - | - | - | - | 2 | - | - | - | 2.4 ns | 40μA | - | 14.2 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ07P6X ON Semiconductor | 52714 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 180mW | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | - | - | 7WZ07 | - | - | - | Open Drain | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | 50pF | - | - | 24mA | - | 12.6 ns | 10μA | - | 11.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 1 | 4.8 ns | - | - | NO | - | - | 2 | - | - | 150°C | - | - | 1.1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G17DCKR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74LVC2G17 | 6 | - | - | Push-Pull | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | 50pF | - | 250mA | - | - | 4.3 ns | 10μA | Schmitt Trigger | 9.3 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | 2 | - | Buffer, Non-Inverting | - | - | - | 1 | 5.4 ns | - | - | - | - | - | - | - | - | 150°C | Yes | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ126M5X ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 200mW | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ126 | - | - | - | 3-State | - | Non-Inverting | - | 3.3V | - | 1 | - | - | 2 | 50mA | - | 1 | 2.6 ns | 20μA | - | 15.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | - | - | - | - | ENABLE HIGH | - | - | - | 1 | - | - | 150°C | - | 85°C | 1.45mm | - | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ17P6X ON Semiconductor | 185922 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 180mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | 30 | 7WZ17 | - | - | - | Push-Pull | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | 50pF | - | - | - | - | 8.3 ns | 1μA | Schmitt Trigger | 15.8 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | Buffer, Non-Inverting | - | - | - | 1 | 7.3 ns | - | - | YES | - | - | 2 | - | - | 150°C | - | 85°C | 1.1mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G125RA3-7 Diodes Incorporated | 4845 |
| Datasheet | 25 Weeks | - | - | - | Surface Mount | 8-XFDFN | YES | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 1.8V | 0.3mm | NOT SPECIFIED | - | - | R-PDSO-N8 | - | 3-State | - | - | 5.5V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | LVC/LCX/Z | - | - | - | Buffer, Non-Inverting | TRUE | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC1G07DCKR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G07 | 5 | - | - | Open Drain | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | 40mA | - | - | 8.3 ns | 10μA | - | 8.3 ns | LVC/LCX/Z | Buffer, Inverting | 1 | - | Buffer, Non-Inverting | - | 0.032 A | - | - | 4.7 ns | - | - | NO | - | - | - | - | - | 150°C | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC541D,653 Nexperia USA Inc. | 1736 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74HC541 | 20 | - | Not Qualified | 3-State | - | - | 6V | - | 2V | - | - | 50pF | 2 | - | - | - | - | - | - | - | HC/UH | - | - | - | Buffer, Non-Inverting | TRUE | - | - | 8 | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() NC7WZ16P6X ON Semiconductor | 3000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 180mW | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | - | - | 7WZ16 | - | - | - | Push-Pull | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | 50pF | - | - | - | - | 3.8 ns | 1μA | - | 10.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | NO | - | - | 2 | - | - | - | - | - | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT244PWR Texas Instruments | 52436 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74HCT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | - | 40 ns | 8μA | - | 40 ns | HCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.006 A | - | 4 | 35 ns | - | ENABLE LOW | - | 0.16mA | 8 | - | UNIDIRECTIONAL | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC366D,653 Nexperia USA Inc. | 200 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 74HC366 | 16 | - | - | 3-State | - | - | 6V | - | 2V | - | - | - | 2 | - | - | - | - | - | - | - | HC/UH | - | - | - | Buffer, Inverting | INVERTED | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC125ADR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | TR | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC125 | 14 | - | - | 3-State | - | Non-Inverting | - | - | - | 4 | - | 50pF | 2 | - | - | - | 4.6 ns | 1μA | - | 15.8 ns | LVC/LCX/Z | Buffer, Inverting | 4 | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC245ADWR Texas Instruments | 810 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC245 | 20 | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 8 | - | 50pF | 2 | - | - | 8 | 17 ns | 1μA | - | 17 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | 0.024 A | - | - | 6.3 ns | - | COMMON CONTROL | No | 0.03mA | - | - | - | N/A | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G07DBVR Texas Instruments | 200000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G07 | 5 | - | - | Open Drain | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | 32mA | - | - | 8.3 ns | 10μA | - | 8.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.032 A | - | - | 4.7 ns | - | - | - | - | - | 1 | - | - | 150°C | No | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free |