- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Rise Time | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Input Current | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC244ARWPR Texas Instruments | 1474 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 20-XFQFN Exposed Pad | YES | 20 | - | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.65V~3.6V | QUAD | NO LEAD | - | 2 | 1.8V | - | - | 74LVC244 | - | - | - | 3-State | - | - | 3.6V | - | 1.65V | - | - | - | - | - | - | - | 2 | - | - | 8 | - | - | - | - | LVC/LCX/Z | - | - | - | - | Buffer, Non-Inverting | - | TRUE | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 3.3mm | 2.5mm | 450μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC126MX ON Semiconductor | 50 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 150mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | 74HC126 | - | - | - | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | 4 | - | - | - | - | - | 50pF | 2 | - | - | - | 22 ns | 8μA | - | 175 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 0.006 A | 1 | 25 ns | - | - | - | ENABLE HIGH | - | - | - | - | - | - | - | - | - | - | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SV16XV5T2G ON Semiconductor | 4000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 17SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | FLAT | 260 | 1 | 3.3V | - | 40 | 17SV16 | 5 | 1 | - | Push-Pull | - | Non-Inverting | 3.6V | - | 0.9V | 1 | - | - | - | - | - | - | - | - | - | - | 3.3 ns | 900nA | - | 16.9 ns | AUP/ULP/V | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 0.002 A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 600μm | 1.7mm | 1.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS244N Texas Instruments | 699 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 20-PDIP | - | - | 2 | 0°C~70°C TA | Tube | - | 74LS | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | 70°C | 0°C | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 74LS244 | - | 8 | - | 3-State | 5V | Non-Inverting | - | - | - | 8 | - | 8 | 5.25V | 4.75V | 100μA | - | - | 100μA | - | 8 | 18 ns | 46mA | - | 18 ns | - | Buffer, Inverting | 8 | - | - | Buffer, Non-Inverting | - | - | - | 4 | - | -15mA | - | 24mA | - | - | - | 8 | 100μA | 8 | - | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC244ADTR2G ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | TR | 450mW | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | 74HC244 | 20 | - | - | 3-State | - | Non-Inverting | 6V | - | 2V | - | - | - | - | - | - | 50pF | 2 | - | - | - | 15 ns | 4μA | - | 165 ns | HC/UH | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 0.006 A | 4 | - | - | - | - | ENABLE LOW | - | - | 8 | - | 3 | - | - | - | - | 6.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC244DW Texas Instruments | 25000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | 2 | -40°C~125°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74AHC244 | 20 | 8 | - | 3-State | - | Non-Inverting | 5.5V | - | 2V | - | - | 8 | - | - | - | 50pF | 2 | - | - | - | 16 ns | 4μA | - | 16 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | 4 | - | - | - | - | ENABLE LOW | - | - | - | - | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS541NSR Texas Instruments | 4500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | - | 1 | 0°C~70°C TA | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74ALS541 | 20 | 8 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | - | - | 50pF | 2 | - | - | 8 | 14 ns | 15mA | - | 20 ns | ALS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 0.024 A | - | - | - | - | - | ENABLE LOW | - | 25mA | - | - | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC245NSR Texas Instruments | 46 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 266.712314mg | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DIRECTION CONTROL | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 74AC245 | 20 | - | Not Qualified | 3-State | - | Non-Inverting | 6V | 3.3/5V | 2V | 8 | - | - | - | - | - | 50pF | 2 | - | - | 8 | 7 ns | - | - | 13.5 ns | AC | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 0.024 A | - | 9 ns | - | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | - | N/A | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NL37WZ16USG ON Semiconductor | 106 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 4.535924g | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 37WZ | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin (Sn) | - | - | - | - | 200mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 1.8V | 0.5mm | 40 | 37WZ16 | 8 | 3 | - | Push-Pull | - | Non-Inverting | 5.5V | - | - | 3 | - | - | - | - | - | 50pF | - | - | - | - | 8.8 ns | 1μA | - | 5.1 ns | - | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 0.024 A | 1 | - | - | - | - | - | - | - | - | - | - | - | - | No | 800μm | 2.4mm | 2.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC245APW,118 Nexperia USA Inc. | 7500 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2011 | 74LVC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DIRECTION CONTROL | - | - | 1.2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.7V | 0.65mm | NOT SPECIFIED | 74LVC245 | 20 | - | - | 3-State | - | - | 3.6V | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | LVC/LCX/Z | - | - | - | - | Transceiver, Non-Inverting | - | TRUE | - | 8 | - | - | 9.5 ns | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ACT244DBR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74ACT244 | 20 | 8 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | - | 50pF | 2 | - | - | - | 9 ns | 4μA | - | 10.5 ns | ACT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | 4 | 10 ns | - | - | - | ENABLE LOW | - | - | - | - | - | UNIDIRECTIONAL | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT16245BDGGR Texas Instruments | 62 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 223.195796mg | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | - | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 74LVT16245 | 48 | 16 | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | - | - | - | - | - | - | - | 50pF | 2 | - | 5mA | - | 5.5 ns | 5mA | - | 5.5 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 0.064 A | 8 | 3.7 ns | - | - | - | COMMON CONTROL | No | - | - | - | - | - | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC245DWR Texas Instruments | 27819 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | WITH DIRECTION CONTROL | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC245 | 20 | - | - | 3-State | 5V | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | - | - | - | - | 2 | - | - | 8 | 335 ns | 8μA | - | 335 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 0.006 A | - | 22 ns | - | - | - | COMMON CONTROL | - | - | - | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT162244DL Texas Instruments | 1150 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | - | - | 4 | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TYP VOLP < 1V @ VCC = 5V, TA = 25 DEG C; 25 OHM OUTPUT SERIES RESISTOR | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ABT162244 | 48 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | 2 | - | - | 4 | 4 ns | 30mA | - | 5.4 ns | ABT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 0.012 A | - | - | - | - | - | ENABLE LOW | - | - | 16 | - | 3 | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1G125DFT1G ON Semiconductor | 4210 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 18 hours ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 200mW | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G125 | 5 | - | - | 3-State | - | Non-Inverting | - | - | 2V | 1 | - | - | - | - | - | - | 2 | - | - | 1 | 7.5 ns | 1μA | - | 18 ns | AHC/VHC | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 0.008 A | - | - | - | - | - | ENABLE LOW | - | - | - | - | 3 | - | - | - | 990.6μm | 2.1844mm | 1.3462mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC16244DLR Texas Instruments | 35 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | - | DL0048A | 4 | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | - | - | - | - | TR | 1.2W | 3V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 74AC16244 | 48 | - | - | 3-State | 5V | Non-Inverting | - | - | 3V | - | - | - | - | - | - | 50pF | 2 | - | - | 4 | 14.6 ns | 8μA | - | 14.6 ns | AC | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 3ns | - | - | - | 11.8 ns | - | - | - | ENABLE LOW | - | 0.08mA | 16 | - | - | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC125RM13TR STMicroelectronics | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4.535924g | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | 30 | M74HC125 | 14 | - | - | 3-State | - | Non-Inverting | - | 2/6V | - | 4 | 5V | - | - | - | - | 50pF | 2 | - | - | - | 160 ns | 4μA | - | 105 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 0.006 A | 1 | 22 ns | - | - | - | ENABLE LOW | - | - | - | - | 3 | - | - | - | 1.65mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT125M96 Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | -55°C~125°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | DUMMY VAL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT125 | 14 | 4 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | - | - | - | - | 50pF | 2 | - | - | - | 25 ns | 8μA | - | 42 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 0.006 A | 1 | 38 ns | - | - | - | ENABLE LOW | - | - | - | - | - | UNIDIRECTIONAL | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV126APWR Texas Instruments | 75 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV126 | 14 | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | 2V | 4 | - | - | - | - | - | 50pF | 2 | - | - | - | 7.5 ns | 20μA | - | 20.5 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | ENABLE HIGH | - | 0.02mA | - | - | 8 | UNIDIRECTIONAL | N/A | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL37WZ17USG ON Semiconductor | 18000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 4.535924g | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 37WZ | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | - | - | - | - | TAPE AND REEL | 200mW | 2.3V~5.5V | DUAL | GULL WING | 260 | 3 | 2.5V | 0.5mm | 40 | 37WZ17 | 8 | 3 | - | Push-Pull | 3V | Non-Inverting | 5.5V | - | - | 3 | - | - | - | - | - | 50pF | - | - | - | - | 8.1 ns | 1μA | Schmitt Trigger | 8.1 ns | - | Buffer, Schmitt Trigger | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 0.024 A | 1 | 6.6 ns | - | - | - | - | - | - | - | - | - | - | - | No | 800μm | 2.1mm | 2.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |