- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Number of Transceivers | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUC1G17DCKR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | - | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUC1G17 | 5 | - | Push-Pull | - | Non-Inverting | 2.7V | - | 0.8V | 1 | - | - | - | - | - | - | - | - | 2.4 ns | 10μA | Schmitt Trigger | 3.9 ns | AUC | Buffer, Schmitt Trigger | - | - | 3-STATE | - | Buffer, Non-Inverting | 0.009 A | - | - | - | - | - | - | YES | - | - | 1 | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ16P6 ON Semiconductor | 30000 | - | Datasheet | 6 Weeks | CONSULT SALES OFFICE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 28mg | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | 7WZ | e3 | yes | Discontinued | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | - | - | - | 180mW | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | - | - | 7WZ16 | - | - | Push-Pull | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | - | - | 50pF | - | - | - | - | 3.8 ns | 1μA | - | 10.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | NO | - | - | 2 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F126DR Texas Instruments | 118 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | 0°C~70°C TA | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74F126 | 14 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | - | - | 50pF | 2 | - | - | - | 8.5 ns | 32mA | - | 8.5 ns | F/FAST | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | ENABLE HIGH | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC244ADGVR Texas Instruments | 549 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | - | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | TR | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC244 | 20 | - | 3-State | - | Non-Inverting | - | - | 1.65V | - | - | - | - | - | 2 | - | - | - | 19.8 ns | 1μA | - | 19.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 8 | 4 | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 1.2mm | 5mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH244ADWR Texas Instruments | 179 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74LVTH244 | 20 | - | 3-State | 3.3V | Non-Inverting | - | - | - | - | - | - | - | 50pF | 2 | - | - | - | 2.3 ns | 5mA | - | 5.3 ns | LVT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 8 | 4 | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX125MTC ON Semiconductor | 20000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | 4 | -40°C~85°C TA | Tube | 1999 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX125 | - | 4 | 3-State | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 24mA | - | 6 | 9.1 ns | 10μA | - | 9.1 ns | - | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 900μm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT125DTR2G ON Semiconductor | 1388 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | 74ACT125 | 14 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | - | - | 50pF | 2 | - | - | - | 10.5 ns | 8μA | - | 10.5 ns | ACT | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 1 | - | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT244MTCX ON Semiconductor | 990 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | 74HCT244 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | - | - | 53 ns | 4μA | - | 53 ns | HCT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 4 | - | - | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC244ADWR2G ON Semiconductor | 337 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74HC244 | 20 | - | 3-State | - | Non-Inverting | 6V | - | 2V | - | - | - | - | 50pF | 2 | 35mA | - | - | 165 ns | 4μA | - | 165 ns | HC/UH | Buffer, Inverting, Receiver | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.006 A | - | 4 | - | - | - | ENABLE LOW | - | - | 8 | 3 | - | - | - | 2.4mm | 12.95mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC244ADW Texas Instruments | 64 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 2 | - | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | - | - | - | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC244 | 20 | - | 3-State | - | Non-Inverting | - | - | 1.65V | - | 8 | - | - | 50pF | 2 | - | - | - | 19.8 ns | 1μA | - | 6.7 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC541MTC ON Semiconductor | 28000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | 1 | - | -40°C~85°C TA | Tube | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | - | 500mW | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | 74HC541 | - | 8 | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | - | 50pF | 2 | - | - | 8 | 28 ns | 8μA | - | 190 ns | HC/UH | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.006 A | - | - | 29 ns | - | - | ENABLE LOW | - | - | - | - | - | - | No | 900μm | 6.5mm | 4.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS245AN Texas Instruments | 3814 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | 1 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74ALS245 | 20 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 50pF | 2 | - | - | 8 | 10 ns | 36mA | - | 20 ns | ALS | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.024 A | - | - | - | - | - | COMMON CONTROL | No | 8 | - | - | - | N/A | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL37WZ07USG ON Semiconductor | 3000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 37WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | TAPE AND REEL | 250mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 1.8V | 0.5mm | 40 | 37WZ07 | 8 | - | Open Drain | - | Non-Inverting | 5.5V | - | - | 3 | - | - | - | 50pF | - | - | - | - | 7.8 ns | 1μA | - | 7.8 ns | - | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.024 A | - | 1 | - | - | - | - | - | - | - | 3 | - | - | No | 800μm | 2.1mm | 2.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC240DWR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC240 | 20 | - | 3-State | 5V | Inverting | 6V | - | 2V | - | - | - | - | 150pF | 2 | - | - | - | 250 ns | 8μA | - | 26 ns | HC/UH | Buffer, Inverter | - | - | - | - | Buffer, Inverting | 0.006 A | - | 4 | - | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC125D Texas Instruments | 3 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | -40°C~125°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC125 | 14 | 4 | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 4 | - | - | - | 50pF | 2 | - | - | - | 15 ns | 4μA | - | 11.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.008 A | - | 1 | 8.5 ns | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT16244BDGGR Texas Instruments | 25 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | - | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 74LVT16244 | 48 | - | 3-State | 3.3V | Non-Inverting | - | - | 2.7V | - | - | - | - | 50pF | 2 | - | - | 4 | 5 ns | 5mA | - | 5 ns | LVT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | No | 1.2mm | 12.5mm | 6.1mm | 1.15mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ07DTT1G ON Semiconductor | 1 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | TAPE AND REEL | 200mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | 40 | 27WZ07 | 6 | 2 | Open Drain | 5V | Non-Inverting | - | 3.3V | - | 2 | - | - | - | 50pF | - | - | - | - | 3.5 ns | 1μA | - | 12 ns | - | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 1 | 4.8 ns | - | - | - | - | - | - | - | - | - | No | 1mm | 3.1mm | 1.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VCX164245MTDX ON Semiconductor | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 421mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 2 (1 Year) | 48 | - | EAR99 | - | - | - | - | TAPE AND REEL | - | 1.65V~2.7V 2.3V~3.6V | DUAL | GULL WING | - | 2 | 1.8V | 0.5mm | - | 74VCX164245 | - | - | 3-State | - | Non-Inverting | - | - | - | 16 | 1 | - | - | 30pF | 2 | - | 20μA | - | 6.2 ns | 20μA | - | - | ALVC/VCX/A | Flip-Flop, Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | 8 | - | - | - | COMMON CONTROL | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT541MTCX ON Semiconductor | 1890 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74ACT541 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 50pF | 2 | - | - | 8 | 7 ns | 4μA | - | 9.5 ns | ACT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | 7.5 ns | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC540APWR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | - | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | 74LVC540 | - | 8 | 3-State | - | Inverting | - | - | - | 8 | 1 | 3.6V | 1.65V | - | - | - | - | 8 | 5.3 ns | 10μA | - | 16.5 ns | - | Buffer, Inverter | 8 | - | - | - | Buffer, Inverting | - | - | 8 | - | -24mA | 24mA | - | - | - | 8 | 3 | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |