- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Direction | Halogen Free | Output Current per Channel | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LCX244WM ON Semiconductor | 20000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 801mg | 2 | - | -40°C~85°C TA | Tube | 2009 | 74LCX | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX244 | - | 8 | - | 3-State | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 10 ns | 10μA | - | 10 ns | - | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 8 | 4 | - | - | - | - | - | - | - | - | - | - | - | 2.34mm | 13mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G17GV,125 Nexperia USA Inc. | 2757 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-74, SOT-457 | YES | 6 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | 30 | 74LVC2G17 | 6 | - | - | Push-Pull | - | - | - | 5.5V | - | - | - | - | - | - | 100mA | - | - | - | - | Schmitt Trigger | - | LVC/LCX/Z | - | - | - | 50mA | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 125°C | 1.1mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74ACT241DTR2G ON Semiconductor | 50000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 450mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | 74ACT241 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | - | 9 ns | 8μA | - | 11.5 ns | ACT | Buffer, Inverting | - | Halogen Free | - | Buffer, Non-Inverting | - | - | 4 | 10 ns | ENABLE LOW/HIGH | - | - | 8 | 3 | - | - | - | - | - | - | 6.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT541BDW Texas Instruments | 53 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ABT541 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | - | 8 | 3.5 ns | 30mA | - | 5.9 ns | ABT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.064 A | - | - | 3.9 ns | ENABLE LOW | - | - | - | 8 | UNIDIRECTIONAL | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC241DW Texas Instruments | 200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC241 | 20 | - | - | 3-State | 7.8mA | 5V | Non-Inverting | 6V | - | 2V | - | - | 150pF | 2 | - | 7.8mA | - | 250 ns | 8μA | - | 250 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 4 | - | ENABLE LOW/HIGH | - | - | 8 | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX4245DTR2G ON Semiconductor | 1250 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | - | 3.3V SUPPLY FOR PORT A; 5V SUPPLY FOR PORT B | TAPE AND REEL | 200mW | 2.7V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 74LVX4245 | 24 | - | - | 3-State | - | 3.6V | Non-Inverting | - | 3.3V | - | 8 | 2 | - | 2 | - | 24mA | 8 | 11.5 ns | 8μA | - | 11.5 ns | LV/LV-A/LVX/H | Inverting, Transceiver, Translator | Bidirectional | Halogen Free | - | Transceiver, Non-Inverting | - | - | - | 9 ns | COMMON CONTROL | - | - | - | - | - | 3V & 5V | - | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH244ADBR Texas Instruments | 35 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74LVTH244 | 20 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | - | - | - | - | 2 | - | - | - | 2.3 ns | 5mA | - | 2.3 ns | LVT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 8 | 4 | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT245MTC ON Semiconductor | 13 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | 1 | - | -40°C~85°C TA | Tube | 1999 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | - | - | 4.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74ACT245 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 2 | - | - | 8 | 12 ns | 4μA | - | 8 ns | ACT | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | 0.024 A | - | - | 9 ns | COMMON CONTROL | - | - | - | - | - | - | - | - | - | 900μm | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT541MTCX ON Semiconductor | 5401 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74HCT541 | - | 8 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 2 | - | - | 8 | 50 ns | 8μA | - | 50 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | - | 29 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH244APWR Texas Instruments | 940 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74LVTH244 | 20 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | - | - | 8 | - | 2 | - | - | - | 2.3 ns | 5mA | - | 5.3 ns | LVT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV245ADW Texas Instruments | 5130 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | 1 | - | -40°C~125°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74LV245 | 20 | - | - | 3-State | - | 2.5V | Non-Inverting | 5.5V | 3.3V | 2V | 8 | - | 50pF | 2 | - | - | 8 | 15.9 ns | 20μA | - | 26 ns | LV/LV-A/LVX/H | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | 0.05 A | - | - | - | COMMON CONTROL | No | 0.02mA | - | - | - | N/A | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC125DTR2G ON Semiconductor | 10982 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 450mW | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 0.65mm | - | 74VHC125 | 14 | - | - | 3-State | - | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 4 | - | - | 2 | - | - | - | 7.5 ns | 4μA | - | 18 ns | AHC/VHC | Buffer, Inverting | - | Halogen Free | - | Buffer, Non-Inverting | 0.008 A | - | 1 | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | - | 1.05mm | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX541DTG ON Semiconductor | 1021 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | - | -40°C~85°C TA | Tube | 2005 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 200mW | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 74LCX541 | 20 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | 2V | 8 | - | - | 2 | - | - | 8 | 6.5 ns | 10μA | - | 9.5 ns | LVC/LCX/Z | Buffer, Inverting | - | Halogen Free | - | Buffer, Non-Inverting | 0.024 A | - | - | - | ENABLE LOW | - | - | - | 3 | - | - | 150°C | No | 85°C | 1.2mm | 6.6mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT245E Texas Instruments | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 1.1991g | 1 | Military grade | -55°C~125°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74ACT245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | 80μA | - | 8 | 14.4 ns | 8μA | - | 10 ns | ACT | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | 0.024 A | - | - | - | COMMON CONTROL | - | - | - | - | - | N/A | - | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G241DCTR Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74LVC2G241 | 8 | - | - | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | - | 2 | - | - | - | 12.5 ns | 10μA | - | 12.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | 4.3 ns | ENABLE LOW/HIGH | - | 0.5mA | - | 2 | UNIDIRECTIONAL | N/A | - | - | - | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT240WM ON Semiconductor | 1855 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 801mg | 2 | - | -40°C~85°C TA | Tube | 2005 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Tin (Sn) | - | - | 500mW | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | - | - | 74HCT240 | - | 8 | - | 3-State | - | 5V | Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | - | 28 ns | 4μA | - | 28 ns | HCT | Buffer, Inverter | - | - | - | Buffer, Inverting | 0.006 A | 8 | 4 | 30 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS244CDW Texas Instruments | 16 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ALS244 | 20 | 8 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | - | - | 10 ns | 15mA | - | 20 ns | ALS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC240DW Texas Instruments | 3840 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | Commercial grade | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HC240 | 20 | - | - | 3-State | - | 5V | Inverting | 6V | - | 2V | - | - | 150pF | 2 | - | - | - | 250 ns | 8μA | - | 26 ns | HC/UH | Buffer, Inverter | - | - | - | Buffer, Inverting | 0.006 A | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT240ADWR Texas Instruments | 17 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ABT240 | 20 | - | - | 3-State | - | 5V | Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | - | 6.4 ns | 30mA | - | 4.6 ns | ABT | AND, Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4050NSR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | CMOS-TTL LEVEL TRANSLATOR | TR | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | - | NOT SPECIFIED | 74HC4050 | 16 | 6 | Not Qualified | Push-Pull | - | - | Non-Inverting | 6V | - | 2V | 6 | - | 50pF | - | - | - | - | 14 ns | 2μA | - | 130 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.004 A | - | 1 | - | - | NO | 0.04mA | - | - | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free |