- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC4050NSR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | CMOS-TTL LEVEL TRANSLATOR | TR | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | - | NOT SPECIFIED | 74HC4050 | 16 | 6 | Not Qualified | Push-Pull | - | - | Non-Inverting | 6V | - | 2V | 6 | - | 50pF | - | - | - | - | 14 ns | 2μA | - | 130 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.004 A | 1 | - | - | - | NO | 0.04mA | - | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT245N Texas Instruments | 153 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 1.1991g | 1 | 0°C~70°C TA | Tube | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL; IOL = 24MA @ VOL = 0.5V & IOH = 3MA @ VOH = 2.4V FOR PORT A | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74BCT245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | - | 8 | 11.6 ns | 57mA | - | 6.6 ns | BCT/FBT | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | - | 7 ns | - | COMMON CONTROL | No | 0.09mA | - | - | - | N/A | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV540APWR Texas Instruments | 2355 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | NOT SPECIFIED | 74LV540 | 20 | 8 | Not Qualified | 3-State | - | - | Inverting | 5.5V | 3.3V | 2V | 8 | - | 50pF | 2 | - | - | 8 | 7 ns | 20μA | - | 7 ns | LV/LV-A/LVX/H | Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | - | - | ENABLE LOW | - | 0.02mA | - | - | UNIDIRECTIONAL | N/A | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G17DCKR Texas Instruments | 610 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G17 | 5 | 1 | - | Push-Pull | - | - | Non-Inverting | 3.6V | - | 0.8V | 1 | - | 30pF | - | - | - | - | 18.1 ns | 500nA | Schmitt Trigger | 19.8 ns | AUP/ULP/V | Buffer, Schmitt Trigger | - | 3-STATE | - | Buffer, Non-Inverting | 0.004 A | - | - | - | - | YES | 0.0009mA | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16244ADGVR Texas Instruments | 1800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | - | 4 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC16244 | 48 | - | - | 3-State | - | - | Non-Inverting | - | - | 1.65V | - | - | 50pF | 2 | - | - | 4 | 4.1 ns | 20μA | - | 10.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | 0.02mA | 16 | 3 | UNIDIRECTIONAL | N/A | - | - | 1.2mm | 9.7mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS244DW Texas Instruments | 97 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74LS244 | 20 | 8 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 8 | - | 2 | 17mA | - | - | 18 ns | 46mA | - | 30 ns | LS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT245BNSR Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ABT245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | - | 8 | 6.2 ns | 22mA | - | 6.2 ns | ABT | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | - | 3.9 ns | - | COMMON CONTROL | No | 0.25mA | - | - | - | N/A | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV244APW Texas Instruments | 143 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | -40°C~125°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 74LV244 | 20 | - | - | 3-State | 16mA | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 50pF | 2 | - | 16mA | - | 21 ns | 20μA | - | 21 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.016 A | 4 | 13.5 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT162245ADGGR Texas Instruments | 3 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 223.195796mg | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | PORT A WITH SERIES RESISTORS | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 74LVT162245 | 48 | 16 | - | 3-State | - | 3.3V | Non-Inverting | 3.6V | - | - | - | - | 50pF | 2 | - | - | - | 6.3 ns | - | - | 6.3 ns | LVT | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | 8 | 3.7 ns | - | COMMON CONTROL | No | 5mA | - | - | - | N/A | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC16244DGGR Texas Instruments | 12000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 4 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 74AHC16244 | 48 | - | - | 3-State | - | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | 50pF | 2 | - | - | 4 | 8 ns | 4μA | - | 13.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | - | 8.5 ns | - | ENABLE LOW | - | - | 16 | - | UNIDIRECTIONAL | N/A | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX244WMX ON Semiconductor | 50000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 801mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX244 | - | 8 | - | 3-State | - | - | Non-Inverting | - | - | - | - | 8 | - | - | - | - | - | 8 ns | 10μA | - | 7.5 ns | - | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | - | - | - | - | - | - | - | - | - | 85°C | 2.64mm | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC244MTC ON Semiconductor | 21900 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 18 hours ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | 2 | -40°C~85°C TA | Tube | 2005 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | RAIL | - | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | 74VHC244 | - | - | - | 3-State | - | - | Non-Inverting | 5.5V | - | 2V | - | - | - | 2 | - | - | - | 16 ns | 4μA | - | 16 ns | AHC/VHC | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | - | ENABLE LOW | - | - | 8 | - | - | - | No | - | 900μm | 6.5mm | 4.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G07QDCKRQ1 Texas Instruments | 59740 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e3 | yes | Active | 2 (1 Year) | 5 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 74LVC1G07 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | - | - | - | Buffer, Non-Inverting | 0.032 A | - | - | 9.8 ns | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() MM74HCT245MTCX ON Semiconductor | 22 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74HCT245 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 8 | - | 2 | - | - | 8 | 30 ns | 600μA | - | 53 ns | HCT | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | 0.006 A | - | 29 ns | - | COMMON CONTROL | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC50DTR2G ON Semiconductor | 3 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 200mW | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3V | - | 40 | 74VHC50 | 14 | - | - | Push-Pull | - | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 6 | - | 50pF | - | - | - | - | 14.5 ns | 2μA | - | 14.5 ns | AHC/VHC | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.008 A | 1 | - | - | - | NO | - | - | 3 | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC16245DLR Texas Instruments | 3425 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 48 | - | - | - | WITH DIRECTION CONTROL | TR | 1.2W | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74AC16245 | 48 | 16 | - | 3-State | - | 5V | Non-Inverting | - | - | 3V | - | - | 50pF | 2 | - | - | - | 18 ns | 8μA | - | 18 ns | AC | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | - | 8 | 13.5 ns | - | COMMON CONTROL | - | - | - | - | - | N/A | - | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC244PWR Texas Instruments | 2262 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74ALVC244 | 20 | - | - | 3-State | - | - | Non-Inverting | - | - | 1.65V | - | - | 50pF | 2 | - | - | - | 2.8 ns | 10μA | - | 6.9 ns | ALVC/VCX/A | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | - | ENABLE LOW | - | 0.01mA | 8 | 3 | UNIDIRECTIONAL | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4050E Texas Instruments | 1916 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | -55°C~125°C TA | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | CMOS-TTL LEVEL TRANSLATOR | - | - | 2V~6V | DUAL | - | - | 6 | 4.5V | 2.54mm | - | 74HC4050 | 16 | - | - | Push-Pull | - | - | Non-Inverting | 6V | - | 2V | 6 | - | 50pF | - | - | 5.2mA | - | 14 ns | 2μA | - | 130 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.004 A | 1 | - | - | - | NO | 0.04mA | - | 6 | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ126USG ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 4.535924g | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 250mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | 40 | 27WZ126 | 8 | - | - | 3-State | - | 5V | Non-Inverting | - | - | - | 2 | - | 50pF | 2 | - | - | - | 15 ns | 1μA | - | 6 ns | - | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | 1 | - | - | ENABLE HIGH | - | - | - | 3 | - | - | No | - | 800μm | 2.4mm | 2.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX541WMX ON Semiconductor | 4000 |
| Datasheet | - | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 801mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 1999 | 74LCX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX541 | - | 8 | - | 3-State | - | - | Non-Inverting | - | - | - | 8 | - | - | 2 | - | - | - | 10.5 ns | 10μA | - | 7.5 ns | - | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.35mm | 13mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free |