- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Transceivers | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV541ARGYR Texas Instruments | 92 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | NOT SPECIFIED | 74LV541 | 20 | - | Not Qualified | 3-State | - | - | Non-Inverting | 5.5V | - | 2V | 8 | - | - | 50pF | 2 | - | - | 8 | 7 ns | 20μA | - | 24 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | ENABLE LOW | - | 0.02mA | - | - | 3 | UNIDIRECTIONAL | - | - | 1mm | 4.5mm | 3.5mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G125DRLR Texas Instruments | 4000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74LVC1G125 | 5 | - | - | 3-State | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | 2 | - | - | 1 | 4 ns | 10μA | - | 10.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.032 A | - | - | ENABLE LOW | - | - | - | - | 1 | UNIDIRECTIONAL | - | - | 600μm | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT245BPWR Texas Instruments | 1935 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74ABT245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | - | 8 | 6.2 ns | 22mA | - | 3.5 ns | ABT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | 3.9 ns | COMMON CONTROL | No | 0.25mA | - | - | - | - | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS245NSR Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | 1 | 0°C~70°C TA | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74LS245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 45pF | 2 | - | - | 8 | 12 ns | 62mA | - | 40 ns | LS | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | COMMON CONTROL | No | 0.09mA | - | - | - | - | N/A | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT244N Texas Instruments | 1 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 2 | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | 74HCT244 | 20 | 8 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 8 | - | 150pF | 2 | - | - | - | 40 ns | 8μA | - | 65 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | 4 | 35 ns | ENABLE LOW | - | 0.16mA | - | - | - | UNIDIRECTIONAL | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCR16245ADGGR Texas Instruments | 1148 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVCR | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | 74LVCR16245 | 48 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | 2 | - | - | 16 | 11.9 ns | - | - | 11.9 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 8 | - | COMMON CONTROL | No | - | - | - | - | - | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC125ADTR2G ON Semiconductor | 490 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 450mW | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74HC125 | 14 | - | - | 3-State | - | - | Non-Inverting | 6V | 2/6V | 2V | 4 | - | - | 50pF | 2 | - | - | - | 180 ns | 4μA | - | 180 ns | HC/UH | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.006 A | 1 | 27 ns | ENABLE LOW | - | - | - | - | 3 | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1T17DCKR Texas Instruments | 1291 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74AUP1T17 | 5 | - | - | Push-Pull | - | - | Non-Inverting | 3.6V | - | 2.3V | 1 | - | - | 30pF | - | 900nA | - | 1 | 5.1 ns | 500nA | Schmitt Trigger | 10.8 ns | AUP/ULP/V | Buffer, Schmitt Trigger | - | - | - | Buffer, Non-Inverting | 0.004 A | - | 9.8 ns | - | - | 0.0009mA | - | - | - | - | - | Yes | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G17DCKT Texas Instruments | 50000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74LVC2G17 | 6 | - | - | Push-Pull | - | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | - | 50pF | - | - | - | - | 4.3 ns | 10μA | Schmitt Trigger | 9.3 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | - | Buffer, Non-Inverting | - | 1 | 5.4 ns | - | - | - | - | - | 2 | - | - | Yes | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G126DBVR Texas Instruments | 2425 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G126 | 5 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 1 | - | - | - | 2 | 250mA | - | 1 | 7.5 ns | 1μA | - | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | 1 | - | - | Buffer, Non-Inverting | 0.008 A | - | - | ENABLE HIGH | - | - | - | - | - | UNIDIRECTIONAL | N/A | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ17XV5T2G ON Semiconductor | 22 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | 135mW | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 3.3V | - | 40 | 17SZ17 | 5 | 1 | Not Qualified | Push-Pull | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | - | - | 15.6 ns | 1μA | Schmitt Trigger | 15.6 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | - | - | Halogen Free | Buffer, Non-Inverting | 0.024 A | - | - | - | - | - | - | - | - | - | - | Yes | 600μm | 1.7mm | 1.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX245WM ON Semiconductor | 6 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | 1 | -40°C~85°C TA | Tube | 2009 | 74LCX | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX245 | - | - | - | 3-State | - | - | Non-Inverting | - | - | - | 8 | - | - | - | - | - | - | - | 8 ns | 10μA | - | 10.5 ns | - | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | - | - | - | 8 | - | - | - | - | - | 2.34mm | 12.8mm | 7.47mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AS760N Texas Instruments | 83 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 2 | 0°C~70°C TA | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | 74AS760 | 20 | - | - | Open Collector | - | 5V | Non-Inverting | - | 5V | - | - | - | 100μA | 50pF | 2 | 100μA | - | - | 18.5 ns | - | - | 18.5 ns | AS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | - | 8 | - | UNIDIRECTIONAL | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G240DCUR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 74LVC2G240 | 8 | - | - | 3-State | - | - | Inverting | 5.5V | 3.3V | - | 2 | - | - | 50pF | 2 | - | - | - | 12.8 ns | 10μA | - | 4 ns | LVC/LCX/Z | Buffer, Inverter | 2 | - | - | Buffer, Inverting | - | 1 | 4.6 ns | ENABLE LOW | - | - | - | - | - | UNIDIRECTIONAL | N/A | - | 900μm | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC07ARGYR Texas Instruments | 22877 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | QUAD | NO LEAD | 260 | 6 | 1.8V | 0.5mm | NOT SPECIFIED | 74LVC07 | 14 | - | Not Qualified | Open Drain | - | - | Non-Inverting | 5.5V | - | - | - | - | - | 50pF | - | - | - | 10 | 2.6 ns | 10μA | - | 5.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | 1 | - | - | NO | - | - | 6 | 3 | - | - | - | 1mm | 3.5mm | 3.5mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC245DWR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC245 | 20 | - | - | 3-State | - | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | - | 50pF | 2 | - | - | 8 | 19 ns | 4μA | - | 11.9 ns | AHC | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH162244DLR Texas Instruments | 320 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 4 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74LVTH162244 | 48 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | 2.7V | - | - | - | 50pF | 2 | - | - | 4 | 3.4 ns | 5mA | - | 6.5 ns | LVT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.012 A | - | - | ENABLE LOW | - | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT244DW Texas Instruments | 500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ACT244 | 20 | 8 | - | 3-State | 24mA | 5V | Non-Inverting | - | 5V | - | - | 8 | - | 50pF | 2 | - | 24mA | - | 9 ns | 4μA | - | 10.5 ns | ACT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | 10 ns | ENABLE LOW | - | - | - | - | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC240PWR Texas Instruments | 2456 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74HC240 | 20 | - | - | 3-State | - | 5V | Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | - | - | 26 ns | 8μA | - | 250 ns | HC/UH | Buffer, Inverter | - | - | - | Buffer, Inverting | 0.006 A | 4 | - | ENABLE LOW | - | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16244ADL Texas Instruments | 138 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 4 | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC16244 | 48 | - | - | 3-State | - | - | Non-Inverting | - | - | 1.65V | - | - | - | 50pF | 2 | - | - | 4 | 10.3 ns | 20μA | - | 10.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | ENABLE LOW | - | 0.02mA | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free |