- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Transceivers | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC1G07QDBVRQ1 Texas Instruments | 1054 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 74LVC1G07 | 5 | - | Not Qualified | Open Drain | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | 9.8 ns | 10μA | - | 9.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.032 A | - | - | 4.7 ns | - | NO | - | - | - | 1 | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT125DR Texas Instruments | 1845 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT125 | 14 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | - | - | 7.5 ns | 2μA | - | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | - | 1 | 8.5 ns | ENABLE LOW | - | 8.5mA | - | - | 4 | UNIDIRECTIONAL | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS245ADW Texas Instruments | 27 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ALS245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | - | 8 | 10 ns | - | - | 20 ns | ALS | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | - | COMMON CONTROL | No | - | 8 | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH245ADW Texas Instruments | 136 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | -40°C~85°C TA | Tube | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVTH245 | 20 | - | - | 3-State | 64mA | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | 50pF | 2 | 64mA | - | 8 | 7.1 ns | - | - | 7.1 ns | LVT | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | - | 4 ns | COMMON CONTROL | No | 5mA | - | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G07DBVRG4 Texas Instruments | 50 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G07 | 5 | - | - | Open Drain | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | 4.2 ns | 10μA | - | 8.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.032 A | - | - | 4.7 ns | - | NO | - | - | - | 1 | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS541DWR Texas Instruments | 168 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74LS541 | 20 | 8 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | 45pF | 2 | 24mA | - | 8 | 18 ns | 30mA | - | 38 ns | LS | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.024 A | - | - | - | ENABLE LOW | - | 52mA | - | - | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT756DW Texas Instruments | 9917 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | 0°C~70°C TA | Tube | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74BCT756 | 20 | - | - | Open Collector | - | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 10.5 ns | 55mA | - | 10.5 ns | BCT/FBT | Buffer, Inverter | - | - | Buffer, Inverting | - | - | 4 | 11.3 ns | ENABLE LOW | - | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WV125K8X ON Semiconductor | 5935 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 30mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | 7WV | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 2 | 1.2V | 0.5mm | - | 7WV125 | - | - | - | 3-State | - | - | Non-Inverting | - | - | 0.9V | 2 | - | 2 | - | - | - | 3.1 ns | 900nA | - | 16.4 ns | AUP/ULP/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | - | - | - | - | 3 | - | - | No | 800μm | 2.4mm | 2.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC541NSR Texas Instruments | 1518 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 74AHC541 | 20 | - | Not Qualified | 3-State | - | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | 2 | - | - | 8 | 7 ns | 4μA | - | 17.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | 0.02mA | - | - | 8 | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT125DG ON Semiconductor | 10 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~85°C TA | Tube | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | RAIL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74ACT125 | 14 | 4 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | - | - | 10.5 ns | 8μA | - | 10.5 ns | ACT | Buffer, Inverting | - | Halogen Free | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | - | - | - | - | - | - | - | No | 1.5mm | 8.75mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74LCX16245DTR2G ON Semiconductor | 842 |
| Datasheet | 41 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 420.990418mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 200mW | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | 40 | 74LCX16245 | 48 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 2V | 16 | 50pF | 2 | - | 20μA | - | 8.5 ns | 10μA | - | 5.2 ns | LVC/LCX/Z | Inverting, Transceiver | Bidirectional | Halogen Free | Transceiver, Non-Inverting | - | - | 8 | 4.5 ns | COMMON CONTROL | - | - | - | - | - | - | - | - | 950μm | 12.6mm | 6.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ125P5 ON Semiconductor | 662 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | -40°C~85°C TA | Cut Tape (CT) | 2008 | 7SZ | e3 | yes | Discontinued | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | 150mW | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ125 | - | - | - | 3-State | - | - | Non-Inverting | - | 3.3V | - | 1 | - | 2 | - | - | 1 | 15.6 ns | 2μA | - | 15.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.024 A | - | - | - | ENABLE LOW | - | - | - | - | 1 | - | - | - | 1mm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14050BDR2G ON Semiconductor | In Stock | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 13 hours ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 4050 | 16 | 6 | - | Push-Pull | - | - | Non-Inverting | - | - | 3V | 6 | 50pF | - | 40mA | - | - | 140 ns | 4μA | - | 140 ns | - | Buffer, Inverting | - | Halogen Free | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | - | - | - | - | No | 1.5mm | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC126NSR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74HC126 | 14 | 4 | Not Qualified | 3-State | - | 5V | Non-Inverting | 6V | 2/6V | 2V | 4 | 50pF | 2 | - | - | - | 150 ns | 8μA | - | 188 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.006 A | - | 1 | 30 ns | ENABLE HIGH | - | 0.08mA | - | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC07APW Texas Instruments | 90 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 6 | 1.8V | - | - | 74LVC07 | 14 | - | - | Open Drain | - | 3.3V | Non-Inverting | 5.5V | - | - | - | 50pF | - | - | - | 10 | 5.6 ns | 10μA | - | 3.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.024 A | - | 1 | - | - | - | - | - | 6 | - | - | - | No | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4050PWR Texas Instruments | 2241 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | -55°C~125°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | CMOS-TTL LEVEL TRANSLATOR | TR | - | 2V~6V | DUAL | GULL WING | 260 | 6 | 4.5V | - | - | 74HC4050 | 16 | 6 | - | Push-Pull | - | - | Non-Inverting | 6V | - | 2V | 6 | 50pF | - | - | - | - | 14 ns | 2μA | - | 14 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.004 A | - | 1 | - | - | NO | 0.04mA | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT244QPWRQ1 Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74AHCT244 | 20 | 8 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 8.4 ns | 4μA | - | 13 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 8 | 4 | 9.5 ns | ENABLE LOW | - | - | - | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV541ANSR Texas Instruments | 35 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | NOT SPECIFIED | 74LV541 | 20 | 8 | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 3.3V | 2V | 8 | 50pF | 2 | - | - | 8 | 7 ns | 20μA | - | 24 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | 0.02mA | - | - | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT244ADBR Texas Instruments | 1352 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74ABT244 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 4.3 ns | 30mA | - | 6.6 ns | ABT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP2G17DCKR Texas Instruments | 3915 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 2 | 1.1V | - | NOT SPECIFIED | 74AUP2G17 | 6 | - | Not Qualified | Push-Pull | - | - | Non-Inverting | - | - | 0.8V | 2 | 30pF | - | - | - | - | 6.7 ns | 500nA | Schmitt Trigger | 19.8 ns | AUP/ULP/V | Buffer, Schmitt Trigger | - | - | Buffer, Non-Inverting | 0.004 A | - | 1 | - | - | YES | 0.0009mA | - | - | 2 | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free |