- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Output Current per Channel | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS541N Texas Instruments | 3 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1 | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74LS541 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | 45pF | 2 | - | - | 8 | 18 ns | 30mA | 38 ns | LS | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | ENABLE LOW | - | 52mA | - | 8 | UNIDIRECTIONAL | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16244ADLR Texas Instruments | 15 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 4 | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC16244 | 48 | - | - | 3-State | - | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | - | - | 4 | 4.1 ns | 20μA | 10.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | ENABLE LOW | - | 0.02mA | 16 | 3 | UNIDIRECTIONAL | N/A | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G125DCKR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G125 | 5 | - | - | 3-State | 4mA | - | Non-Inverting | 3.6V | - | 0.8V | 1 | 30pF | 2 | - | - | 1 | 25.5 ns | 500nA | 25.5 ns | AUP/ULP/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.004 A | - | - | ENABLE LOW | - | - | - | 1 | UNIDIRECTIONAL | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT240PWR Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74HCT240 | 20 | - | - | 3-State | - | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 38 ns | 8μA | 38 ns | HCT | Buffer, Inverter | - | - | - | - | Buffer, Inverting | 0.006 A | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G50DFT2G ON Semiconductor | 7269 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 200mW | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G50 | 5 | 1 | - | Push-Pull | - | - | Non-Inverting | - | - | 2V | 1 | - | - | - | - | - | 14.5 ns | 1μA | 14.5 ns | AHC/VHC | Buffer, Inverting | - | - | Halogen Free | - | Buffer, Non-Inverting | 0.008 A | - | - | - | - | - | - | - | - | - | No | - | 1mm | - | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC541MTCX ON Semiconductor | 5000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | 74AC541 | - | - | - | 3-State | - | - | Non-Inverting | 6V | - | 2V | 8 | 50pF | 2 | - | - | 8 | 14 ns | 4μA | 14 ns | AC | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 9 ns | ENABLE LOW | - | - | - | 3 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS240ADW Texas Instruments | 24 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ALS240 | 20 | - | - | 3-State | - | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 9 ns | 13mA | 9 ns | ALS | Buffer, Inverter | - | - | - | - | Buffer, Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP2G07DCKR Texas Instruments | 12000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 2 | 1.2V | - | - | 74AUP2G07 | 6 | - | - | Open Drain | - | - | Non-Inverting | - | - | 0.8V | 2 | 30pF | 2 | 500nA | - | - | 21.9 ns | 500nA | - | AUP/ULP/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.004 A | 1 | - | - | NO | 0.0009mA | - | 2 | UNIDIRECTIONAL | N/A | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV07APWR Texas Instruments | 1035 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 74LV07 | 14 | - | - | Open Drain | - | - | Non-Inverting | 5.5V | 3.3V | 2V | 6 | 50pF | - | - | - | - | 7.5 ns | 20μA | 18 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 1 | - | - | NO | 0.02mA | - | 6 | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC541ADWR2G ON Semiconductor | 1000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2008 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC541 | 20 | - | - | 3-State | - | - | Non-Inverting | 6V | 2/6V | 2V | 8 | 50pF | 2 | - | - | 8 | 165 ns | 4μA | 165 ns | HC/UH | Buffer, Inverting | - | - | Halogen Free | - | Buffer, Non-Inverting | 0.006 A | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX541DWG ON Semiconductor | 660 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -40°C~85°C TA | Tube | 2012 | 74LCX | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | RAIL | 500mW | 2V~3.6V | DUAL | GULL WING | 250 | 1 | 3.3V | - | 40 | 74LCX541 | 20 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | 2V | 8 | - | 2 | 100mA | - | 8 | 6.5 ns | 10μA | 9.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Halogen Free | 50mA | Buffer, Non-Inverting | 0.024 A | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | 85°C | 2.65mm | - | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G07DBVT Texas Instruments | 9930 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G07 | 5 | - | - | Open Drain | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | 8.3 ns | 10μA | 8.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.032 A | - | 4.7 ns | - | NO | - | - | 1 | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX07DR2G ON Semiconductor | 8460 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 500mW | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | 40 | 74LCX07 | 14 | 6 | Not Qualified | Open Drain | - | - | Non-Inverting | 5.5V | 3.3V | 2V | 6 | 50pF | - | - | - | - | 3 ns | 10μA | 3.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Halogen Free | - | Buffer, Non-Inverting | 0.024 A | 1 | - | - | NO | - | - | - | - | - | - | - | - | - | - | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS540DWR Texas Instruments | 1880 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74LS540 | 20 | 8 | - | 3-State | - | 5V | Inverting | - | 5V | - | 8 | 45pF | 2 | - | - | 8 | 15 ns | 24mA | 38 ns | LS | Buffer, Inverter | - | - | - | - | Buffer, Inverting | 0.024 A | - | - | ENABLE LOW | - | 45mA | - | - | UNIDIRECTIONAL | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT125PW Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ABT125 | 14 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | - | - | 6.8 ns | 30mA | 4.6 ns | ABT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE LOW | - | - | - | 4 | UNIDIRECTIONAL | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT16245DLR Texas Instruments | 968 | - | - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ACT16245 | 48 | 16 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 12.6 ns | 8μA | 12.6 ns | ACT | Inverting, Transceiver | Bidirectional | - | - | - | Transceiver, Non-Inverting | - | 8 | 10.5 ns | COMMON CONTROL | - | - | - | - | - | N/A | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT162244DLR Texas Instruments | 125 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TYP VOLP < 1V @ VCC = 5V, TA = 25 DEG C; 25 OHM OUTPUT SERIES RESISTOR | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ABT162244 | 48 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | 4 | 5.4 ns | 30mA | 5.4 ns | ABT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.012 A | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC126ADR2G ON Semiconductor | 41486 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74HC126 | 14 | - | - | 3-State | - | - | Non-Inverting | 6V | 2/6V | 2V | 4 | 50pF | 2 | - | - | - | 180 ns | 4μA | 180 ns | HC/UH | Buffer, Inverting | - | - | Halogen Free | - | Buffer, Non-Inverting | 0.006 A | 1 | 27 ns | ENABLE HIGH | - | - | - | 3 | - | - | - | - | - | - | 8.65mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G34DBVT Texas Instruments | 250 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G34 | 5 | - | - | Push-Pull | 32mA | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | 32mA | - | 3.2 ns | 1μA | 4.1 ns | LVC/LCX/Z | Buffer, Inverting | - | 3-STATE | - | - | Buffer, Non-Inverting | 0.032 A | - | - | - | - | - | - | 1 | - | - | No | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT244BPWR Texas Instruments | 200000 | - | - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74LVT244 | 20 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | - | - | 50pF | 2 | - | - | - | 2.3 ns | 5mA | 5.3 ns | LVT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | UNIDIRECTIONAL | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |