- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HC244MTCX ON Semiconductor | 30 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | - | 2 | 4.5V | 0.65mm | - | 74HC244 | - | - | 8 | - | 3-State | - | - | Non-Inverting | 6V | - | 2V | - | - | 8 | 50pF | 2 | - | - | 252 ns | 8μA | 252 ns | HC/UH | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 0.006 A | 4 | - | ENABLE LOW | - | - | - | - | - | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCHR16245AVR Texas Instruments | 46 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | 123.490523mg | 2 | -40°C~125°C TA | Cut Tape (CT) | - | 74LVCHR | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.4mm | - | 74LVCHR16245 | 48 | - | 16 | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | - | 2 | - | - | 5.7 ns | - | 19.2 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | 8 | - | COMMON CONTROL | No | - | - | - | - | N/A | - | 1.2mm | 9.7mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ07L6X ON Semiconductor | 773 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 30g | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TAPE AND REEL | 180mW | 1.65V~5.5V | DUAL | - | - | 2 | 1.8V | 0.5mm | - | 7WZ07 | - | - | 2 | - | Open Drain | - | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | - | 50pF | - | - | - | 12.6 ns | 1μA | 12.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | 4.8 ns | - | - | - | - | - | - | - | No | 500μm | 1.45mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX125DG ON Semiconductor | 8649 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~85°C TA | Tube | 2005 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | 40 | 74LCX125 | 14 | - | - | - | 3-State | - | - | Non-Inverting | - | - | 2V | 4 | - | - | - | 2 | - | - | 6 ns | 10μA | 9.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | - | - | - | 3 | - | - | - | 1.4986mm | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH245ADBR Texas Instruments | 1950 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 156.687814mg | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74LVTH245 | 20 | - | - | - | 3-State | - | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | - | - | 50pF | 2 | - | 8 | 7.1 ns | 5mA | 7.1 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | 0.064 A | - | 4 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC245DWG ON Semiconductor | 1831 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Tube | 2001 | 74AC | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | WITH COMMON OUTPUT ENABLE AND DIRECTION CONTROL | - | 500mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74AC245 | 20 | - | - | - | 3-State | - | 5V | Non-Inverting | 6V | - | 2V | 8 | - | - | - | 2 | - | 8 | 8.5 ns | - | 13.5 ns | AC | Inverting, Transceiver | - | Bidirectional | - | Halogen Free | Transceiver, Non-Inverting | - | - | - | 9 ns | COMMON CONTROL | - | - | - | - | - | N/A | - | 2.45mm | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS541NSR Texas Instruments | 1471 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74LS541 | 20 | - | 8 | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 45pF | 2 | - | 8 | 18 ns | - | 38 ns | LS | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 0.024 A | - | - | ENABLE LOW | - | 55mA | - | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC244ADWG ON Semiconductor | 22 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | -55°C~125°C TA | Tube | 2005 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | RAIL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74HC244 | 20 | - | - | - | 3-State | - | - | Non-Inverting | 6V | - | 2V | - | - | 8 | 50pF | 2 | - | - | 165 ns | 4μA | 165 ns | HC/UH | Buffer, Inverting, Receiver | - | - | - | Halogen Free | Buffer, Non-Inverting | - | 0.006 A | 4 | - | ENABLE LOW | - | - | - | 3 | - | - | - | 2.3876mm | 12.9286mm | 7.5946mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV244ANSR Texas Instruments | 1627 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 2 | -40°C~125°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV244 | 20 | - | - | - | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | - | 50pF | 2 | - | - | 21 ns | 20μA | 21 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 0.016 A | 4 | 13.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT245ADTRG ON Semiconductor | 2400 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | TAPE AND REEL | 450mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 74VHCT245 | 20 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 2 | - | 8 | 16.5 ns | 4μA | 16.5 ns | AHCT/VHCT | Buffer, Inverting, Transceiver | - | Bidirectional | - | Halogen Free | Transceiver, Non-Inverting | - | - | - | 9.5 ns | COMMON CONTROL | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT125DR2G ON Semiconductor | 2500 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74ACT125 | 14 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | - | - | 50pF | 2 | - | - | 9 ns | 8μA | 10.5 ns | ACT | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | 8.65mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC540WM ON Semiconductor | 55 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Tube | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Tin (Sn) | WITH DUAL OUTPUT ENABLE | - | 500mW | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | - | - | 74HC540 | - | - | - | - | 3-State | - | - | Inverting | - | - | - | 8 | 6V | - | 50pF | 2 | - | 8 | 26 ns | 8μA | 190 ns | HC/UH | Buffer, Inverter | - | - | - | - | Buffer, Inverting | - | 0.006 A | - | 25 ns | ENABLE LOW | - | - | - | 8 | - | - | No | 2.34mm | 13mm | 7.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT244APW Texas Instruments | 2320 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74ABT244 | 20 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 4.3 ns | 30mA | 4.3 ns | ABT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT244SCX ON Semiconductor | 700 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 801mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | - | - | 74ACT244 | - | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 10.5 ns | 4μA | 9 ns | ACT | Buffer, Inverting | 8 | - | - | - | Buffer, Non-Inverting | - | - | 4 | 10 ns | ENABLE LOW | - | - | - | 3 | - | - | - | 2.35mm | 13mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT244ADTRG ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 450mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | 74VHCT244 | 20 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 14.5 ns | 4μA | 14.5 ns | AHCT/VHCT | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 4 | 10.5 ns | ENABLE LOW | - | - | 8 | 3 | - | - | - | - | 6.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1G126DFT1G ON Semiconductor | In Stock |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 74VHC1G126 | 5 | R-PDSO-G5 | - | Not Qualified | 3-State | - | - | - | 5.5V | 2/5.5V | 2V | - | - | - | 50pF | 2 | - | 1 | - | - | - | AHC/VHC | - | - | - | - | - | Buffer, Non-Inverting | TRUE | 0.008 A | - | - | ENABLE HIGH | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC2G34MDCKREP Texas Instruments | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | NOT SPECIFIED | 74LVC2G34 | 6 | - | 2 | Not Qualified | Push-Pull | - | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | - | 50pF | - | - | - | 6.1 ns | 10μA | 11.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | 3-STATE | - | Buffer, Non-Inverting | - | - | 1 | - | - | NO | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT244DWR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74AHCT244 | 20 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 8.4 ns | 4μA | 13 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | 9.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT245BDWR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ABT245 | 20 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | 8 | 6.2 ns | 22mA | 6.2 ns | ABT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | 0.064 A | - | 3.9 ns | COMMON CONTROL | No | 0.25mA | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT541PW Texas Instruments | 1947 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | -40°C~125°C TA | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74AHCT541 | 20 | - | - | - | 3-State | 8mA | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | 8mA | 8 | 12 ns | 4μA | 8.5 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | 9.5 ns | ENABLE LOW | - | 0.04mA | - | 8 | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |