- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC1G07YZVR Texas Instruments | 45000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 4-XFBGA, DSBGA | 4 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 3.3V | 0.5mm | - | 74LVC1G07 | 4 | - | - | Open Drain | - | Non-Inverting | 5.5V | 3.3V | - | 1 | 50pF | - | - | - | 4.2 ns | 10μA | - | 8.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | - | Buffer, Non-Inverting | 0.032 A | - | - | - | NO | - | - | 1 | - | - | - | - | 500μm | - | 0m | 0m | 350μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC126ARGYR Texas Instruments | 1000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 500mW | 1.65V~3.6V | QUAD | NO LEAD | 260 | 4 | 1.8V | 0.5mm | NOT SPECIFIED | 74LVC126 | 14 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | - | 4 | 50pF | 2 | - | - | 4.5 ns | 1μA | - | 12.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE HIGH | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G07DCKT Texas Instruments | 24 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G07 | 5 | - | - | Open Drain | - | Non-Inverting | - | 3.3V | - | 1 | - | - | 250mA | - | 8.3 ns | 10μA | - | 4.2 ns | LVC/LCX/Z | Buffer, Inverting | - | 1 | - | - | - | Buffer, Non-Inverting | 0.032 A | - | 4.7 ns | - | NO | - | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC125MTC ON Semiconductor | 152333 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 14 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | - | - | -40°C~85°C TA | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 4.5V | 0.65mm | NOT SPECIFIED | 74HC125 | - | - | Not Qualified | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | 4 | 50pF | 2 | - | - | 22 ns | 8μA | - | 175 ns | HC/UH | Buffer, Inverting | - | - | - | - | - | Buffer, Non-Inverting | 0.006 A | 1 | 25 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT245DWR Texas Instruments | 30000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 8 | 9.5 ns | 4μA | - | 16.5 ns | AHCT/VHCT/VT | Inverting, Transceiver | - | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS540N Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1 | - | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | 74LS540 | 20 | - | Not Qualified | 3-State | 5V | Inverting | - | 5V | - | 8 | 45pF | 2 | 13mA | 8 | 15 ns | 24mA | - | 15 ns | LS | Buffer, Inverter | - | - | - | - | - | Buffer, Inverting | 0.024 A | - | - | ENABLE LOW | - | 45mA | - | 8 | UNIDIRECTIONAL | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC245MTCX ON Semiconductor | 60000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 22 hours ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | 74VHC245 | - | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | 2 | - | 8 | 11.9 ns | 4μA | - | 19 ns | AHC/VHC | Inverting, Transceiver | - | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | COMMON CONTROL | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX125DTR2G ON Semiconductor | 60 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 180mW | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | 74LVX125 | 14 | 4 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 2V | 4 | - | 2 | - | - | 9.7 ns | 4μA | - | 19 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | - | Halogen Free | Buffer, Non-Inverting | - | 1 | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC245PWR Texas Instruments | 955 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | WITH DIRECTION CONTROL | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74AHC245 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | 2 | - | 8 | 19 ns | 4μA | - | 19 ns | AHC | Inverting, Transceiver | - | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT540N Texas Instruments | 200 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1 | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74HCT540 | 20 | 8 | - | 3-State | 5V | Inverting | - | 5V | - | 8 | - | 2 | - | 8 | 50 ns | 8μA | - | 27 ns | HCT | Buffer, Inverter | - | - | - | - | - | Buffer, Inverting | 0.006 A | - | 25 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT125NSR Texas Instruments | 3 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74AHCT125 | 14 | 4 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | - | 7.5 ns | 2μA | - | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE LOW | - | 8.5mA | - | - | UNIDIRECTIONAL | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT126DT1G ON Semiconductor | 2539 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 200mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1GT126 | 5 | - | - | 3-State | - | Non-Inverting | - | - | 3V | 1 | - | 2 | - | 1 | 18 ns | 1μA | - | 16 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.008 A | - | - | ENABLE HIGH | - | - | - | 3 | - | - | No | - | 990.6μm | - | 2.9972mm | 1.4986mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F125D Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Commercial grade | 0°C~70°C TA | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74F125 | 14 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | - | 9 ns | 28mA | - | 9 ns | F/FAST | Buffer, Inverting | - | - | - | - | - | Buffer, Non-Inverting | - | 1 | 8 ns | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G125DBVT Texas Instruments | 1437 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G125 | 5 | - | - | 3-State | - | Non-Inverting | - | 3.3V | - | 1 | - | 2 | - | 1 | 10.1 ns | 10μA | - | 10.1 ns | LVC/LCX/Z | Buffer, Inverting | 5 Gbps | - | - | - | - | Buffer, Non-Inverting | 0.032 A | - | - | ENABLE LOW | - | - | - | 1 | UNIDIRECTIONAL | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G126DRLR Texas Instruments | 4090 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74LVC1G126 | 5 | - | - | 3-State | - | Non-Inverting | - | 3.3V | - | 1 | - | 2 | - | 1 | 4 ns | 10μA | - | 9.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | - | Buffer, Non-Inverting | 0.032 A | - | - | ENABLE HIGH | - | - | - | 1 | UNIDIRECTIONAL | - | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT244QPWRQ1 Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HCT | e4 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74HCT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | 40 ns | 8μA | - | 79 ns | HCT | Buffer, Inverting | - | - | - | - | - | Buffer, Non-Inverting | 0.006 A | 4 | - | ENABLE LOW | - | 0.16mA | 8 | - | UNIDIRECTIONAL | N/A | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G17DBVR Texas Instruments | 3085 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | NOT SPECIFIED | 74AUP1G17 | 5 | 1 | Not Qualified | Push-Pull | - | Non-Inverting | 3.6V | - | 0.8V | 1 | 30pF | - | - | - | 18.1 ns | 500nA | Schmitt Trigger | 19.8 ns | AUP/ULP/V | Buffer, Schmitt Trigger | - | - | - | 3-STATE | - | Buffer, Non-Inverting | 0.004 A | - | - | - | YES | 0.0009mA | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX245DWR2G ON Semiconductor | 5000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 2001 | 74LCX | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | TAPE AND REEL | 500mW | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | 74LCX245 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | 2V | 8 | - | 2 | - | 8 | 10.5 ns | 10μA | - | 10.5 ns | LVC/LCX/Z | Inverting, Transceiver | - | - | Bidirectional | - | Halogen Free | Transceiver, Non-Inverting | 0.024 A | - | 7 ns | COMMON CONTROL | - | - | - | - | - | N/A | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX07MX ON Semiconductor | 350 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | 74LCX07 | - | - | - | Open Drain | - | Non-Inverting | 5.5V | - | 2V | 6 | 50pF | - | - | - | 4.4 ns | 10μA | - | 4.4 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | - | Buffer, Non-Inverting | 0.024 A | 1 | - | - | NO | - | - | 3 | - | - | - | 85°C | 1.75mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74ALVC244DGVR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74ALVC244 | 20 | - | - | 3-State | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | - | - | 2.8 ns | 10μA | - | 6.9 ns | ALVC/VCX/A | Buffer, Inverting | - | - | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | 0.01mA | 8 | 3 | UNIDIRECTIONAL | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free |