- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Halogen Free | Logic Type | Rise Time | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVX245DTR2G ON Semiconductor | 12500 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TAPE AND REEL | 180mW | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | 40 | 74LVX245 | 20 | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 2V | 8 | - | - | 2 | - | 8 | 14.2 ns | - | 24 ns | LV/LV-A/LVX/H | Inverting, Transceiver | Bidirectional | Halogen Free | Transceiver, Non-Inverting | - | 0.004 A | - | - | COMMON CONTROL | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC541ADGVR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.4mm | - | 74LVC541 | 20 | - | - | 3-State | - | Non-Inverting | - | - | - | 8 | - | 50pF | 2 | - | 8 | 5.1 ns | 10μA | 17.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | - | - | ENABLE LOW | - | - | 3 | UNIDIRECTIONAL | - | - | 1.2mm | 5mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV125ARGYR Texas Instruments | 45 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | - | - | TR | - | 2V~5.5V | QUAD | NO LEAD | 260 | 4 | 2.5V | 0.5mm | NOT SPECIFIED | 74LV125 | 14 | - | Not Qualified | 3-State | - | Non-Inverting | 5.5V | 3.3V | 2V | 4 | - | 50pF | 2 | - | - | 16.5 ns | 20μA | 20.5 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | 0.02mA | - | 4 | UNIDIRECTIONAL | - | - | 1mm | 3.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVT162245MTDX ON Semiconductor | 10 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 421mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | - | yes | Active | 2 (1 Year) | 48 | - | EAR99 | - | WITH DIRECTION CONTROL | TAPE AND REEL | - | 2.7V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | 0.5mm | - | 74LVT162245 | - | - | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | - | 16 | - | 50pF | 2 | - | - | 6.9 ns | - | 6.9 ns | LVT | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | 0.064 A | 8 | 4 ns | COMMON CONTROL | 5mA | - | - | - | - | - | - | - | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT125RGYR Texas Instruments | 200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | QUAD | NO LEAD | 260 | 4 | 5V | 0.5mm | NOT SPECIFIED | 74AHCT125 | 14 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | 50pF | 2 | - | - | 10 ns | 2μA | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.008 A | 1 | 8.5 ns | ENABLE LOW | 8.5mA | - | 4 | UNIDIRECTIONAL | - | - | 1mm | 3.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC541DTR2G ON Semiconductor | 24 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 74VHC541 | 20 | 8 | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | 50pF | 2 | - | 8 | 7 ns | 4μA | 12 ns | AHC/VHC | Buffer, Inverting | - | Halogen Free | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | 1.05mm | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC541DBR Texas Instruments | 7025 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74HC541 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | 6V | - | 2V | - | - | 50pF | 2 | - | 6 | 28 ns | 8μA | 250 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 29 ns | ENABLE LOW | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT541BPW Texas Instruments | 4 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | Commercial grade | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74ABT541 | 20 | 8 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | 8 | 3.5 ns | 30mA | 3.5 ns | ABT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.064 A | - | 3.9 ns | ENABLE LOW | - | - | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS540NSR Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74LS540 | 20 | 8 | Not Qualified | 3-State | 5V | Inverting | - | 5V | - | 8 | - | 45pF | 2 | - | 8 | 15 ns | - | 15 ns | LS | Buffer, Inverter | - | - | Buffer, Inverting | - | 0.024 A | - | - | ENABLE LOW | 52mA | - | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX244DWR2G ON Semiconductor | 613 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 74LCX | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | TAPE AND REEL | 500mW | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | 40 | 74LCX244 | 20 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | - | - | 2 | - | - | 6.5 ns | 10μA | 10 ns | LVC/LCX/Z | Buffer, Inverting | - | Halogen Free | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | 8 | 3 | - | - | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ126M5 ON Semiconductor | 1541 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 200mW | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ126 | - | - | - | 3-State | - | Non-Inverting | - | 3.3V | - | 1 | - | - | 2 | - | 1 | 15.6 ns | 2μA | 15.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | - | - | ENABLE HIGH | - | - | 1 | - | - | No | 1.3mm | 3mm | 1.7mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LVTH244MTCX ON Semiconductor | 8435 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TAPE AND REEL | - | 2.7V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | 74LVTH244 | - | - | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | - | - | - | - | 2 | - | - | 3.9 ns | - | 5.3 ns | LVT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | 8 | - | - | - | - | 900μm | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVT2244MTCX ON Semiconductor | 8540 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 74LVT2244 | - | - | - | 3-State | 3.3V | Non-Inverting | - | - | - | - | - | - | - | - | - | 4.4 ns | - | 7.7 ns | - | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | 8 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G50DFT1G ON Semiconductor | 110 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 200mW | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G50 | 5 | - | - | Push-Pull | - | Non-Inverting | - | - | 2V | 1 | - | - | - | 8mA | - | 14.5 ns | 1μA | 14.5 ns | AHC/VHC | Buffer, Inverting | - | Halogen Free | Buffer, Non-Inverting | 20ns | 0.008 A | - | - | - | - | - | 1 | - | - | No | 1mm | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH162827GR Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | 74ALVCH162827 | 56 | 20 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | 20 | 50pF | 2 | - | - | 3.8 ns | 40μA | 6.3 ns | ALVC/VCX/A | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 10 | - | ENABLE LOW | 0.04mA | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 14mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC244DBR Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74HC244 | 20 | - | - | 3-State | 5V | Non-Inverting | 6V | - | 2V | - | - | 50pF | 2 | - | - | 28 ns | 8μA | 165 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX126MTC ON Semiconductor | 49350 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | - | - | -40°C~85°C TA | Tube | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | 74LCX126 | - | - | - | 3-State | - | Non-Inverting | - | - | 2V | 4 | - | - | 2 | - | - | 7.8 ns | 10μA | 6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | 5.5 ns | ENABLE HIGH | - | - | 3 | - | - | No | 1.1mm | 5mm | 4.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT244AMTCX ON Semiconductor | 100 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | 74VHCT244 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | 8.4 ns | 4μA | 13.5 ns | AHCT/VHCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | 9.5 ns | ENABLE LOW | - | 8 | - | - | - | - | - | 6.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT50DTT1G ON Semiconductor | 61463 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 200mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74VHC1GT50 | 5 | - | - | CMOS | - | Non-Inverting | - | - | - | 1 | - | - | - | - | - | 25.5 ns | 1μA | 25.5 ns | AHC/VHC | Buffer, Inverting | - | Halogen Free | Buffer, Non-Inverting | - | 0.008 A | - | - | - | - | - | 3 | - | - | No | 1mm | 3mm | 1.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G125DBVR Texas Instruments | 24000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G125 | 5 | - | - | 3-State | - | Non-Inverting | 3.6V | - | 0.8V | 1 | - | 30pF | 2 | - | 1 | 18.7 ns | 500nA | 25.5 ns | AUP/ULP/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.004 A | - | - | ENABLE LOW | - | - | 1 | UNIDIRECTIONAL | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free |