- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC1G07DRLR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74LVC1G07 | 5 | - | - | - | Open Drain | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | 8.3 ns | 10μA | - | 8.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.032 A | - | 4.7 ns | - | NO | - | - | 1 | - | - | - | 600μm | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ16DFT2G ON Semiconductor | 45000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | 150mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 17SZ16 | 5 | 1 | - | - | Push-Pull | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | 12 ns | 1μA | - | 4.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.024 A | - | - | - | - | - | - | - | - | - | Yes | 990.6μm | 2.1844mm | 1.3462mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS245DW Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | - | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74LS245 | 20 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | 45pF | 2 | - | - | 8 | 12 ns | 62mA | - | 40 ns | LS | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.024 A | - | - | COMMON CONTROL | No | 0.09mA | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G125DBVT Texas Instruments | 1800 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G125 | 5 | - | - | - | 3-State | 8mA | - | Non-Inverting | - | - | 2V | 1 | - | 2 | - | 8mA | 1 | 7.5 ns | 1μA | - | 15 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.008 A | - | - | ENABLE LOW | - | - | - | 1 | UNIDIRECTIONAL | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC245SCX ON Semiconductor | 950 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | 74AC | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74AC245 | - | - | - | - | 3-State | - | - | Non-Inverting | - | - | - | 8 | - | - | - | - | - | 8.5 ns | 4μA | - | 9 ns | - | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 2.35mm | 13mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX162244MTDX ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 421mg | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74LCX | e4 | yes | Active | 2 (1 Year) | 48 | - | EAR99 | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.5mm | - | 74LCX162244 | - | - | - | - | 3-State | - | 2.5V | Non-Inverting | 3.6V | 3.3V | 2V | - | 50pF | 2 | - | - | 4 | 5.3 ns | 20μA | - | 8.2 ns | LVC/LCX/Z | Buffer, Inverting | 16 | - | - | - | Buffer, Non-Inverting | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT245DTR2G ON Semiconductor | 42 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH COMMON OUTPUT ENABLE AND DIRECTION CONTROL | TAPE AND REEL | 200mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 74ACT245 | 20 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | 8μA | - | 8 | 5 ns | 8μA | - | 12 ns | ACT | Inverting, Transceiver | - | Bidirectional | - | Halogen Free | Transceiver, Non-Inverting | 0.024 A | - | 9 ns | COMMON CONTROL | - | - | - | - | - | N/A | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1G125DTT1G ON Semiconductor | 108 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 1999 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 200mW | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G125 | 5 | - | - | - | 3-State | - | - | Non-Inverting | - | - | 2V | 1 | - | 2 | - | - | 1 | 7.5 ns | 1μA | - | 18 ns | AHC/VHC | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.008 A | - | - | ENABLE LOW | - | - | - | 3 | - | - | No | 990.6μm | 2.1844mm | 1.3462mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74AC541M96 Texas Instruments | 12834 | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 1.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AC541 | 20 | 8 | - | - | 3-State | - | - | Non-Inverting | 5.5V | 3.3/5V | - | 8 | 50pF | 2 | - | - | 8 | 7.8 ns | 8μA | - | 150 ns | AC | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC11244DW Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 2 | - | -40°C~85°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74AC11244 | 24 | - | - | - | 3-State | - | 5V | Non-Inverting | - | - | 3V | - | 50pF | 2 | - | - | - | 11.9 ns | 8μA | - | 11.9 ns | AC | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | UNIDIRECTIONAL | N/A | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT126PWR Texas Instruments | 1904 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | DUMMY VAL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT126 | 14 | - | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | - | - | 7.5 ns | 2μA | - | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE HIGH | - | 0.02mA | - | 4 | UNIDIRECTIONAL | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX760MTCX ON Semiconductor | 2500 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74LCX | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX760 | - | - | - | - | Open Drain | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 8 ns | 10μA | - | 10 ns | - | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 4 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4502BM Texas Instruments | 327 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | - | -55°C~125°C TA | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | WITH COMMON INHIBIT FOR ALL BITS | - | 100mW | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | CD4502 | 16 | - | - | - | Push-Pull | - | - | Inverting | - | - | 3V | 6 | 50pF | 2 | - | - | 6 | 130 ns | 20μA | - | 380 ns | - | Buffer, Inverter | - | - | 3-STATE | - | Buffer, Inverting | - | - | - | ENABLE LOW | - | - | - | 6 | UNIDIRECTIONAL | N/A | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX125MX ON Semiconductor | 1862 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 180mW | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | 74LVX125 | - | - | - | - | 3-State | - | - | Non-Inverting | - | - | 2V | 4 | 50pF | 2 | - | - | - | 9.7 ns | 4μA | - | 19 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | 8.625mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS645ADW Texas Instruments | 237 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ALS645 | 20 | - | - | 7V | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | - | 8 | 20 ns | 36mA | - | 10 ns | ALS | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.024 A | - | - | COMMON CONTROL | No | 55mA | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC365B1R STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | 1 | - | -55°C~125°C TA | Tube | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | 500mW | 2V~6V | DUAL | - | - | 1 | 4.5V | 2.54mm | - | M74HC365 | 16 | - | - | - | 3-State | - | - | Non-Inverting | 6V | - | 2V | 6 | - | 2 | - | - | 6 | 22 ns | 4μA | - | 225 ns | HC/UH | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 27 ns | ENABLE LOW | - | - | - | 3 | - | - | - | 6.35mm | 25.4mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G17MDCKREP Texas Instruments | 400 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74LVC2G17 | 6 | - | - | - | Push-Pull | - | - | Non-Inverting | 5.5V | 3.3V | - | 2 | 50pF | - | - | - | - | 7.4 ns | 10μA | Schmitt Trigger | 13 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | 3-STATE | - | Buffer, Non-Inverting | - | 1 | - | - | YES | - | - | 2 | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC245ANSR Texas Instruments | 860 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC245 | 20 | - | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | - | 8 | 50pF | 2 | - | - | 8 | 6.5 ns | 1μA | - | 17 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.024 A | - | 6.3 ns | COMMON CONTROL | No | 0.03mA | - | - | - | N/A | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV245ARGYR Texas Instruments | 16 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | 43.006227mg | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | NOT SPECIFIED | 74LV245 | 20 | - | Not Qualified | - | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | 2V | 8 | 50pF | 2 | - | - | 8 | 15.9 ns | 20μA | - | 26 ns | LV/LV-A/LVX/H | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.05 A | - | - | COMMON CONTROL | No | 0.02mA | - | - | - | N/A | - | 1mm | 4.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CLVC1G125QDBVRQ1 Texas Instruments | 36000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 74LVC1G125 | 5 | - | Not Qualified | - | 3-State | - | - | Non-Inverting | - | 3.3V | - | 1 | - | 2 | - | - | 1 | 4.1 ns | 10μA | - | 6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.032 A | - | - | ENABLE LOW | - | - | - | 1 | UNIDIRECTIONAL | N/A | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free |