- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHCT50ADTR2G ON Semiconductor | 4665 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 450mW | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | - | 40 | 74VHCT50 | 14 | - | - | Push-Pull | - | - | Non-Inverting | 5.5V | 5V | 2V | 6 | 50pF | - | - | - | - | 10.5 ns | 2μA | 10.5 ns | AHCT/VHCT | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.008 A | - | 1 | - | - | NO | - | - | 3 | - | - | - | - | - | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC244MTC ON Semiconductor | 3 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | - | 2 | - | -40°C~85°C TA | Tube | 2008 | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | 24mA | - | 74AC244 | - | - | - | 3-State | - | - | Non-Inverting | 6V | - | 2V | - | - | 2 | - | - | - | 7 ns | 4μA | 11.5 ns | AC | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | 10 ns | ENABLE LOW | - | - | 8 | 3 | - | - | - | - | - | - | 6.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX245BQX ON Semiconductor | 8542 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | 20 | 123mg | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX245 | - | - | - | 3-State | - | - | Non-Inverting | - | - | - | 8 | - | - | - | - | - | 8 ns | 10μA | 10.5 ns | - | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | 4.5mm | 2.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC367D Texas Instruments | 13 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 2 | - | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | ONE FUNCTION WITH TWO BITS | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74HC367 | 16 | 6 | - | 3-State | 7.8mA | 5V | Non-Inverting | 6V | - | 2V | - | 150pF | 2 | - | 7.8mA | - | 20 ns | 8μA | 285 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 6 | 2, 4 (Hex) | - | ENABLE LOW | - | 0.08mA | - | - | UNIDIRECTIONAL | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G126YZPR Texas Instruments | 200 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | NOT SPECIFIED | 74AUC1G126 | 5 | - | Not Qualified | 3-State | - | - | Non-Inverting | 2.7V | - | 0.8V | 1 | - | 2 | - | - | 1 | 2.5 ns | 10μA | 4.7 ns | AUC | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.009 A | - | - | 3.6 ns | ENABLE HIGH | - | - | - | 1 | UNIDIRECTIONAL | N/A | - | - | - | 500μm | 1.75mm | 1.25mm | 310μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT244BDWR Texas Instruments | 1148 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | 74LVT244 | 20 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | - | - | 50pF | 2 | - | - | - | 5.3 ns | 5mA | 5.3 ns | LVT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | UNIDIRECTIONAL | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G06DRLR Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | - | 74LVC1G06 | 5 | - | - | Open Drain | - | - | Inverting | - | 3.3V | - | 1 | - | - | - | - | - | 6.5 ns | 10μA | 4 ns | LVC/LCX/Z | Buffer, Inverter | 1 | - | - | Buffer, Inverting | 0.032 A | - | - | - | - | NO | - | - | - | - | - | - | - | - | 600μm | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1P1G125QDCKRQ1 Texas Instruments | 1000 | - | - | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 1G125 | 5 | - | - | 3-State | - | - | Non-Inverting | - | - | - | 1 | - | 2 | - | - | 1 | 4.1 ns | 10μA | 6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT244NSR Texas Instruments | 1056 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | 2 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74AHCT244 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 8.4 ns | 4μA | 13 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | 9.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC541MTCX ON Semiconductor | 160 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 74VHC541 | - | 8 | - | 3-State | - | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | 2 | - | - | 8 | 17.5 ns | 4μA | 17.5 ns | AHC/VHC | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC07ADBR Texas Instruments | 880 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 6 | 1.8V | - | - | - | 74LVC07 | 14 | - | - | Open Drain | - | - | Non-Inverting | 5.5V | 3.3V | - | - | 50pF | - | - | - | 10 | 5.6 ns | 10μA | 5.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | - | 1 | - | - | NO | - | 6 | - | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC245AN Texas Instruments | 390 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | - | 1 | - | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 1.65V~3.6V | DUAL | - | - | 1 | 1.8V | 2.54mm | - | - | 74LVC245 | 20 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | - | 8 | 50pF | 2 | - | - | 8 | 6.5 ns | - | 17 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | 6.3 ns | COMMON CONTROL | No | 0.03mA | - | - | - | N/A | - | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT245N Texas Instruments | 20 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | - | 1 | - | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | - | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 74ACT245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 80μA | 24mA | 8 | 12 ns | 4μA | 12 ns | ACT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | 9 ns | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT16240DLR Texas Instruments | 650 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | DL0048A | 4 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | 1.2W | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | - | 74ACT16240 | 48 | - | - | 3-State | - | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | - | 4 | 9.2 ns | 8μA | 12 ns | ACT | Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | - | 10.2 ns | ENABLE LOW | - | 0.08mA | 16 | - | UNIDIRECTIONAL | N/A | - | - | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G07YZPR Texas Instruments | 2 | - | - | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 2 | 3.3V | 0.5mm | - | - | 74LVC2G07 | 6 | - | - | Open Drain | - | 3.3V | Non-Inverting | 5.5V | - | - | 2 | 50pF | - | - | - | - | 2.9 ns | 10μA | 8.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | 3.7 ns | - | NO | - | - | 2 | - | - | - | - | - | 500μm | 1.5mm | 900μm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT125DBR Texas Instruments | 1155 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | 74ABT125 | 14 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | - | - | 4.6 ns | 30mA | 6.8 ns | ABT | Buffer, Inverting | 4 | - | - | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ16L6X ON Semiconductor | 5000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 180mW | 1.65V~5.5V | DUAL | - | - | 2 | 1.8V | 0.5mm | - | - | 7WZ16 | - | - | - | Push-Pull | - | - | Non-Inverting | 5.5V | 3.3V | - | 2 | 50pF | - | - | - | - | 2.4 ns | 1μA | 10.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | 2 | - | - | 150°C | No | 125°C | 550μm | 1.45mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC244RGYR Texas Instruments | 7180 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVC | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | - | - | TR | - | 1.65V~3.6V | QUAD | - | 260 | 2 | 1.8V | 0.5mm | - | - | 74ALVC244 | 20 | - | - | 3-State | - | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | - | - | - | 2.8 ns | 10μA | 6.9 ns | ALVC/VCX/A | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | 0.01mA | 8 | 3 | UNIDIRECTIONAL | - | - | - | - | 1mm | 4.5mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT245BPW Texas Instruments | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | - | 1 | - | -40°C~85°C TA | Tube | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | WITH DIRECTION CONTROL | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 74LVT245 | 20 | - | - | 3-State | - | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | 50pF | 2 | 190μA | - | 8 | 2.3 ns | 5mA | 7.1 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | - | 3.5 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX541TTR STMicroelectronics | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LCX | e4 | yes | Obsolete | 3 (168 Hours) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | 74LCX541 | 20 | - | - | 3-State | - | - | Non-Inverting | - | - | 2V | 8 | - | 2 | - | - | 8 | 9.5 ns | 10μA | 9.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |