- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHC367PWR Texas Instruments | 4000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ONE FUNCTION WITH TWO BITS | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | 74AHC367 | 16 | - | Not Qualified | 3-State | - | - | Non-Inverting | 5.5V | - | 2V | - | - | - | 50pF | 2 | - | - | - | - | 11.8 ns | 4μA | 16 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.008 A | - | 2, 4 (Hex) | 9 ns | - | ENABLE LOW | - | 0.04mA | 6 | - | UNIDIRECTIONAL | N/A | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT541ADTR2G ON Semiconductor | 15 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2004 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 74HCT541 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 2 | - | - | - | 8 | 23 ns | 4μA | 38 ns | HCT | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | 0.006 A | - | - | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT245BDBR Texas Instruments | 61 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 156.687814mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74LVT245 | 20 | - | - | 3-State | - | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | - | - | 50pF | 2 | - | - | - | 8 | 2.3 ns | 5mA | 7.1 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.064 A | - | - | 3.5 ns | - | COMMON CONTROL | No | - | - | - | - | N/A | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G126DCKR Texas Instruments | 850 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G126 | 5 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 1 | - | - | - | 2 | 250mA | - | - | 1 | 10 ns | 1μA | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | 1 | - | - | Buffer, Non-Inverting | - | 0.008 A | - | - | - | - | ENABLE HIGH | - | - | - | - | UNIDIRECTIONAL | N/A | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV245ANSR Texas Instruments | 833 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | NOT SPECIFIED | 74LV245 | 20 | - | Not Qualified | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | 2V | 8 | - | - | 50pF | 2 | - | - | - | 8 | 15.9 ns | 20μA | 26 ns | LV/LV-A/LVX/H | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.05 A | - | - | - | - | COMMON CONTROL | No | 0.02mA | - | - | - | N/A | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC541PW Texas Instruments | 65680 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74HC541 | 20 | - | Not Qualified | 3-State | 7.8mA | 5V | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | 7.8mA | - | 6 | 28 ns | 8μA | 165 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | 29 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G125SE-7 Diodes Incorporated | 2497 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G125 | 5 | 1 | - | 3-State | - | - | Non-Inverting | - | 3.3V | - | - | - | 10μA | - | 2 | - | - | 200μA | 1 | 3.4 ns | 200μA | 5.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.024 A | 1 | - | 6 ns | - | ENABLE LOW | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT541PWR Texas Instruments | 15710 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74HCT541 | 20 | 8 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 2 | - | - | - | 8 | 30 ns | 8μA | 50 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.006 A | - | - | 29 ns | - | ENABLE LOW | - | - | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT244BDW Texas Instruments | 39 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | -40°C~85°C TA | Tube | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74LVT244 | 20 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | - | - | 8 | - | 50pF | 2 | - | - | - | - | 2.3 ns | 5mA | 5.3 ns | LVT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | 4 | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT126D Texas Instruments | 16 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~125°C TA | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | DUMMY VAL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT126 | 14 | 4 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | - | - | 50pF | 2 | - | - | - | - | 7.5 ns | 2μA | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.008 A | - | 1 | 8.5 ns | - | ENABLE HIGH | - | 0.02mA | - | - | UNIDIRECTIONAL | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G07QDCKTQ1 Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e3 | yes | Active | 2 (1 Year) | 5 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 74LVC1G07 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | - | - | - | Buffer, Non-Inverting | - | 0.032 A | - | - | - | 9.8 ns | - | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() SN74LS125ADR Texas Instruments | 628 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74LS125 | 14 | 4 | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | - | - | - | 2 | - | - | - | - | 18 ns | 11mA | 25 ns | LS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | ENABLE LOW | - | 20mA | - | - | UNIDIRECTIONAL | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VCX162244MTDX ON Semiconductor | 11 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 421mg | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74VCX | e4 | yes | Active | 2 (1 Year) | 48 | - | EAR99 | - | - | TAPE AND REEL | - | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | 0.5mm | - | 74VCX162244 | - | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 1.2V | - | - | - | 30pF | 2 | - | - | - | 4 | 3.3 ns | 20μA | 49 ns | ALVC/VCX/A | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.012 A | - | - | - | - | ENABLE LOW | - | - | 16 | - | - | - | - | 1.2mm | 12.5mm | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ125CMUTCG ON Semiconductor | In Stock |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2008 | 17SZ | - | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.35mm | NOT SPECIFIED | 17SZ125 | 6 | - | Not Qualified | 3-State | - | - | - | 5.5V | 3.3V | - | - | - | - | 50pF | 2 | - | - | - | 1 | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | TRUE | 0.024 A | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH244APW Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | -40°C~85°C TA | Tube | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | NOT SPECIFIED | 74LVCH244 | 20 | - | Not Qualified | 3-State | - | - | Non-Inverting | - | - | 1.65V | - | - | - | 50pF | 2 | - | - | - | - | 5.9 ns | 10μA | 8.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | 4 | - | - | ENABLE LOW | - | 0.01mA | 8 | 3 | UNIDIRECTIONAL | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT541BPWR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74ABT541 | 20 | 8 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | - | - | 8 | 3.5 ns | 30mA | 5.9 ns | ABT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.064 A | - | - | 3.9 ns | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16245ADLR Texas Instruments | 990 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ABT16245 | 48 | 16 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | - | 4.2 ns | 32mA | 6.4 ns | ABT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.064 A | - | 8 | 4.6 ns | - | COMMON CONTROL | No | - | - | - | - | N/A | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT16244DGGR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 4 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.5mm | - | 74AHCT16244 | 48 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 4 | 13 ns | 4μA | 13 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.008 A | - | - | 10.5 ns | - | ENABLE LOW | - | - | 16 | - | UNIDIRECTIONAL | N/A | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT126NSR Texas Instruments | 1308 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | DUMMY VAL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74AHCT126 | 14 | 4 | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | - | - | 50pF | 2 | - | - | - | - | 7.5 ns | 2μA | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.008 A | - | 1 | 8.5 ns | - | ENABLE HIGH | - | 0.02mA | - | - | UNIDIRECTIONAL | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVTH162244VR Texas Instruments | 72 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | - | 4 | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74ALVTH162244 | 48 | - | - | 3-State | - | - | Non-Inverting | - | - | - | - | - | - | - | 2 | - | - | - | 4 | 3.3 ns | 5mA | 6.8 ns | - | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.012 A | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free |