- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY74FCT2244ATQCT Texas Instruments | 2362 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74FCT | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74FCT2244 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | 4.6 ns | 100μA | - | 6.2 ns | FCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | UNIDIRECTIONAL | N/A | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G17MDBVREP Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G17 | 5 | 1 | - | Push-Pull | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | 5 ns | 10μA | Schmitt Trigger | 11 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | - | Buffer, Non-Inverting | 0.032 A | - | - | - | - | - | - | - | - | - | - | Yes | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX125BQX ON Semiconductor | 188 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 120mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | - | 2V~3.6V | QUAD | - | - | 4 | 2.5V | 0.5mm | - | 74LCX125 | - | - | - | 3-State | - | - | Non-Inverting | - | - | 2V | - | - | 2 | - | 6 | 9.1 ns | 10μA | - | 9.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | - | - | 4 | 3 | - | - | No | 750μm | - | 3mm | 2.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX245MTCX ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TAPE AND REEL | 180mW | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.7V | 0.65mm | - | 74LVX245 | - | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 2V | 8 | 50pF | 2 | - | 8 | 14.2 ns | 4μA | - | 24 ns | LV/LV-A/LVX/H | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.004 A | - | - | - | COMMON CONTROL | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH162244GR Texas Instruments | 1242 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | 0.5mm | NOT SPECIFIED | 74ALVCH162244 | 48 | - | Not Qualified | 3-State | - | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | - | 4 | 4.2 ns | 40μA | - | 6.8 ns | ALVC/VCX/A | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.012 A | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC125E Texas Instruments | 10 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | - | -55°C~125°C TA | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | - | DUMMY VAL | - | - | 2V~6V | DUAL | - | - | 4 | 4.5V | - | - | 74HC125 | 14 | 4 | - | 3-State | - | - | Non-Inverting | 6V | 2/6V | 2V | 4 | 50pF | 2 | - | - | 17 ns | 8μA | - | 190 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 1 | 30 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV125ATPWR Texas Instruments | 200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74LV125 | 14 | 4 | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | - | 7.5 ns | 2μA | - | 10.5 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | - | 0.02mA | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT240ANSR Texas Instruments | 435 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74ABT240 | 20 | - | Not Qualified | 3-State | - | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | - | 4.6 ns | 30mA | - | 4.6 ns | ABT | AND, Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC541DTR2G ON Semiconductor | 2643 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 200mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 74AC541 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | 6V | - | 2V | 8 | 50pF | 2 | - | 8 | 6 ns | 8μA | - | 9 ns | AC | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | 1.05mm | - | 6.6mm | 4.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT245PW Texas Instruments | 1164 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74HCT245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | - | 8 | 74 ns | - | - | 30 ns | HCT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.006 A | - | - | 25 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC125DBR Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 74HC125 | 14 | 4 | - | 3-State | - | 5V | Non-Inverting | 6V | 2/6V | 2V | 4 | 50pF | 2 | - | - | 190 ns | 8μA | - | 190 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 1 | 30 ns | ENABLE LOW | - | 0.08mA | - | - | UNIDIRECTIONAL | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAHCT1G125QDCKRQ1 Texas Instruments | 10000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | HCT1G125 | 5 | - | - | 3-State | - | - | Non-Inverting | - | 5V | - | 1 | - | 2 | - | 1 | 7.5 ns | 10μA | - | 18 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCZ244APW Texas Instruments | 363 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~125°C TA | Tube | - | 74LVCZ | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74LVCZ244 | 20 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | - | - | - | 2 | - | - | 5.9 ns | 100μA | - | 8.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 8 | 4 | - | ENABLE LOW | - | 0.1mA | - | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT162244ADGGR Texas Instruments | 1322 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 74LVT162244 | 48 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | 2.7V | - | 50pF | 2 | - | 4 | 3.4 ns | 5mA | - | 6.5 ns | LVT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.012 A | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVTH244MTC ON Semiconductor | 4 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 2 | - | -40°C~85°C TA | Tube | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | RAIL | - | 2.7V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | 74LVTH244 | - | - | - | 3-State | - | 3.3V | Non-Inverting | 3.6V | - | - | - | - | 2 | - | - | 3.9 ns | - | - | 5.3 ns | LVT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | - | 6.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV245ADBR Texas Instruments | 120 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 74LV245 | 20 | - | - | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | 2V | 8 | 50pF | 2 | - | 8 | 15.9 ns | 20μA | - | 26 ns | LV/LV-A/LVX/H | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.05 A | - | - | - | COMMON CONTROL | No | 0.02mA | - | - | - | N/A | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVT245MTCX ON Semiconductor | 10000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 74LVT245 | - | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | - | 8 | - | - | - | - | 4 ns | - | - | 7.1 ns | - | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WV17L6X ON Semiconductor | 25016 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 18mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 7WV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 1.2V | 0.5mm | NOT SPECIFIED | 7WV17 | - | 2 | Not Qualified | Push-Pull | - | - | Non-Inverting | - | - | 0.9V | 2 | - | - | - | - | 3.8 ns | 900nA | Schmitt Trigger | 19.9 ns | AUP/ULP/V | Buffer, Inverting, Schmitt Trigger | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | YES | - | - | - | - | - | - | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4050BDWR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | -55°C~125°C TA | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | 6 | 10V | - | - | CD4050 | 16 | 6 | - | Push-Pull | - | - | Non-Inverting | - | - | 5V | 6 | 50pF | - | - | - | 60 ns | 40nA | - | 140 ns | - | Buffer | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | NO | - | - | - | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G06DCKT Texas Instruments | 1650 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G06 | 5 | - | - | Open Drain | 32mA | - | Inverting | - | 3.3V | - | 1 | - | - | 32mA | - | 3 ns | 10μA | - | 6.5 ns | LVC/LCX/Z | Inverter | 1 | - | - | Buffer, Inverting | 0.032 A | - | - | - | - | NO | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free |