- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHCT244N Texas Instruments | 205 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 2 | - | -40°C~125°C TA | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | 74AHCT244 | 20 | - | 8 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | - | 13 ns | 4μA | - | 13 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | 9.5 ns | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC244AN Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 2 | - | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | 1.65V~3.6V | DUAL | - | - | 2 | 1.8V | - | - | 74LVC244 | 20 | - | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | 8 | - | 2 | - | 19.8 ns | 1μA | - | 19.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | - | - | 8 | UNIDIRECTIONAL | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7NZ34L8X ON Semiconductor | 28000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 16 hours ago) | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | 25mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 7NZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 250mW | 1.65V~5.5V | QUAD | - | - | 3 | 1.8V | 0.5mm | - | 7NZ34 | - | - | - | - | Push-Pull | - | Non-Inverting | 5.5V | - | - | 3 | - | 50pF | - | - | 3.8 ns | 1μA | - | 8.8 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | - | - | Buffer, Non-Inverting | - | 0.024 A | 1 | - | - | - | - | - | - | - | - | - | No | 550μm | 1.6mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC244PW Texas Instruments | 830 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | - | -40°C~125°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74AHC244 | 20 | - | - | - | 3-State | - | Non-Inverting | 5.5V | - | 2V | - | - | 50pF | 2 | - | 16 ns | 4μA | - | 16 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX244MTCX ON Semiconductor | 62 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TAPE AND REEL | 180mW | 2V~3.6V | DUAL | GULL WING | - | 2 | 2.7V | 0.65mm | - | 74LVX244 | - | - | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 2V | - | - | 50pF | 2 | - | 10.6 ns | 4μA | - | 20 ns | LV/LV-A/LVX/H | Buffer, Inverting | 8 | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT244ANSR Texas Instruments | 850 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74ABT244 | 20 | - | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 4.3 ns | 30mA | - | 6.6 ns | ABT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT125QPWRQ1 Texas Instruments | 20000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT125 | 14 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | 50pF | 2 | - | 7.5 ns | 2μA | - | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.008 A | 1 | 8.5 ns | - | ENABLE LOW | - | 0.02mA | - | 4 | UNIDIRECTIONAL | N/A | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11244PWR Texas Instruments | 3425 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | - | - | TR | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74AC11244 | 24 | - | - | - | 3-State | 5V | Non-Inverting | - | - | 3V | - | - | 50pF | 2 | - | 6.7 ns | 8μA | - | 11.9 ns | AC | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | - | 8 | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS245DBR Texas Instruments | 1 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 156.687814mg | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74LS245 | 20 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 45pF | 2 | 8 | 12 ns | - | - | 40 ns | LS | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | 0.024 A | - | - | - | COMMON CONTROL | No | 0.09mA | - | - | - | N/A | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC244N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 2.26g | 2 | - | -40°C~85°C TA | Tube | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | 20 | Through Hole | - | - | - | - | 600mW | 2V~6V | DUAL | - | - | 2 | 5V | - | - | 74HC244 | - | - | - | - | 3-State | - | Non-Inverting | 6V | - | 2V | - | 8 | - | 2 | - | 28 ns | 8μA | - | 252 ns | HC/UH | Buffer, Inverting | 1 | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLVVHC1G125DFT1G ON Semiconductor | 6000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | 1 | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | - | 5 | R-PDSO-G5 | - | Not Qualified | 3-State | - | - | 5.5V | 2/5.5V | 2V | - | - | 50pF | 2 | 1 | - | - | - | - | AHC/VHC/H/U/V | - | - | - | Buffer, Non-Inverting | TRUE | 0.008 A | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AVC16827DGVR Texas Instruments | 467 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | - | 56 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AVC | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 1.2V~3.6V | DUAL | GULL WING | 260 | 2 | 1.5V | 0.4mm | - | 74AVC16827 | 56 | - | - | - | 3-State | - | Non-Inverting | - | - | - | - | - | - | 2 | - | 1.7 ns | 40μA | - | 9.1 ns | AVC | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 10 | - | - | ENABLE LOW | - | 0.04mA | 20 | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | 11.3mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT245PWR Texas Instruments | 11628 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74AHCT245 | 20 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | 8 | 16.5 ns | 4μA | - | 16.5 ns | AHCT/VHCT/VT | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | - | - | 9.5 ns | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV244APWRG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 74LV244 | 20 | - | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 50pF | 2 | - | 7.5 ns | 20μA | - | 21 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.016 A | 4 | 13.5 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G07GW,125 Nexperia USA Inc. | 30000 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e3 | - | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LVC1G07 | 5 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | - | - | Buffer, Non-Inverting | - | - | - | - | 8.4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NC7SP17P5X ON Semiconductor | 6000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 23g | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.1V | - | - | 7SP17 | - | - | 1 | - | Push-Pull | - | Non-Inverting | 3.6V | - | 0.9V | 1 | - | 30pF | - | - | 46.3 ns | 900nA | Schmitt Trigger | 46.3 ns | P | Buffer, Schmitt Trigger | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 1mm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS623AN Texas Instruments | 6 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 1.1991g | 1 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | 74ALS623 | 20 | - | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | 8 | 13 ns | - | - | 22 ns | ALS | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | 0.024 A | - | - | - | INDEPENDENT CONTROL | No | 50mA | - | - | - | N/A | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC125ABQ,115 Nexperia USA Inc. | 2846 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2001 | 74LVC | e4 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 500mW | 1.2V~3.6V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | 30 | 74LVC125 | 14 | - | - | - | 3-State | - | Non-Inverting | 3.6V | - | - | - | - | - | 2 | - | 2.4 ns | 100nA | - | 14.2 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | 8 | 4 | - | - | - | - | 3mm | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16825DLR Texas Instruments | 200 | - | Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ABT16825 | 56 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 3.9 ns | 32mA | - | 6.9 ns | ABT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.064 A | 9 | 4.4 ns | - | ENABLE LOW | - | - | 18 | - | UNIDIRECTIONAL | N/A | - | 2.79mm | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT245M96 Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | 1 | - | -55°C~125°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ACT245 | 20 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | 8 | 14.4 ns | 8μA | - | 10 ns | ACT | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | 0.024 A | - | - | - | COMMON CONTROL | - | - | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free |