- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC1G17YZPR Texas Instruments | 3000 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 74LVC1G17 | 5 | - | - | Push-Pull | - | 3.3V | Non-Inverting | - | - | - | 1 | - | - | - | - | - | 5 ns | 1.5μA | Schmitt Trigger | 5 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | - | - | YES | - | - | 1 | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC244ADWRG4 Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC244 | 20 | 8 | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | 50pF | 2 | - | - | 6.7 ns | 1μA | - | 6.7 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 8 | 4 | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G34DCKT Texas Instruments | 6180 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G34 | 5 | - | - | Push-Pull | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | 9.9 ns | 1μA | - | 4.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | 3-STATE | - | Buffer, Non-Inverting | 0.032 A | - | - | - | - | - | - | - | 1 | - | - | No | 1.1mm | - | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV37WZ07USG ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | 3 | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 1.8V | 0.5mm | NOT SPECIFIED | - | 8 | - | Not Qualified | Open Drain | - | - | - | 5.5V | - | - | - | - | 50pF | - | - | - | - | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.024 A | - | 1 | - | - | NO | - | - | - | - | - | - | - | 0.9mm | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC125ADBRG4 Texas Instruments | 28 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | - | 74LVC125 | 14 | - | - | 3-State | - | - | Non-Inverting | - | - | - | 4 | - | 50pF | 2 | - | - | 4.6 ns | 1μA | - | 15.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4503BE Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 2 | - | -55°C~125°C TA | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | - | ONE FUNCTION WITH TWO BITS | - | 100mW | 3V~18V | DUAL | - | - | 2 | 5V | - | - | CD4503 | 16 | 6 | - | Push-Pull | - | - | Non-Inverting | 18V | 5/15V | 3V | - | 6 | 50pF | 2 | - | - | 180 ns | 20μA | - | 150 ns | 4000/14000/40000 | Buffer, Inverting | - | - | 3-STATE | - | Buffer, Non-Inverting | - | - | 2, 4 (Hex) | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G34DBVR Texas Instruments | 121 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G34 | 5 | - | - | Push-Pull | - | - | Non-Inverting | 3.6V | - | 0.8V | 1 | - | 30pF | - | - | - | 36.3 ns | 500nA | - | 36.3 ns | AUP/ULP/V | Buffer, Inverting | - | - | 3-STATE | - | Buffer, Non-Inverting | 0.004 A | - | - | - | - | NO | 0.0009mA | - | 1 | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX50DTG ON Semiconductor | 1056 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~85°C TA | Tube | 2005 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 200mW | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | - | 40 | 74LVX50 | 14 | 6 | - | Push-Pull | - | - | Non-Inverting | - | 3.3V | 2V | 6 | - | 50pF | - | - | - | 16 ns | 2μA | - | 16 ns | LV/LV-A/LVX/H | Buffer, Inverting, Latch | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.004 A | - | 1 | - | - | - | - | - | - | - | - | No | 1.05mm | - | 5.1mm | 4.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV244ADWR Texas Instruments | 1706 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 74LV244 | 20 | - | - | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 50pF | 2 | - | - | 7.5 ns | 20μA | - | 21 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.016 A | - | 4 | 13.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SP34P5X ON Semiconductor | 54000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | 7SP34 | - | 1 | - | Push-Pull | - | - | Non-Inverting | 3.6V | - | 0.9V | 1 | - | 30pF | - | - | - | 46.3 ns | 900nA | - | 46.3 ns | HC/UH | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | No | 900μm | - | 2mm | 1.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT365ADTR2G ON Semiconductor | In Stock | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 74HCT365 | 16 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | 6 | 66 ns | 4μA | - | 66 ns | HCT | Buffer, Inverting | 6 | - | - | Halogen Free | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14050BDG ON Semiconductor | 98 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -55°C~125°C TA | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Tin (Sn) | - | RAIL | - | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 4050 | 16 | 6 | - | Push-Pull | - | - | Non-Inverting | - | - | 3V | - | - | 50pF | - | 40mA | - | 140 ns | 4μA | - | 140 ns | - | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | - | 6 | 1 | - | - | - | - | - | - | - | - | No | 1.5mm | - | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVTH162244GR Texas Instruments | 202 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.5mm | - | 74ALVTH162244 | 48 | - | - | 3-State | - | - | Non-Inverting | - | - | - | - | - | - | 2 | - | 4 | 3.3 ns | 3.2mA | - | 6.8 ns | - | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.012 A | - | - | - | ENABLE LOW | - | 5mA | 16 | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH8T245RHLR Texas Instruments | 510 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | 24 | 50.093607mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVCH | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | - | 74LVCH8T245 | 24 | - | - | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | - | 8 | - | - | 2 | - | 8 | 23.8 ns | 20μA | - | 32.2 ns | LVC/LCX/Z | Inverting, Transceiver, Translator | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.032 A | - | - | 6.2 ns | COMMON CONTROL | - | 0.025mA | - | - | - | N/A | - | 1mm | - | 5.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS244C-1N Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 2 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | 74ALS244 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | 20 ns | - | - | 20 ns | ALS | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | 10 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC240ADWG ON Semiconductor | 336 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -55°C~125°C TA | Tube | 2011 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | RAIL | 500mW | 2V~6V | DUAL | GULL WING | 250 | 2 | 3V | - | 40 | 74HC240 | 20 | - | - | 3-State | - | - | Inverting | 6V | - | 2V | - | - | 50pF | 2 | - | - | 165 ns | 4μA | - | 14 ns | HC/UH | Buffer, Inverter, Receiver | - | - | - | Halogen Free | Buffer, Inverting | 0.006 A | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV125AD Texas Instruments | 380 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~125°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 74LV125 | 14 | - | - | 3-State | 16mA | - | Non-Inverting | 5.5V | 3.3V | 2V | 4 | - | 50pF | 2 | 16mA | - | 7.5 ns | 20μA | - | 16.5 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | - | 0.02mA | - | 4 | UNIDIRECTIONAL | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2244APWRG4 Texas Instruments | 544 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74LVC2244 | 20 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | 50pF | 2 | - | - | 6.4 ns | 10μA | - | 8.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | 5.5 ns | ENABLE LOW | - | 0.01mA | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 74ACT541SC ON Semiconductor | 8448 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | 1 | - | -40°C~85°C TA | Tube | 2008 | 74ACT | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74ACT541 | - | - | - | 3-State | - | 5V | Non-Inverting | - | - | - | 8 | - | - | - | - | - | 9.5 ns | 4μA | - | 9.5 ns | - | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | 3 | - | - | No | 2.35mm | - | 13mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH244ANSR Texas Instruments | 3785 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74LVTH244 | 20 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | - | - | - | - | 2 | - | - | 2.3 ns | 5mA | - | 5.3 ns | LVT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 8 | 4 | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free |