- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC540NSR Texas Instruments | 50000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74HC540 | 20 | 8 | Not Qualified | 3-State | 5V | Inverting | 6V | 2/6V | 2V | 8 | 50pF | 2 | 8 | 26 ns | 8μA | - | 250 ns | HC/UH | Buffer, Inverter | - | - | - | - | Buffer, Inverting | 0.006 A | - | - | 25 ns | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS1034AD Texas Instruments | 250 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | 0°C~70°C TA | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | IOH = 48MA @ VOH = 2V; IOL = 48MA @ VOL = 0.5V | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74AS1034 | 14 | - | - | Logic | 5V | Non-Inverting | - | 5V | - | 6 | 50pF | - | - | 6 ns | 21mA | - | 6 ns | AS | Buffer, Inverting | 6 | - | - | - | Buffer, Non-Inverting | 0.048 A | - | 1 | - | - | - | NO | 35mA | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC11244DWR Texas Instruments | 1575 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | - | - | TR | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74AC11244 | 24 | - | - | 3-State | 5V | Non-Inverting | - | - | 3V | - | 50pF | 2 | - | 11.9 ns | 8μA | - | 11.9 ns | AC | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | 7.3 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC126ADG ON Semiconductor | 140159 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -55°C~125°C TA | Tube | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | RAIL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74HC126 | 14 | - | - | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | 4 | 50pF | 2 | - | 180 ns | 4μA | - | 180 ns | HC/UH | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.006 A | - | 1 | 27 ns | - | ENABLE HIGH | - | - | - | 3 | - | - | No | 1.5mm | 8.75mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC07ADGVR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 6 | 1.8V | 0.4mm | - | 74LVC07 | 14 | - | - | Open Drain | - | Non-Inverting | 5.5V | 3.3V | - | - | 50pF | - | 10 | 2.6 ns | 10μA | - | 5.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.024 A | - | 1 | - | - | - | NO | - | 6 | - | - | - | - | 1.2mm | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT245DBR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74HCT245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | 8 | 25 ns | 8μA | - | 74 ns | HCT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.006 A | - | - | - | - | COMMON CONTROL | No | - | - | - | - | N/A | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16646DL Texas Instruments | 523 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 2 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ABT16646 | 56 | 16 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 6.7 ns | - | - | 6.7 ns | ABT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | - | 8 | 4.6 ns | POSITIVE EDGE | INDEPENDENT CONTROL | No | 0.035mA | - | - | - | N/A | - | 2.79mm | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX125DTG ON Semiconductor | 198 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~85°C TA | Tube | 2012 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.65mm | - | 74LCX125 | 14 | - | - | 3-State | - | Non-Inverting | - | - | 2V | 4 | - | 2 | - | 6 ns | 10μA | - | 6.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 1 | - | - | ENABLE LOW | - | - | - | 3 | - | - | No | 1.05mm | 5.1mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16245ADGVR Texas Instruments | 19 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | 48 | 123.490523mg | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.4mm | - | 74LVC16245 | 48 | 16 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | 2 | - | 11.9 ns | - | - | 11.9 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | 8 | 4 ns | - | COMMON CONTROL | No | - | - | - | - | N/A | - | 1.2mm | 9.7mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HCT125D,653 Nexperia USA Inc. | 5309 | - | Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | 74HCT125 | 14 | - | - | 3-State | 5V | Non-Inverting | - | - | - | - | 50pF | 2 | - | 42 ns | 8μA | - | 42 ns | HCT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 4 | 1 | - | - | - | - | - | 8 | - | - | - | - | - | - | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAHCT1G126QDCKRQ1 Texas Instruments | 10000 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | HCT1G126 | 5 | - | - | 3-State | - | Non-Inverting | - | - | - | 1 | - | 2 | 1 | 7.5 ns | 1μA | - | 18 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.008 A | - | - | - | - | ENABLE HIGH | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G50DTT1G ON Semiconductor | In Stock |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 200mW | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G50 | 5 | 1 | - | Push-Pull | - | Non-Inverting | - | - | 2V | 1 | - | - | - | 14.5 ns | 1μA | - | 14.5 ns | AHC/VHC | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.008 A | - | - | - | - | - | - | - | - | - | - | - | No | 1mm | 3.1mm | 1.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT125RGYR Texas Instruments | 79 | - | Datasheet | - | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Discontinued | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | QUAD | - | 260 | 4 | 5V | 0.5mm | - | 74ABT125 | 14 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | 6.8 ns | 30mA | - | 6.8 ns | ABT | Buffer, Inverting | 4 | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 1mm | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH16245ADGVR Texas Instruments | 973 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | 48 | 123.490523mg | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.4mm | - | 74LVTH16245 | 48 | 16 | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | - | - | 50pF | 2 | - | 5.5 ns | - | - | 5.5 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | - | 8 | 3.3 ns | - | COMMON CONTROL | No | 5mA | - | - | - | N/A | - | 1.2mm | 9.7mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SP126P5X ON Semiconductor | 5000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | 7SP | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | 7SP126 | - | 1 | - | 3-State | - | Non-Inverting | 3.6V | - | 0.9V | 1 | 30pF | 2 | 1 | 53.5 ns | 900nA | - | 51.1 ns | P | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | ENABLE HIGH | - | - | - | - | - | - | No | 1mm | 2mm | 1.25mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ241L8X ON Semiconductor | 5000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 250mW | 1.65V~5.5V | QUAD | - | - | 2 | 1.8V | 0.5mm | - | 7WZ241 | - | - | - | 3-State | - | Non-Inverting | 5.5V | - | - | 2 | - | 2 | - | 5 ns | 1μA | - | 13 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | 6 ns | - | ENABLE LOW/HIGH | - | - | - | 3 | - | - | No | 500μm | 1.6mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G17DRLR Texas Instruments | 148 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | - | - | 74AUP1G17 | 5 | 1 | - | Push-Pull | - | Non-Inverting | 3.6V | - | 0.8V | 1 | 30pF | - | - | 18.1 ns | 500nA | Schmitt Trigger | 19.8 ns | AUP/ULP/V | Buffer, Schmitt Trigger | - | - | 3-STATE | - | Buffer, Non-Inverting | 0.004 A | - | - | - | - | - | YES | 0.0009mA | - | - | - | - | - | 600μm | 1.6mm | 1.2mm | 550μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2244ADBR Texas Instruments | 295 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | NOT SPECIFIED | 74LVC2244 | 20 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | - | 5.5 ns | 10μA | - | 6.4 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | 0.01mA | 8 | 3 | UNIDIRECTIONAL | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT244PWRG4 Texas Instruments | 2820 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74AHCT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 8.4 ns | 4μA | - | 13 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | 9.5 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT2244ADW Texas Instruments | 8 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ABT2244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 8.3 ns | 30mA | - | 5.3 ns | ABT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | 5.6 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |