- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL17VHC1GT50DF1G ON Semiconductor | 20 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 17VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | 200mW | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74VHC1GT50 | 5 | - | - | Push-Pull | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 7.7 ns | 1μA | - | 25.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | 1 | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC16245ADGGRG4 Texas Instruments | 160 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | 74LVC16245 | 48 | 16 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | 50pF | 2 | - | - | - | 11.9 ns | 20μA | - | 4.7 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | 8 | 4 ns | COMMON CONTROL | - | - | - | - | - | N/A | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV27WZ17DFT2G ON Semiconductor | 4691 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2 | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100, 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | NOT SPECIFIED | - | 6 | - | Not Qualified | Push-Pull | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 50pF | - | - | - | - | - | 1μA | Schmitt Trigger | - | - | Buffer, Inverting, Schmitt Trigger | - | - | - | Halogen Free | Buffer, Non-Inverting | - | 1 | 7.5 ns | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G240DCKR Texas Instruments | 9443 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUC1G240 | 5 | - | - | 3-State | - | Inverting | 2.7V | - | 0.8V | 1 | - | - | 2 | - | - | 1 | 1.7 ns | 10μA | - | 1.7 ns | AUC | Buffer, Inverter | 1 | - | - | - | Buffer, Inverting | 0.009 A | - | 3.3 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT244M96 Texas Instruments | 3108 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -55°C~125°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HCT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | 6 | 25 ns | 8μA | - | 45 ns | HCT | Buffer, Inverting | 8 | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVT245WMX ON Semiconductor | 240 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 74LVT245 | - | - | - | 3-State | 3.3V | Non-Inverting | - | - | - | 8 | - | - | - | - | - | - | 4 ns | - | - | 7.1 ns | - | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | - | - | - | 2.35mm | - | 13mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVTH16245DLR Texas Instruments | 60 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | ALSO OPERATES AT 3.3V SUPPLY | TR | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.635mm | - | 74ALVTH16245 | 48 | 16 | - | 3-State | - | Non-Inverting | - | - | - | - | - | 30pF | 2 | - | - | - | 3.1 ns | 3.2mA | - | 5.3 ns | - | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | 8 | 3.6 ns | COMMON CONTROL | No | 5mA | - | - | - | N/A | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC07APWT Texas Instruments | 9588 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 6 | 1.8V | - | NOT SPECIFIED | 74LVC07 | 14 | - | Not Qualified | Open Drain | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 50pF | - | - | - | 10 | 2.6 ns | 10μA | - | 5.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.024 A | 1 | - | - | NO | - | 6 | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC162244ADLR Texas Instruments | 13000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 4 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | NOT SPECIFIED | 74LVC162244 | 48 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | 1.65V | - | - | 50pF | 2 | - | - | 4 | 4.4 ns | 20μA | - | 8.9 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.012 A | - | - | ENABLE LOW | - | 0.02mA | 16 | 3 | UNIDIRECTIONAL | N/A | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS240DW Texas Instruments | 490 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74LS240 | 20 | 8 | - | 3-State | 5V | Inverting | - | 5V | - | - | 8 | - | 2 | - | - | - | 18 ns | 26mA | - | 30 ns | LS | Buffer, Inverter | - | - | - | - | Buffer, Inverting | - | 4 | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC541ADBR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74LVC541 | 20 | - | - | 3-State | - | Non-Inverting | - | - | - | 8 | - | 50pF | 2 | - | - | 8 | 5.1 ns | 10μA | - | 17.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV27WZ07DFT2G ON Semiconductor | 2395 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100, 27WZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | - | NOT SPECIFIED | 27WZ07 | 6 | - | Not Qualified | Open Drain | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 50pF | - | - | - | - | 12 ns | 1μA | - | - | LVC/LCX/Z | Buffer, Inverting | 2 | - | - | Halogen Free | Buffer, Non-Inverting | - | 1 | 4.8 ns | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16245ADLR Texas Instruments | 4 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.635mm | - | 74LVC16245 | 48 | 16 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | 50pF | 2 | - | - | - | 11.9 ns | 20μA | - | 11.9 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | 8 | 4 ns | COMMON CONTROL | - | - | - | - | - | N/A | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G125DBVR Texas Instruments | 895 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUC1G125 | 5 | - | - | 3-State | - | Non-Inverting | 2.7V | - | 0.8V | 1 | - | - | 2 | 250mA | - | 1 | 4.3 ns | 10μA | - | 2.5 ns | AUC | Buffer, Inverting | 1 | - | - | - | Buffer, Non-Inverting | 0.009 A | - | 3.6 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC245AD,118 Nexperia USA Inc. | 1543 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | 74LVC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | - | WITH DIRECTION CONTROL | - | 500mW | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | 30 | 74LVC245 | 20 | - | - | 3-State | - | Non-Inverting | 3.6V | - | - | - | 8 | - | 2 | - | - | 8 | 22.5 ns | 100nA | - | 22.5 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLVC1G125MDCKREP Texas Instruments | 936 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G125 | 5 | 1 | - | 3-State | - | Non-Inverting | - | 3.3V | - | 1 | - | - | 2 | - | - | 1 | 4 ns | 10μA | - | 5.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.032 A | - | 4.9 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH241PWR Texas Instruments | 2140 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74LVTH241 | 20 | - | - | 3-State | 3.3V | Non-Inverting | - | - | - | - | - | 50pF | 2 | - | - | - | 2.3 ns | 5mA | - | 5.4 ns | LVT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW/HIGH | - | - | 8 | 3 | UNIDIRECTIONAL | N/A | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4010BM96 Texas Instruments | 1500 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | TR | 100mW | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | - | - | CD4010 | 16 | 6 | - | Push-Pull | - | Non-Inverting | - | - | 3V | 6 | - | 50pF | - | - | - | - | 70 ns | 40nA | - | 200 ns | - | Buffer | - | - | OPEN-DRAIN | - | Buffer, Non-Inverting | 0.03 A | 1 | - | - | NO | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16543DL Texas Instruments | 71 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 2 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ABT16543 | 56 | 16 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | - | 7.8 ns | - | - | 4.4 ns | ABT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | 8 | 5.1 ns | INDEPENDENT CONTROL | No | 0.035mA | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC245AMTC ON Semiconductor | 15 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 1 | - | -40°C~85°C TA | Tube | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74HC245 | - | - | - | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | - | 8 | - | 2 | - | 6mA | 8 | 96 ns | - | - | 300 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.006 A | - | 23 ns | COMMON CONTROL | - | - | - | - | - | - | 900μm | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |